Broadcom Inc. T-1 3/4 (5 mm) Diffused LED Lamps HLMP-3301-D0000

Description
This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet
Description
This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5 mm) Diffused LED Lamps - HLMP-3301-D0000 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5 mm) Diffused LED Lamps
HLMP-3301-D0000
T-1 3/4 (5 mm) Diffused LED Lamps HLMP-3301-D0000
This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

Supplier's Site
LED Indication - Discrete - 516-1760-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1760-ND
LED Indication - Discrete 516-1760-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Optoelectronics - LED Indication - Discrete - 1331788-HLMP-3301-D0000 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331788-HLMP-3301-D0000
Optoelectronics - LED Indication - Discrete 1331788-HLMP-3301-D0000
Manufacturer: Broadcom Limited Win Source Part Number: 1331788-HLMP-3301-D0 000 Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Red Standard Package: 2,000 Mounting: Through Hole Configuration: Standard Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 2.1mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 10mA Wavelength - Dominant: 626nm Wavelength - Peak: 635nm Height (Max): 9.19mm Supplier Device Package: T-1 3/4 Case / Package: Radial Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: HLMP-3301-D0000-ND,H LMP3301D0000,516-176 0 Base Product Number: HLMP-3301 RoHS Status: ROHS3 Compliant

Manufacturer: Broadcom Limited
Win Source Part Number: 1331788-HLMP-3301-D0000
Category: Optoelectronics>LED Indication - Discrete
Packaging: Bulk
Color: Red
Standard Package: 2,000
Mounting: Through Hole
Configuration: Standard
Viewing Angle: 60°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 2.1mcd
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 10mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 635nm
Height (Max): 9.19mm
Supplier Device Package: T-1 3/4
Case / Package: Radial
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: HLMP-3301-D0000-ND,HLMP3301D0000,516-1760
Base Product Number: HLMP-3301
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3301-D0000
Standard LEDs - Through Hole HLMP-3301-D0000
Standard LEDs - Through Hole Red Diffused 635nm 2.1mcd

Standard LEDs - Through Hole Red Diffused 635nm 2.1mcd

Buy Now Datasheet
Led, Red, T-1 3/4 (5Mm), 2.1Mcd, 626Nm; Led Color Broadcom - 40K0049 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 2.1Mcd, 626Nm; Led Color Broadcom
40K0049
Led, Red, T-1 3/4 (5Mm), 2.1Mcd, 626Nm; Led Color Broadcom 40K0049
LED, RED, T-1 3/4 (5MM), 2.1MCD, 626NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:2.1mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 2.1MCD, 626NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:2.1mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-3301-D0000 516-1760-ND 1331788-HLMP-3301-D0000 HLMP-3301-D0000 40K0049
Product Name T-1 3/4 (5 mm) Diffused LED Lamps LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - Through Hole Led, Red, T-1 3/4 (5Mm), 2.1Mcd, 626Nm; Led Color Broadcom
LED Package: T1 3/4 Radial T-1 3/4 (5mm)
LED Type Red Red Red; Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å) 626 nm (6260 Å) 626 nm (6260 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees 60 degrees
Luminous Intensity 2.1 milliCandela 2.1 milliCandela 2.1 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 30 degrees
Optical Power Output 9 milliwatts
View Details
Specs
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 120 degrees
View Details