Broadcom Inc. T-1 3/4 (5 mm) Diffused LED Lamps HLMP-3401-E00B2

Description
This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet
Description
This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5 mm) Diffused LED Lamps - HLMP-3401-E00B2 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5 mm) Diffused LED Lamps
HLMP-3401-E00B2
T-1 3/4 (5 mm) Diffused LED Lamps HLMP-3401-E00B2
This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

Supplier's Site
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-3401-E00B2
1180870-HLMP-3401-E00B2
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-3401-E00B2 1180870-HLMP-3401-E00B2
Manufacturer: Broadcom Limited Win Source Part Number: 1180870-HLMP-3401-E0 0B2 Packaging: Bulk Mounting Style: Through Hole, Right Angle Color: Yellow Voltage Rating: 2V Configuration: Single Millicandela Rating: 5.7mcd Wavelength - Peak: 583nm Current: 10mA Lens Type: Diffused, Tinted Categories: Optoelectronics Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 1180870-HLMP-3401-E00B2
Packaging: Bulk
Mounting Style: Through Hole, Right Angle
Color: Yellow
Voltage Rating: 2V
Configuration: Single
Millicandela Rating: 5.7mcd
Wavelength - Peak: 583nm
Current: 10mA
Lens Type: Diffused, Tinted
Categories: Optoelectronics
Manufacturer Homepage: www.home.agilent.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Led, 5Mm, Yellow, 5.7Mcd, 585Nm; Led Colour Broadcom - 97K1493 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Yellow, 5.7Mcd, 585Nm; Led Colour Broadcom
97K1493
Led, 5Mm, Yellow, 5.7Mcd, 585Nm; Led Colour Broadcom 97K1493
LED, 5MM, YELLOW, 5.7MCD, 585NM; LED Colour:Yellow; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:5.7mcd; Viewing Angle:60°; Lens RoHS Compliant: Yes

LED, 5MM, YELLOW, 5.7MCD, 585NM; LED Colour:Yellow; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:5.7mcd; Viewing Angle:60°; Lens RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3401-E00B2
Standard LEDs - Through Hole HLMP-3401-E00B2
Standard LEDs - Through Hole Yellow Diffused 585nm 5.7mcd

Standard LEDs - Through Hole Yellow Diffused 585nm 5.7mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-3401-E00B2 1180870-HLMP-3401-E00B2 97K1493 HLMP-3401-E00B2
Product Name T-1 3/4 (5 mm) Diffused LED Lamps LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-3401-E00B2 Led, 5Mm, Yellow, 5.7Mcd, 585Nm; Led Colour Broadcom Standard LEDs - Through Hole
LED Package: T1 3/4
LED Type Yellow Yellow; Yellow Yellow
Peak Wavelength 583 nm (5830 Å) 583 nm (5830 Å) 585 nm (5850 Å)
Viewing Angle 60 degrees 60 degrees
Luminous Intensity 5.7 milliCandela 5.7 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details