Broadcom Inc. T-13/4 (5mm) Diffused LED Lamp HLMP-3507

Description
This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet
Description
This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-13/4 (5mm) Diffused LED Lamp - HLMP-3507 - Broadcom Inc.
San Jose, CA, USA
T-13/4 (5mm) Diffused LED Lamp
HLMP-3507
T-13/4 (5mm) Diffused LED Lamp HLMP-3507
This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

Supplier's Site
LEDs - 826379 - RS Components, Ltd.
Corby, Northants, United Kingdom
Green diffused LED,HLMP3507 10mA 5mm

Green diffused LED,HLMP3507 10mA 5mm

Supplier's Site
LEDs - 826379P - RS Components, Ltd.
Corby, Northants, United Kingdom
5MM STANDARD GREEN LED

5MM STANDARD GREEN LED

Supplier's Site
LEDs - 1783095 - RS Components, Ltd.
Corby, Northants, United Kingdom
Green diffused LED,HLMP3507 10mA 5mm

Green diffused LED,HLMP3507 10mA 5mm

Supplier's Site
LED Indication - Discrete - 516-1333-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1333-ND
LED Indication - Discrete 516-1333-ND
Green 569nm LED Indication - Discrete 2.1V Radial

Green 569nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-3507
274766-HLMP-3507
LED Indication - Discrete - HLMP-3507 274766-HLMP-3507
Manufacturer: Broadcom Limited Win Source Part Number: 274766-HLMP-3507 Packaging: Bulk Color: Green Mounting: Through Hole Forward Voltage: 2.1V Viewing Angle: 60° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 4.2mcd Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 4.83mm Current - Test: 10mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 9.19mm Family Name: HLMP-3507 Categories: Optoelectronics Status: Active Case / Package: T-1 3/4 Alternative Parts (Cross-Reference): LG 5480-GK; TLHG6405-BTZ; TLHG6401-AS12Z; LG3331; Introduction Date: November 24, 2004 ECCN: EAR99 Country of Origin: China, Malaysia, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 274766-HLMP-3507
Packaging: Bulk
Color: Green
Mounting: Through Hole
Forward Voltage: 2.1V
Viewing Angle: 60°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 4.2mcd
Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 4.83mm
Current - Test: 10mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Height (Max): 9.19mm
Family Name: HLMP-3507
Categories: Optoelectronics
Status: Active
Case / Package: T-1 3/4
Alternative Parts (Cross-Reference): LG 5480-GK; TLHG6405-BTZ; TLHG6401-AS12Z; LG3331;
Introduction Date: November 24, 2004
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3507
Standard LEDs - Through Hole HLMP-3507
Standard LEDs - Through Hole Green Diffused 565nm 4.2mcd

Standard LEDs - Through Hole Green Diffused 565nm 4.2mcd

Buy Now Datasheet
Led, 5Mm, Green, 4.2Mcd, 569Nm; Led Color Broadcom - 40K0061 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Green, 4.2Mcd, 569Nm; Led Color Broadcom
40K0061
Led, 5Mm, Green, 4.2Mcd, 569Nm; Led Color Broadcom 40K0061
LED, 5MM, GREEN, 4.2MCD, 569NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:569nm; Luminous Intensity:4.2mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

LED, 5MM, GREEN, 4.2MCD, 569NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:569nm; Luminous Intensity:4.2mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-3507 826379 826379P 516-1333-ND 274766-HLMP-3507 HLMP-3507 40K0061
Product Name T-13/4 (5mm) Diffused LED Lamp LEDs LEDs LED Indication - Discrete LED Indication - Discrete - HLMP-3507 Standard LEDs - Through Hole Led, 5Mm, Green, 4.2Mcd, 569Nm; Led Color Broadcom
LED Package: T1 3/4 5 x 9.19mm Radial T-1 3/4 (5mm)
LED Type Green Green; Green Green Green; Green Green; Green
Peak Wavelength 565 nm (5650 Å) 569 nm (5690 Å) 565 nm (5650 Å) 569 nm (5690 Å) 569 nm (5690 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees 60 degrees 60 degrees
Luminous Intensity 4.2 milliCandela 4.2 milliCandela 4.2 milliCandela 4.2 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details