Broadcom Inc. LED Indication - Discrete HLMP-4000

Description
Green, Red 570nm Green, 626nm Red LED Indication - Discrete 2.2V Green, 1.9V Red Radial - 3 Leads
Request a Quote Datasheet
Description
Green, Red 570nm Green, 626nm Red LED Indication - Discrete 2.2V Green, 1.9V Red Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-1287-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1287-ND
LED Indication - Discrete 516-1287-ND
Green, Red 570nm Green, 626nm Red LED Indication - Discrete 2.2V Green, 1.9V Red Radial - 3 Leads

Green, Red 570nm Green, 626nm Red LED Indication - Discrete 2.2V Green, 1.9V Red Radial - 3 Leads

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-4000
1043544-HLMP-4000
LED Indication - Discrete - HLMP-4000 1043544-HLMP-4000
Manufacturer: Broadcom Limited Win Source Part Number: 1043544-HLMP-4000 Packaging: Bulk Color: Green, Red Mounting: Through Hole Configuration: Common Cathode Forward Voltage: 2.2V Green, 1.9V Red Viewing Angle: 65° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 4.2mcd Green, 2.1mcd Red Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 4.83mm Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 570nm Green, 626nm Red Wavelength - Peak: 568nm Green, 635nm Red Height (Max): 9.19mm Categories: Optoelectronics Status: Active Case / Package: T-1 3/4 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1043544-HLMP-4000
Packaging: Bulk
Color: Green, Red
Mounting: Through Hole
Configuration: Common Cathode
Forward Voltage: 2.2V Green, 1.9V Red
Viewing Angle: 65°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 4.2mcd Green, 2.1mcd Red
Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 4.83mm
Current - Test: 20mA Green, 20mA Red
Wavelength - Dominant: 570nm Green, 626nm Red
Wavelength - Peak: 568nm Green, 635nm Red
Height (Max): 9.19mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1 3/4
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs

Buy Now Datasheet
LEDs - 1712136 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-4000 LED

Broadcom HLMP-4000 LED

Supplier's Site
LEDs - 1712136P - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-4000 LED

Broadcom HLMP-4000 LED

Supplier's Site
LEDs - 1781624 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-4000 LED

Broadcom HLMP-4000 LED

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-4000
Standard LEDs - Through Hole HLMP-4000
Standard LEDs - Through Hole Green/Red Diffused 568/635nm 2.1mcd

Standard LEDs - Through Hole Green/Red Diffused 568/635nm 2.1mcd

Buy Now Datasheet
Led, 5Mm, Red/green, 2.1/4.2(Mcd); Led Color Broadcom - 40K0078 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Red/green, 2.1/4.2(Mcd); Led Color Broadcom
40K0078
Led, 5Mm, Red/green, 2.1/4.2(Mcd); Led Color Broadcom 40K0078
LED, 5MM, RED/GREEN, 2.1/4.2(MCD); LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:65°; Lens Shape:Round; Forward Current / Color:R 10mA, G 10mA; Luminous Intensity / Color:R 2.1mcd, G 4.2mcd RoHS Compliant: Yes

LED, 5MM, RED/GREEN, 2.1/4.2(MCD); LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:65°; Lens Shape:Round; Forward Current / Color:R 10mA, G 10mA; Luminous Intensity / Color:R 2.1mcd, G 4.2mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-1287-ND 1043544-HLMP-4000 1712136 1712136P HLMP-4000 40K0078
Product Name LED Indication - Discrete LED Indication - Discrete - HLMP-4000 LEDs LEDs Standard LEDs - Through Hole Led, 5Mm, Red/green, 2.1/4.2(Mcd); Led Color Broadcom
LED Package: Radial - 3 Leads 5 x 9.19mm T-1 3/4 (5mm)
LED Type Red; Green; Multi-Colored Red; Green; Multi-Colored; Green, Red Red; Green; Clear Red; Green; Green, Red
Peak Wavelength 568 to 635 nm (5680 to 6350 Å) 570 nm (5700 Å) 570 to 626 nm (5700 to 6260 Å)
Viewing Angle 65 degrees 65 degrees 65 degrees 65 degrees
Luminous Intensity 2.1 to 4.2 milliCandela 2.1 to 4.2 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2035770 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
LED Indication - Discrete - C503B-ACN-CW0X0341-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details