Broadcom Inc. LED Light Bar HLCP-H100-BC000

Description
The HLCP-X100 series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in Dual-in-line that contain single light emitting areas. The AlGaAs Red LEDs use double heterojunction AlGaAs on a GaAs substrate. Features Large Bright, Uniform Light Emitting Areas Categorized for Light Output Excellent ON-OFF Contrast X-Y Stackable Flush Mountable Can be Used with Panel and Legend Mounts Light Emitting Surface Suitable for Legend Attachment per Application Note 1012 HLCP-X100 Series Designed for Low Current Operation Applications Back Lighting Buttons/Switches
Description
The HLCP-X100 series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in Dual-in-line that contain single light emitting areas. The AlGaAs Red LEDs use double heterojunction AlGaAs on a GaAs substrate. Features Large Bright, Uniform Light Emitting Areas Categorized for Light Output Excellent ON-OFF Contrast X-Y Stackable Flush Mountable Can be Used with Panel and Legend Mounts Light Emitting Surface Suitable for Legend Attachment per Application Note 1012 HLCP-X100 Series Designed for Low Current Operation Applications Back Lighting Buttons/Switches

Suppliers

Company
Product
Description
Supplier Links
LED Light Bar - HLCP-H100-BC000 - Broadcom Inc.
San Jose, CA, USA
LED Light Bar
HLCP-H100-BC000
LED Light Bar HLCP-H100-BC000
The HLCP-X100 series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in Dual-in-line that contain single light emitting areas. The AlGaAs Red LEDs use double heterojunction AlGaAs on a GaAs substrate. Features Large Bright, Uniform Light Emitting Areas Categorized for Light Output Excellent ON-OFF Contrast X-Y Stackable Flush Mountable Can be Used with Panel and Legend Mounts Light Emitting Surface Suitable for Legend Attachment per Application Note 1012 HLCP-X100 Series Designed for Low Current Operation Applications Back Lighting Buttons/Switches

The HLCP-X100 series light bars are rectangular light sources designed
for a variety of applications where a large bright source of light is required.
These light bars are configured in Dual-in-line that contain single light emitting areas.
The AlGaAs Red LEDs use double heterojunction AlGaAs on a GaAs substrate.

Features

  • Large Bright, Uniform Light Emitting Areas
  • Categorized for Light Output
  • Excellent ON-OFF Contrast
  • X-Y Stackable
  • Flush Mountable
  • Can be Used with Panel and Legend Mounts
  • Light Emitting Surface Suitable for Legend Attachment per
    Application Note 1012
  • HLCP-X100 Series Designed for Low Current Operation

Applications

  • Back Lighting Buttons/Switches
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Light Emitting Diodes (LED)
Product Number HLCP-H100-BC000
Product Name LED Light Bar
LED Package: Tube
LED Type Red
Peak Wavelength 637 nm (6370 Å)
Luminous Intensity 30 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 4
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
LED Indication - Discrete - C503D-WAN-CCBEB231-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 15 degrees
View Details
2 suppliers