Broadcom Inc. Subminiature LED Lamps HLMP-6000

Description
Dome Packages The HLMP-6000 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. The Avago Technolgies series of subminiature Right Angle Indicators are industry standard status indicators that incorporate tinted diffused LED lamps in black plastic housings. The 2.54 mm (0.100 in.) wide packages may be side stacked for maximum board space savings. The silver plated leads are in line on 2.54mm (0.100 in.) centers, a standard spacing that makes the PC board layout straight-forward. These products are designed to be used as back panel diagnostic indicators and logic status indicators on PC boards.
Request a Quote Datasheet
Description
Dome Packages The HLMP-6000 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. The Avago Technolgies series of subminiature Right Angle Indicators are industry standard status indicators that incorporate tinted diffused LED lamps in black plastic housings. The 2.54 mm (0.100 in.) wide packages may be side stacked for maximum board space savings. The silver plated leads are in line on 2.54mm (0.100 in.) centers, a standard spacing that makes the PC board layout straight-forward. These products are designed to be used as back panel diagnostic indicators and logic status indicators on PC boards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature LED Lamps - HLMP-6000 - Broadcom Inc.
San Jose, CA, USA
Subminiature LED Lamps
HLMP-6000
Subminiature LED Lamps HLMP-6000
Dome Packages The HLMP-6000 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. The Avago Technolgies series of subminiature Right Angle Indicators are industry standard status indicators that incorporate tinted diffused LED lamps in black plastic housings. The 2.54 mm (0.100 in.) wide packages may be side stacked for maximum board space savings. The silver plated leads are in line on 2.54mm (0.100 in.) centers, a standard spacing that makes the PC board layout straight-forward. These products are designed to be used as back panel diagnostic indicators and logic status indicators on PC boards.

Dome Packages
The HLMP-6000 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. The Avago Technolgies series of subminiature Right Angle Indicators are industry standard status indicators that incorporate tinted diffused LED lamps in black plastic housings. The 2.54 mm (0.100 in.) wide packages may be side stacked for maximum board space savings. The silver plated leads are in line on 2.54mm (0.100 in.) centers, a standard spacing that makes the PC board layout straight-forward. These products are designed to be used as back panel diagnostic indicators and logic status indicators on PC boards.

Supplier's Site
LED Indication - Discrete - 516-1396-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1396-ND
LED Indication - Discrete 516-1396-ND
Red 640nm LED Indication - Discrete 1.6V Axial, Flat Leads

Red 640nm LED Indication - Discrete 1.6V Axial, Flat Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-6000
Standard LEDs - Through Hole HLMP-6000
Standard LEDs - Through Hole Poly Dome Red

Standard LEDs - Through Hole Poly Dome Red

Buy Now Datasheet
Led, 1.9Mm, Red, 1.6Mcd, 640Nm; Led Color Broadcom - 40K0083 - Newark, An Avnet Company
Chicago, IL, United States
Led, 1.9Mm, Red, 1.6Mcd, 640Nm; Led Color Broadcom
40K0083
Led, 1.9Mm, Red, 1.6Mcd, 640Nm; Led Color Broadcom 40K0083
LED, 1.9MM, RED, 1.6MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:1.9mm; Forward Current If:50mA; Forward Voltage:1.6V; Wavelength Typ:640nm; Luminous Intensity:1.2mcd; Viewing Angle:90°; Lens Shape:Round RoHS Compliant: Yes

LED, 1.9MM, RED, 1.6MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:1.9mm; Forward Current If:50mA; Forward Voltage:1.6V; Wavelength Typ:640nm; Luminous Intensity:1.2mcd; Viewing Angle:90°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-6000 516-1396-ND HLMP-6000 40K0083
Product Name Subminiature LED Lamps LED Indication - Discrete Standard LEDs - Through Hole Led, 1.9Mm, Red, 1.6Mcd, 640Nm; Led Color Broadcom
LED Package: 2.08mm x 2.21mm x 2.92mm Axial, Flat Leads 1.9mm
LED Type Red Red Red; Red
Peak Wavelength 655 nm (6550 Å) 655 nm (6550 Å) 640 nm (6400 Å)
Viewing Angle 90 degrees 90 degrees 90 degrees
Forward Current 50 milliamps 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 846-SLA-580LT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
2 suppliers
Indicator, Led Pcb, T-1 3/4, Green, 2.2V; Led Color Lumex - 09J9193 - Newark, An Avnet Company
Specs
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Viewing Angle 60 degrees
View Details