Broadcom Inc. T-1 (3mm), Low Current LED Lamp HLMP-1719-A00A2

Description
This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL output current levels.
Request a Quote Datasheet
Description
This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL output current levels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm), Low Current LED Lamp - HLMP-1719-A00A2 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm), Low Current LED Lamp
HLMP-1719-A00A2
T-1 (3mm), Low Current LED Lamp HLMP-1719-A00A2
This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL output current levels.

This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL output current levels.

Supplier's Site
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-1719-A00A2
1180862-HLMP-1719-A00A2
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-1719-A00A2 1180862-HLMP-1719-A00A2
Manufacturer: Broadcom Limited Win Source Part Number: 1180862-HLMP-1719-A0 0A2 Packaging: Bulk Mounting Style: Through Hole, Right Angle Color: Yellow Voltage Rating: 1.8V Configuration: Single Millicandela Rating: 2.1mcd Wavelength - Peak: 585nm Current: 2mA Lens Type: Diffused, Tinted Categories: Optoelectronics Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 1180862-HLMP-1719-A00A2
Packaging: Bulk
Mounting Style: Through Hole, Right Angle
Color: Yellow
Voltage Rating: 1.8V
Configuration: Single
Millicandela Rating: 2.1mcd
Wavelength - Peak: 585nm
Current: 2mA
Lens Type: Diffused, Tinted
Categories: Optoelectronics
Manufacturer Homepage: www.avagotech.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
LEDs - 450925 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,3mm,Low Curr,Diffused,Yellow

LED,3mm,Low Curr,Diffused,Yellow

Supplier's Site
LEDs - 1783086 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,3mm,Low Curr,Diffused,Yellow

LED,3mm,Low Curr,Diffused,Yellow

Supplier's Site
Led, 3Mm, 50Deg, Yellow; Led Colour Broadcom - 97K1479 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, 50Deg, Yellow; Led Colour Broadcom
97K1479
Led, 3Mm, 50Deg, Yellow; Led Colour Broadcom 97K1479
LED, 3MM, 50DEG, YELLOW; LED Colour:Yellow; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:583nm; Luminous Intensity:2.1mcd; Viewing Angle:50°; Lens Shape:Round; RoHS Compliant: Yes

LED, 3MM, 50DEG, YELLOW; LED Colour:Yellow; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:583nm; Luminous Intensity:2.1mcd; Viewing Angle:50°; Lens Shape:Round; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1719-A00A2
Standard LEDs - Through Hole HLMP-1719-A00A2
Standard LEDs - Through Hole Yellow Diffused 585nm 2.1mcd

Standard LEDs - Through Hole Yellow Diffused 585nm 2.1mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-1719-A00A2 1180862-HLMP-1719-A00A2 450925 97K1479 HLMP-1719-A00A2
Product Name T-1 (3mm), Low Current LED Lamp LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-1719-A00A2 LEDs Led, 3Mm, 50Deg, Yellow; Led Colour Broadcom Standard LEDs - Through Hole
LED Package: T-1 6.1 (dia.) x 9.19mm
LED Type Yellow Yellow; Yellow Yellow; Yellow Yellow
Peak Wavelength 583 nm (5830 Å) 585 nm (5850 Å) 585 nm (5850 Å) 583 nm (5830 Å)
Viewing Angle 50 degrees 50 degrees 50 degrees
Luminous Intensity 2.1 milliCandela 2.1 milliCandela 2.1 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 120 degrees
View Details