Broadcom Inc. High Brightness 5mm Oval Blue Through-hole Lamps HLMP-AB75-WXBDD

Description
These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains UV inhibitor to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet
Description
These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains UV inhibitor to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Brightness 5mm Oval Blue Through-hole Lamps - HLMP-AB75-WXBDD - Broadcom Inc.
San Jose, CA, USA
High Brightness 5mm Oval Blue Through-hole Lamps
HLMP-AB75-WXBDD
High Brightness 5mm Oval Blue Through-hole Lamps HLMP-AB75-WXBDD
These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains UV inhibitor to reduce the effects of long term exposure to direct sunlight.

These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains UV inhibitor to reduce the effects of long term exposure to direct sunlight.

Supplier's Site
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1126781-HLMP-AB75-WXBDD
Optoelectronics - LED Indication - Discrete 1126781-HLMP-AB75-WXBDD
Win Source Part Number: 1126781-HLMP-AB75-WX BDD Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 Configuration: Standard Viewing Angle: 70°, 35° Lens Color: Blue Lens Transparency: Diffused Millicandela Rating: 1685mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 464nm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 5mm Oval Lens Style: Oval with Domed Top Lens Size: 5.30mm x 3.90mm ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: HLMP-AB75-WXBDD-ND,5 16-3974-1,516-3974-3 Base Product Number: HLMP-AB75

Win Source Part Number: 1126781-HLMP-AB75-WXBDD
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 70°, 35°
Lens Color: Blue
Lens Transparency: Diffused
Millicandela Rating: 1685mcd
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 20mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 464nm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: 5mm Oval
Lens Style: Oval with Domed Top
Lens Size: 5.30mm x 3.90mm
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: HLMP-AB75-WXBDD-ND,516-3974-1,516-3974-3
Base Product Number: HLMP-AB75

Buy Now Datasheet
LED Indication - Discrete - 516-3974-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3974-1-ND
LED Indication - Discrete 516-3974-1-ND
Blue 470nm LED Indication - Discrete 3.2V Radial

Blue 470nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
LED Indication - Discrete - 516-3974-3-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3974-3-ND
LED Indication - Discrete 516-3974-3-ND
Blue 470nm LED Indication - Discrete 3.2V Radial

Blue 470nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-AB75-WXBDD
Standard LEDs - Through Hole HLMP-AB75-WXBDD
Standard LEDs - Through Hole InGaN Blue 30X70deg

Standard LEDs - Through Hole InGaN Blue 30X70deg

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-AB75-WXBDD 1126781-HLMP-AB75-WXBDD 516-3974-1-ND HLMP-AB75-WXBDD
Product Name High Brightness 5mm Oval Blue Through-hole Lamps Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Ammopack Radial
LED Type Blue Blue; Blue Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å) 464 nm (4640 Å)
Viewing Angle 70 degrees 70 degrees 35 to 70 degrees
Luminous Intensity 1380 to 1990 milliCandela 1685 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details