Flat Top Package
The HLMA-PG00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications.
Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more infor-mation refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet.
Technology
These subminiature solid state lamps utilize the newly developed aluminum indium gallium phosphide (AlInGaP) LED technologies, the absorbing substrate carrier technology (AS = HLMA-Devices)
Red 626nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing
Red 626nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing
Red 626nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing
Standard LEDs - SMD Poly Ftop RedOrg
| Broadcom Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HLMA-PG00-N0011 | 516-3225-1-ND | HLMA-PG00-N0011 |
| Product Name | Subminiature High Performance AlInGaP LED Lamps | LED Indication - Discrete | Standard LEDs - SMD |
| LED Type | Red | Red | |
| Peak Wavelength | 635 nm (6350 Å) | 635 nm (6350 Å) | |
| Viewing Angle | 125 degrees | 125 degrees | |
| Optical Power Output | 105 milliwatts | ||
| Luminous Intensity | 75 milliCandela | 75 milliCandela |