Broadcom Inc. LED Light Bars HLMP-2670

Description
The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain segmented light emitting areas.The LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate.
Request a Quote Datasheet
Description
The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain segmented light emitting areas.The LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Bars - HLMP-2670 - Broadcom Inc.
San Jose, CA, USA
LED Light Bars
HLMP-2670
LED Light Bars HLMP-2670
The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain segmented light emitting areas.The LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate.

The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain segmented light emitting areas.The LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate.

Supplier's Site
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-2670 - 920278-HLMP-2670 - Win Source Electronics
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-2670
920278-HLMP-2670
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-2670 920278-HLMP-2670
Manufacturer: Broadcom Limited Win Source Part Number: 920278-HLMP-2670 Features: LED Circuit Board Indicator LED Circuit Board Indicator Bar - 2 Wide, DIP Red (x 2) - 2V 20mA - - Through Hole Package: Bulk Mounting: Through Hole Family Name: HLMP-2670 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8531.20.0040

Manufacturer: Broadcom Limited
Win Source Part Number: 920278-HLMP-2670
Features: LED Circuit Board Indicator LED Circuit Board Indicator Bar - 2 Wide, DIP Red (x 2) - 2V 20mA - - Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: HLMP-2670
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8531.20.0040

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-2670 920278-HLMP-2670
Product Name LED Light Bars LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-2670
LED Package: 10.160mm x 19.05mm
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Luminous Intensity 19 to 45 milliCandela
Forward Current 25 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918838 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details