Broadcom Inc. Subminiature LED Lamps HLMP-6400-F0010

Description
Dome Packages The HLMP-6400 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. The Agilent Technolgies series of subminiature Right Angle Indicators are industry standard status indicators that incorporate tinted diffused LED lamps in black plastic housings. The 2.54 mm (0.100 in.) wide packages may be side stacked for maximum board space savings. The silver plated leads are in line on 2.54mm (0.100 in.) centers, a standard spacing that makes the PC board layout straight-forward. These products are designed to be used as back panel diagnostic indicators and logic status indicators on PC boards.
Request a Quote Datasheet
Description
Dome Packages The HLMP-6400 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. The Agilent Technolgies series of subminiature Right Angle Indicators are industry standard status indicators that incorporate tinted diffused LED lamps in black plastic housings. The 2.54 mm (0.100 in.) wide packages may be side stacked for maximum board space savings. The silver plated leads are in line on 2.54mm (0.100 in.) centers, a standard spacing that makes the PC board layout straight-forward. These products are designed to be used as back panel diagnostic indicators and logic status indicators on PC boards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature LED Lamps - HLMP-6400-F0010 - Broadcom Inc.
San Jose, CA, USA
Subminiature LED Lamps
HLMP-6400-F0010
Subminiature LED Lamps HLMP-6400-F0010
Dome Packages The HLMP-6400 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. The Agilent Technolgies series of subminiature Right Angle Indicators are industry standard status indicators that incorporate tinted diffused LED lamps in black plastic housings. The 2.54 mm (0.100 in.) wide packages may be side stacked for maximum board space savings. The silver plated leads are in line on 2.54mm (0.100 in.) centers, a standard spacing that makes the PC board layout straight-forward. These products are designed to be used as back panel diagnostic indicators and logic status indicators on PC boards.

Dome Packages
The HLMP-6400 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. The Agilent Technolgies series of subminiature Right Angle Indicators are industry standard status indicators that incorporate tinted diffused LED lamps in black plastic housings. The 2.54 mm (0.100 in.) wide packages may be side stacked for maximum board space savings. The silver plated leads are in line on 2.54mm (0.100 in.) centers, a standard spacing that makes the PC board layout straight-forward. These products are designed to be used as back panel diagnostic indicators and logic status indicators on PC boards.

Supplier's Site
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-6400-F0010
920287-HLMP-6400-F0010
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-6400-F0010 920287-HLMP-6400-F0010
Manufacturer: Broadcom Limited Win Source Part Number: 920287-HLMP-6400-F00 10 Series: HLMP-6xxx Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Yellow Diffused, Tinted 2V 10mA - - Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right Angle Family Name: HLMP-6400 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-1416, 516-1416-NDR, HLMP6400F0010

Manufacturer: Broadcom Limited
Win Source Part Number: 920287-HLMP-6400-F0010
Series: HLMP-6xxx
Features: LED Circuit Board Indicator LED Circuit Board Indicator Single Yellow Diffused, Tinted 2V 10mA - - Through Hole, Right Angle
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: HLMP-6400
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-1416, 516-1416-NDR, HLMP6400F0010

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-6400-F0010
Standard LEDs - Through Hole HLMP-6400-F0010
Standard LEDs - Through Hole Poly Dome Yellow

Standard LEDs - Through Hole Poly Dome Yellow

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-6400-F0010 920287-HLMP-6400-F0010 HLMP-6400-F0010
Product Name Subminiature LED Lamps LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-6400-F0010 Standard LEDs - Through Hole
LED Package: 2.08mm x 2.21mm x 2.92mm
LED Type Yellow
Peak Wavelength 583 nm (5830 Å)
Viewing Angle 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details