Broadcom Inc. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HDSP-4830-HH000 HDSP-4830-HH000

Description
Manufacturer: Broadcom Limited Win Source Part Number: 920109-HDSP-4830-HH0 00 Features: LED Circuit Board Indicator LED Circuit Board Indicator Bar - 10 Wide, DIP Red (x 10) - 2.1V 20mA Rectangle with Flat Top 5.08mm x 1.52mm Through Hole Package: Bulk Mounting: Through Hole Family Name: HDSP-4830 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8531.20.0040 Other Part Number: 516-2594, HDSP-4830-HH000-ND, HDSP4830HH000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 920109-HDSP-4830-HH0 00 Features: LED Circuit Board Indicator LED Circuit Board Indicator Bar - 10 Wide, DIP Red (x 10) - 2.1V 20mA Rectangle with Flat Top 5.08mm x 1.52mm Through Hole Package: Bulk Mounting: Through Hole Family Name: HDSP-4830 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8531.20.0040 Other Part Number: 516-2594, HDSP-4830-HH000-ND, HDSP4830HH000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HDSP-4830-HH000
920109-HDSP-4830-HH000
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HDSP-4830-HH000 920109-HDSP-4830-HH000
Manufacturer: Broadcom Limited Win Source Part Number: 920109-HDSP-4830-HH0 00 Features: LED Circuit Board Indicator LED Circuit Board Indicator Bar - 10 Wide, DIP Red (x 10) - 2.1V 20mA Rectangle with Flat Top 5.08mm x 1.52mm Through Hole Package: Bulk Mounting: Through Hole Family Name: HDSP-4830 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8531.20.0040 Other Part Number: 516-2594, HDSP-4830-HH000-ND, HDSP4830HH000

Manufacturer: Broadcom Limited
Win Source Part Number: 920109-HDSP-4830-HH000
Features: LED Circuit Board Indicator LED Circuit Board Indicator Bar - 10 Wide, DIP Red (x 10) - 2.1V 20mA Rectangle with Flat Top 5.08mm x 1.52mm Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: HDSP-4830
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 120
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8531.20.0040
Other Part Number: 516-2594, HDSP-4830-HH000-ND, HDSP4830HH000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 920109-HDSP-4830-HH000
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HDSP-4830-HH000
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 70 degrees
View Details
PICOLED™ Series - SML-P12U2T(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Red
Peak Wavelength 615 nm (6150 Å)
View Details
2 suppliers