Broadcom Inc. T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp HLMP-3680

Description
This 5 Volt green lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 5Volt source without an external current limiter. HLMP-3680 is made from GaP on a GaP substrate. This diffused lamp provides a wide off-axis viewing angle.
Request a Quote Datasheet
Description
This 5 Volt green lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 5Volt source without an external current limiter. HLMP-3680 is made from GaP on a GaP substrate. This diffused lamp provides a wide off-axis viewing angle.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp - HLMP-3680 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp
HLMP-3680
T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp HLMP-3680
This 5 Volt green lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 5Volt source without an external current limiter. HLMP-3680 is made from GaP on a GaP substrate. This diffused lamp provides a wide off-axis viewing angle.

This 5 Volt green lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 5Volt source without an external current limiter. HLMP-3680 is made from GaP on a GaP substrate. This diffused lamp provides a wide off-axis viewing angle.

Supplier's Site
LED Indication - Discrete - 516-1343-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1343-ND
LED Indication - Discrete 516-1343-ND
Green 569nm LED Indication - Discrete 5V Radial

Green 569nm LED Indication - Discrete 5V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1079963-HLMP-3680
Optoelectronics - LED Indication - Discrete 1079963-HLMP-3680
Win Source Part Number: 1079963-HLMP-3680 Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 2,000 Configuration: Standard Viewing Angle: 60° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 1.6mcd Voltage - Forward (Vf) (Typ): 5V Current - Test: 10mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 9.19mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 Alternative Parts (Cross-Reference): 521-9250F; 521-9327F; 4304H5; SSL-LX3044GD-5V; SSL-LX5093GD-5V; 521-9323FHLMP3680; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: HLMP3680,516-1343,51 6-1343-NDR Base Product Number: HLMP-3680

Win Source Part Number: 1079963-HLMP-3680
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Bulk
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 60°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 1.6mcd
Voltage - Forward (Vf) (Typ): 5V
Current - Test: 10mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Height (Max): 9.19mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
Alternative Parts (Cross-Reference): 521-9250F; 521-9327F; 4304H5; SSL-LX3044GD-5V; SSL-LX5093GD-5V; 521-9323FHLMP3680;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: HLMP3680,516-1343,516-1343-NDR
Base Product Number: HLMP-3680

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3680
Standard LEDs - Through Hole HLMP-3680
Standard LEDs - Through Hole Green Diffused 565nm 1.6mcd

Standard LEDs - Through Hole Green Diffused 565nm 1.6mcd

Buy Now Datasheet
Led, 5Mm, Green, 1.6Mcd, 569Nm; Led Color Broadcom - 40K0072 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Green, 1.6Mcd, 569Nm; Led Color Broadcom
40K0072
Led, 5Mm, Green, 1.6Mcd, 569Nm; Led Color Broadcom 40K0072
LED, 5MM, GREEN, 1.6MCD, 569NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:7.5V; Wavelength Typ:569nm; Luminous Intensity:1.6mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

LED, 5MM, GREEN, 1.6MCD, 569NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:7.5V; Wavelength Typ:569nm; Luminous Intensity:1.6mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-3680 516-1343-ND 1079963-HLMP-3680 HLMP-3680 40K0072
Product Name T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - Through Hole Led, 5Mm, Green, 1.6Mcd, 569Nm; Led Color Broadcom
LED Package: T1 3/4 Radial T-1 3/4 (5mm)
LED Type Green Green Green; Green Green; Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å) 569 nm (5690 Å) 569 nm (5690 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees 60 degrees
Luminous Intensity 1.6 milliCandela 1.6 milliCandela 1.6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 40 degrees
View Details