Broadcom Inc. LED Indication - Discrete - HLMP-AB60-UVCZZ HLMP-AB60-UVCZZ

Description
Manufacturer: Broadcom Limited Win Source Part Number: 920293-HLMP-AB60-UVC ZZ Features: Blue - LED Indication - Discrete - Radial Package: Radial Package: Tape & Box (TB) Mounting: Through Hole Part Status: Obsolete Family Name: HLMP-AB Categories: Optoelectronics Case / Package: T-1 3/4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 920293-HLMP-AB60-UVC ZZ Features: Blue - LED Indication - Discrete - Radial Package: Radial Package: Tape & Box (TB) Mounting: Through Hole Part Status: Obsolete Family Name: HLMP-AB Categories: Optoelectronics Case / Package: T-1 3/4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-AB60-UVCZZ - 920293-HLMP-AB60-UVCZZ - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-AB60-UVCZZ
920293-HLMP-AB60-UVCZZ
LED Indication - Discrete - HLMP-AB60-UVCZZ 920293-HLMP-AB60-UVCZZ
Manufacturer: Broadcom Limited Win Source Part Number: 920293-HLMP-AB60-UVC ZZ Features: Blue - LED Indication - Discrete - Radial Package: Radial Package: Tape & Box (TB) Mounting: Through Hole Part Status: Obsolete Family Name: HLMP-AB Categories: Optoelectronics Case / Package: T-1 3/4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Broadcom Limited
Win Source Part Number: 920293-HLMP-AB60-UVCZZ
Features: Blue - LED Indication - Discrete - Radial
Package: Radial
Package: Tape & Box (TB)
Mounting: Through Hole
Part Status: Obsolete
Family Name: HLMP-AB
Categories: Optoelectronics
Case / Package: T-1 3/4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 920293-HLMP-AB60-UVCZZ
Product Name LED Indication - Discrete - HLMP-AB60-UVCZZ
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail Loop lead
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High brightness Tri-Color chip LED - SMLVN6RGB1W - ROHM Semiconductor GmbH
Specs
LED Package: 3.1x2.8 (t=0.6)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
2 suppliers