Broadcom Inc. T-1 3/4 (5 mm), Ultra-Bright LED Lamp HLMP-3950-K0002

Description
This non-diffused lamp out-performs conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. The HLMP-3950 lamp is a Gallium Phosphide green light emitting diode.
Request a Quote Datasheet
Description
This non-diffused lamp out-performs conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. The HLMP-3950 lamp is a Gallium Phosphide green light emitting diode.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5 mm), Ultra-Bright LED Lamp - HLMP-3950-K0002 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5 mm), Ultra-Bright LED Lamp
HLMP-3950-K0002
T-1 3/4 (5 mm), Ultra-Bright LED Lamp HLMP-3950-K0002
This non-diffused lamp out-performs conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. The HLMP-3950 lamp is a Gallium Phosphide green light emitting diode.

This non-diffused lamp out-performs conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance.

The HLMP-3950 lamp is a Gallium Phosphide green light emitting diode.

Supplier's Site
LED Indication - Discrete - 516-HLMP-3950-K0002TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-3950-K0002TR-ND
LED Indication - Discrete 516-HLMP-3950-K0002TR-ND
Green 569nm LED Indication - Discrete 2.2V Radial

Green 569nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-3950-K0002CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-3950-K0002CT-ND
LED Indication - Discrete 516-HLMP-3950-K0002CT-ND
Green 569nm LED Indication - Discrete 2.2V Radial

Green 569nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3950-K0002
Standard LEDs - Through Hole HLMP-3950-K0002
Standard LEDs - Through Hole GaP Green Standoffs

Standard LEDs - Through Hole GaP Green Standoffs

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-3950-K0002 516-HLMP-3950-K0002TR-ND HLMP-3950-K0002
Product Name T-1 3/4 (5 mm), Ultra-Bright LED Lamp LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T1 3/4 Radial
LED Type Green Green
Peak Wavelength 583 nm (5830 Å) 565 nm (5650 Å)
Viewing Angle 32 degrees 24 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1238131-SSF-LXH25780YD - Win Source Electronics
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 110 degrees
View Details
2 suppliers
High Output Blue LED in TO-39 Pkg - OD-469L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Blue
Peak Wavelength 465 to 475 nm (4650 to 4750 Å)
View Details