Broadcom Inc. T-1 (3mm) Diffused LED Lamp HLMP-1401-D0002

Description
This T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet
Description
This T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm) Diffused LED Lamp - HLMP-1401-D0002 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm) Diffused LED Lamp
HLMP-1401-D0002
T-1 (3mm) Diffused LED Lamp HLMP-1401-D0002
This T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

This T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

Supplier's Site
LED Indication - Discrete - 516-HLMP-1401-D0002CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-1401-D0002CT-ND
LED Indication - Discrete 516-HLMP-1401-D0002CT-ND
Yellow 585nm LED Indication - Discrete 2V Radial

Yellow 585nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-1401-D0002TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-1401-D0002TR-ND
LED Indication - Discrete 516-HLMP-1401-D0002TR-ND
Yellow 585nm LED Indication - Discrete 2V Radial

Yellow 585nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-1401-D0002
1043533-HLMP-1401-D0002
LED Indication - Discrete - HLMP-1401-D0002 1043533-HLMP-1401-D0002
Manufacturer: Broadcom Limited Win Source Part Number: 1043533-HLMP-1401-D0 002 Packaging: Reel - TR Color: Yellow Mounting: Through Hole Forward Voltage: 2V Viewing Angle: 60° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 3.6mcd Lens Style/Size: Round with Domed Top, 3mm (T-1), 2.92mm Current - Test: 10mA Wavelength - Dominant: 585nm Wavelength - Peak: 583nm Height (Max): 6.35mm Categories: Optoelectronics Status: Active Case / Package: T-1 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1,800

Manufacturer: Broadcom Limited
Win Source Part Number: 1043533-HLMP-1401-D0002
Packaging: Reel - TR
Color: Yellow
Mounting: Through Hole
Forward Voltage: 2V
Viewing Angle: 60°
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 3.6mcd
Lens Style/Size: Round with Domed Top, 3mm (T-1), 2.92mm
Current - Test: 10mA
Wavelength - Dominant: 585nm
Wavelength - Peak: 583nm
Height (Max): 6.35mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1,800

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1401-D0002
Standard LEDs - Through Hole HLMP-1401-D0002
Standard LEDs - Through Hole GaP Yellow

Standard LEDs - Through Hole GaP Yellow

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-1401-D0002 516-HLMP-1401-D0002CT-ND 1043533-HLMP-1401-D0002 HLMP-1401-D0002
Product Name T-1 (3mm) Diffused LED Lamp LED Indication - Discrete LED Indication - Discrete - HLMP-1401-D0002 Standard LEDs - Through Hole
LED Package: T-1 Radial
LED Type Yellow Yellow Yellow; Yellow
Peak Wavelength 583 nm (5830 Å) 583 nm (5830 Å) 585 nm (5850 Å)
Luminous Intensity 3.6 milliCandela 3.6 milliCandela
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
2.2X1.4MM ORANGE SMD LED - AA2214SES/J4 - Kingbright Corporation
Specs
LED Package: PLCC SMD-2.2X1.4mm
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
3 suppliers