Radwell International Datasheets for General Purpose Diodes

General-purpose diodes are electric components that conduct electric current in only one direction, functioning similarly to a one-way valve.
General Purpose Diodes: Learn more

Page: 1 2 3 4
Product Name Notes
(K1052) EZ-TRACK® (LDTS), DRAW WIRE ENCO. FREE 2 YEAR RADWELL WARRANTY
(K1055), SAFETY BARRIER, 1 CHANNEL, 250VAC, 12VDC. FREE 2 YEAR RADWELL WARRANTY
(K1058), EZ-TRACK® (LDTS), DRAW WIRE ENCO. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC) SCHOTTKY RECT, AEC-Q101, 40V, TO-252, REPETITIVE REVERSE VOLTAGE VRRM MAX:40V, FORWARD CURRENT IF(AV):10A, DIODE CONFIGURATION:DUAL COMMON CATHODE, DIODE CASE STYLE:TO-252, NO. OF PINS:3PINS, FORWARD VOLTAGE VF MAX:620MV, FORWARD ROHS...
(PRICE/TC) SCHOTTKY RECT, AEC-Q101, 90V, 10A, TO252, REPETITIVE REVERSE VOLTAGE VRRM MAX:90V, FORWARD CURRENT IF(AV):10A, DIODE CONFIGURATION:DUAL COMMON CATHODE, DIODE CASE STYLE:TO-252, NO. OF PINS:3PINS, FORWARD VOLTAGE VF MAX:830MV, FORWARDROHS...
(PRICE/TC) TVS DIODE ARRAY, 300W, 5V, SOIC, PRODUCT RANGE:LCDA SERIES, TVS POLARITY:BIDIRECTION AL, REVERSE STAND-OFF VOLTAGE VRWM:5V, CLAMPING VOLTAGE VC MAX:11V, DIODE CASE STYLE:SOIC, NO. OF PINS:8PINS, BREAKDOWN VOLTAGE MIN:-...
(PRICE/TC) TVS DIODE ARRAY, 400W, 12V, SOT-23; CLAMPING VOLTAGE VC MAX:26V; DIODE CASE STYLE:SOT-23; NO. OF PINS:3PINS; POWER DISSIPATION PD:400W; PRODUCT RANGE:SM SERIES; AUTOMOTIVE QUALIFICATION STANDARD:-; BREAKDOWN VOLTAGE MAX:13.3V ROHS...
(PRICE/TC) TVS DIODE, 600W, 300V, DO-15; PRODUCT RANGE:P6KE SERIES; TVS POLARITY:BIDIRECTION AL; REVERSE STAND-OFF VOLTAGE VRWM:256V; DIODE CASE STYLE:. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC),FAST RECOVERY DIODE, 3A, 200V, 403, REPETITIVE REVERSE VOLTAGE VRRM MAX:200V, FORWARD CURRENT IF(AV):3A, DIODE CONFIGURATION:SINGLE , FORWARD VOLTAGE VF MAX:890MV, REVERSE RECOVERY TIME TRR MAX:35NS, OPERATING TEMPERATURE MAX:175C ROHS...
(PRICE/TC),VOLTAGE REFERENCE, MICROPOWER, SHUNT - FIXED, LM385 SERIES, 1.235V, NSOIC-8 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TR), 3A,400V,150NS,FS,SUP ERECT. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TR), RECTIFIER DIODES,COMMON CATHODE,SCHOTTKY,100 V V(RRM),TO-263AB. FREE 2 YEAR RADWELL WARRANTY
AMP INSTRUMENT PROG GAIN, SOIC16; NO. OF AMPLIFIERS:1 AMPLIFIER; INPUT OFFSET VOLTAGE:2.5MV; SLEW RATE:25V/µS; BANDWIDTH:5MHZ; SUPPLY VOLTAGE RANGE:± 4.5V TO ± 18V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:16PINS; AMPLIFIER ROHS...
BRIDGE RECTIFIER DIODE, 1 PHASE, 0.84A, 800V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 1 PHASE, 15A, 800V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 1 PHASE, 1A, 600V V(RRM), SILICON, DIP-4. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT PROTECTION DIODE, 376 V, 600 W, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
CLOCK BUFFER 1:4PCI EXPRESS CLOCK DRIVER . FREE 2 YEAR RADWELL WARRANTY
CONTROLLABLE BRIDGE RECTIFIER, DIODE, 1200V; 28A. FREE 2 YEAR RADWELL WARRANTY
CROUSE HINDS - MTL Safety Systems MTL-7766AC
CROUSE HINDS - MTL Safety Systems MTL7087+
CROUSE HINDS - MTL Safety Systems MTL7715+
CROUSE HINDS - MTL Safety Systems MTL7728+
CROUSE HINDS - MTL Safety Systems MTL7728P+
CROUSE HINDS - MTL Safety Systems MTL7729P+
CROUSE HINDS - MTL Safety Systems MTL7760AC
CROUSE HINDS - MTL Safety Systems MTL7761AC
CROUSE HINDS - MTL Safety Systems MTL7765AC
CROUSE HINDS - MTL Safety Systems MTL7768+
CROUSE HINDS - MTL Safety Systems MTL7787+
CROUSE HINDS - MTL Safety Systems MTL7787P+
CROUSE HINDS - MTL Safety Systems MTL7789+
CROUSE HINDS - MTL Safety Systems MTL7798
CROUSE HINDS - MTL Safety Systems MTL787SPOS
CRYDOM Semiconductors M5060SB1200
CRYDOM Semiconductors M5060SB400
DIODE (TRIODE) TRIAC TO-220 15AMP 400VDRM. FREE 2 YEAR RADWELL WARRANTY
DIODE .1AMP 30V. FREE 2 YEAR RADWELL WARRANTY
DIODE 12A 100-1200V DO-4PACKAGE. FREE 2 YEAR RADWELL WARRANTY
DIODE ARRAY 1 PAIR COMMON CATHODE SCHOTTKY 200V 5A SURFACE MOUNT TO-252-3, DPAK (2 LEADS + TAB), SC-63 . FREE 2 YEAR RADWELL WARRANTY
DIODE ARRAY, 1 PAIR COMMON CATHODE, 200V, 5A, TO-220FN. FREE 2 YEAR RADWELL WARRANTY
DIODE ARRAY, 1 PAIR SCHOTTKY BARRIER, COMMON CATHODE, 30V, 6A TO-252-3 DPAK, SC-63. FREE 2 YEAR RADWELL WARRANTY
DIODE BRIDGE RECTIFIERS 1.5A 200V. FREE 2 YEAR RADWELL WARRANTY
DIODE GEN PURP 600V 3A SMB DO-214AA. FREE 2 YEAR RADWELL WARRANTY
DIODE INFRARED LED 0.06AMP 1.5V. FREE 2 YEAR RADWELL WARRANTY
DIODE MODULE 25AMP 800V. FREE 2 YEAR RADWELL WARRANTY
DIODE MODULE 3POLE 200AMP 1000V. FREE 2 YEAR RADWELL WARRANTY
DIODE MODULE, 60A, 1.35V, COMMON CATHODE; REPETITIVE REVERSE VOLT VRRM MAX:1.2KV; FORWARD CURRENT IF(AV):60A; FORWARD VOLT VF MAX:1.35V; DIODE MODULE CONFIGURATION:1 PR COMMON CATHODE; PACKAGING:EACH; PRODUCT RNG:- ;ROHS COMPLIANT: YES.
DIODE MODULE, DUAL, 1.6KV, 36A; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.6KV; FORWARD CURRENT IF(AV):36A; FORWARD VOLTAGE VF MAX:1.13V; DIODE MODULE CONFIGURATION:DUAL SERIES; PRODUCT RANGE:MDD26 SERIES; SVHC:NO SVHC (07-JU ROHS COMPLIANT: YES.
DIODE MODULE, DUAL, 1.6KV, 71A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DIODE MODULE, HIGH POWER ,1200V,190AMP. FREE 2 YEAR RADWELL WARRANTY
DIODE MODULE, HIGH POWER, 1700VRSM, 1600VRRM, 1.6KV, 190A. FREE 2 YEAR RADWELL WARRANTY
DIODE MODULE. FREE 2 YEAR RADWELL WARRANTY
DIODE POWER TRANSITOR MODULE 30AMP 500V. FREE 2 YEAR RADWELL WARRANTY
DIODE RECTIFIER 3PIN. FREE 2 YEAR RADWELL WARRANTY
DIODE RECTIFIER, 3A, 600V, SURFACE MOUNT SMB-2. FREE 2 YEAR RADWELL WARRANTY
DIODE RECTIFIER, 5-1/2INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY
DIODE SAFETY BARRIER, 28 VOLT OUTPUT CHANNEL, 119 MA, 250 MAX VOLTAGE, +VE 234 OHM, DIODE RETURN. FREE 2 YEAR RADWELL WARRANTY
DIODE SBR 45V 10A POWERDI5. FREE 2 YEAR RADWELL WARRANTY
DIODE SCHOTTKY 30AMP 45V 3PIN. FREE 2 YEAR RADWELL WARRANTY
DIODE SCHOTTKY, 150V, 10A, D2PAKDIODE ARRAY, 1 PAIR COMMON CATHODE SCHOTTKY 150V, 5A, SURFACE MOUNT, TO-263-3, DPAK (2 LEADS + TAB), TO-263AB. FREE 2 YEAR RADWELL WARRANTY
DIODE SCR 1750AMP 1800V. FREE 2 YEAR RADWELL WARRANTY
DIODE SILICON RECTIFIER 50AMP 1200V. FREE 2 YEAR RADWELL WARRANTY
DIODE STUD CATHODE 600AMP 1200V. FREE 2 YEAR RADWELL WARRANTY
DIODE SUPER FAST RECOVERY, TO-220-3. FREE 2 YEAR RADWELL WARRANTY
DIODE T400. FREE 2 YEAR RADWELL WARRANTY
DIODE W/STUD TYPE-A2P. FREE 2 YEAR RADWELL WARRANTY
DIODE, 100 V, 8 A, THROUGH HOLE, T0-220-2, 35 NS. FREE 2 YEAR RADWELL WARRANTY
DIODE, 200V, MC 60A, FC 3A, GENERAL PURPOSE, POWER SWITCHING, FAST RECOVERY, SINGLE. FREE 2 YEAR RADWELL WARRANTY
DIODE, 500MA, 400V, REPETITIVE REVERSE VOLTAGE VRRM MAX 400V, FORWARD CURRENT 500MA, DUAL ISOLATED, FORWARD VOLTAGE VF MAX 1.1V, REVERSE RECOVERY TIME TRR MAX, FORWARD SURGE CURRENT MAX 8A, ROHS,...
DIODE, 600 V, 6A, THROUGH HOLE, TO-220-3 PACKAGE/CASE . FREE 2 YEAR RADWELL WARRANTY
DIODE, AXIAL, FAST RECOVERY, 400 V, 3 AMP, SWITCHING REGULATOR.. FREE 2 YEAR RADWELL WARRANTY
DIODE, BRIDGE RECTIFIER, 1-PH, SINGLE PHASE; REPETITIVE REVERSE VOLTAGE VRRM MAX: 800V; FORWARD CURRENT IF(AV): 4A; BRIDGE RECTIFIER CASE STYLE: KBU; FORWARD VOLTAGE VF MAX: 1V; 4 PIN; MAX OPERATING...
DIODE, FAST RECOVERY RECTIFIER, 2000V, 2A, 175C, SMD, DO-213AB. FREE 2 YEAR RADWELL WARRANTY
DIODE, GENERAL PURPOSE, 15 AMP, 100 V, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
DIODE, MBRB201 SERIES, 20 AMP, 100V, DUAL SBR, TO263AB. FREE 2 YEAR RADWELL WARRANTY
DIODE, PI SERIES, SINGLE PHASE, STANDARD, 50 A, 1000 VRRM, 4 PIN. FREE 2 YEAR RADWELL WARRANTY
DIODE, RECTIFIER BRIDGE, SINGLE, 1.4KV, 100A, 5-PIN. FREE 2 YEAR RADWELL WARRANTY
DIODE, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 15A, 45V V(RRM), SILICON, TO-247AD. FREE 2 YEAR RADWELL WARRANTY
DIODE, RECTIFIER, 4A, 600V, FAST RECOVERY, DO-214AB-2. FREE 2 YEAR RADWELL WARRANTY
DIODE, RECTIFIER, SUPER FAST RECOVERY, 200V, 20 AMP, DUAL COMMON CATHODE, 960MV (VF), 25NS, ROHS COMPLIANT, MTO-3PT. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCHOTTKY RECTIFIER, 40A, 15V, MTO-3P. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCHOTTKY RECTIFIER, DUAL ANODE, COMMON CATHODE, FAST RECOVERY, 10A, 840MV, TO-220-3. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCHOTTKY, 1 PAIR SERIES, 500MV FORWARD, 150MA FORWARD, 250MW, SOT-23. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCHOTTKY, 1A, 60V, 20V-150V, SMB-2, 2.41X4.75X3.73MM. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCHOTTKY, 30A, 60V; DIODE TYPE:SCHOTTKY; DIODE CONFIGURATION:DUAL, COMMON CATHODE; REPETITIVE REVERSE VOLTAGE VRRM MAX:60V; FORWARD CURRENT IF(. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCHOTTKY, 5A, 60V; DIODE TYPE:SCHOTTKY; DIODE CONFIGURATION:SINGLE ; REPETITIVE REVERSE VOLTAGE VRRM MAX:60V; FORWARD CURRENT IF(AV) :5A; FORWAR. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCHOTTKY, 60V, 8A, DO-214AB-2. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCHOTTKY, 6A 50V, TO-252-3, DPAK SMD. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCHOTTKY, 700 MV @ 3 A, 100 UA @ 50 V, 6 A, D-PACK, TO-252-3. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCHOTTKY, 80 AMP, 45 V, DO-203AB-2. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCHOTTKY, DUAL ANODE, COMMON CATHODE, 6A FORWARD, 45V REPETITIVE REVERSE, 550MV FORWARD, TO-220FN-3. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCHOTTKY, RECTIFIER, 60V, 0.5 AMP, SOD-123, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
DIODE, SGL BOD .9A 900V FP RADIAL. FREE 2 YEAR RADWELL WARRANTY
DIODE, SMC, 2000V, 3A. FREE 2 YEAR RADWELL WARRANTY
DIODE, STANDARD, 400V, 3A, SURFACE MOUNT, DO-214AB. FREE 2 YEAR RADWELL WARRANTY
DIODE, THROUGH HOLE, 10A, 40V, DUAL ANODE COMMON CATHODE. FREE 2 YEAR RADWELL WARRANTY
DIODE, THROUGH HOLE, TO-247AD-2, 40 A, 100 V, . FREE 2 YEAR RADWELL WARRANTY
DIODE, TVS, 12V, DUAL, BIDIR, 8SO; CLAMPING VOLTAGE VC MAX:24V; DIODE CASE STYLE:SOIC; NO. OF PINS:8 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DIODE, TVS, 2 UNI / 1 BI, 24V, SOT23; CLAMPING VOLTAGE VC MAX:43V; DIODE CASE STYLE:SOT-23; NO. OF PINS:3 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DIODE, TVS, 28.2V, 1500W, UNIDIRECTIONAL, SMC, DO-214AB, MET MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
DIODE, TVS, 28.2VWM, 45.7VC, 400W, DO204AL, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
DIODE, TVS, 9.1V, 600W; TVS POLARITY:UNIDIRECTIO NAL; REVERSE STAND-OFF VOLTAGE VRWM:7.78V; CLAMPING VOLTAGE VC MAX:13.4V; PEAK PULSE CURRENT IPPM:47A;. FREE 2 YEAR RADWELL WARRANTY
DIODE, TVS, DUAL, 6V, HI-SPD, 8SO; CLAMPING VOLTAGE VC MAX:20V; DIODE CASE STYLE:SOIC; NO. OF PINS:8 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DIODE, UNIDIRECTIONAL, 1 CHANNEL, 28 V, AXIAL, 45.4 V, 31.1 V, 11.2 A, PPPM. FREE 2 YEAR RADWELL WARRANTY
DIODE, ZENER, 20V, 5W, AXIAL, ZENER VOLTAGE VZ TYP 20V, POWER DISSIPATION PD 5W, DIODE CASE STYLE AXIAL LEADED, ZENER TOLERANCE 5%, NO. OF PINS 2PINS, OPERATING TEMPERATURE MAX 200...
DIODE, ZENER, 5.1V, 50W, ZENER VOLTAGE VZ TYP 5.1V, POWER DISSIPATION PD 50W, DIODE CASE STYLE ,ZENER TOLERANCE 5%, NO. OF PINS 2PINS, OPERATING TEMPERATURE MAX 175 C, PRODUCT RANGE...
DIODE, ZENER, 6.2V, 0.5W, SOD123, ZENER VOLTAGE VZ TYP:6.2V, POWER DISSIPATION PD:500MW, OPERATING TEMPERATURE RANGE:-65 C TO +150 C. FREE 2 YEAR RADWELL WARRANTY
DIODE,SCHOTTKY,10A,1 00V; DIODE CONFIGURATION:DUAL COMMON CATHODE; DIODE TYPE:SCHOTTKY; REPETITIVE REVERSE VOLTAGE VRRM MAX:100V; FORWARD CURRENT IF(AV. FREE 2 YEAR RADWELL WARRANTY
DIODE. FREE 2 YEAR RADWELL WARRANTY
DIODES, 1 CHANNEL, 350 V, SMD/SMT, PACKAGE / CASE: DO-214AC-2, 400 W, VESD - VOLTAGE ESD CONTACT: 30 KV. FREE 2 YEAR RADWELL WARRANTY
DIODES, GENERAL PURPOSE, POWER, SWITCHING, TO-220FP-3, 600V, 5A, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 06.2016, SAFETY BARRIER, MTL700 RANGE, PROTECTED, MAX. OUT: 93MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BARRIER, MULTIPLE ZENER, 2 CIRCUITS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE DIODE, 25AMP, 800V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 1A, 200V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, 3-PHASE, FULL WAVE, 1.2 KV V(RRM), M:HL078HW050, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DC ISOLATION MODULE, 10-40VDC, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE BRIDGE MODULE, THREE PHASE, SIX DIODES, ISOLATED MOUNTING, METAL BASE PLATE, LOW THERMAL IMPEDANCE, 7 AMP, 1600 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE MODULE BLOCK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE MOUNT STUD, WITH CONNECTOR CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE RECTIFIER, 60V, 60A, MTO-3P PACKAGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, 100 AMP, 300 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, 240 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, ARRAY, 1 PAIR COMMON CATHODE, SCHOTTKY, 100V, 10 AMP, SURFACE MOUNT, TO-263-3, DPAK (2 LEADS + TAB), TO-263AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, DO-4, STANDARD, 16 AMP, 1000 V, FWD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, MEDIUM POWER, GENERAL USE, 20 AMPS, 400/800 V, 3 PHASE BRIDGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, STUD MOUNT, DO-5. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, W/ LED, ORANGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, ZENER, 3.6V V(Z), 5%, 1W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, ZENER, 7.5V, 50W, ZENER VOLTAGE VZ TYP 7.5V, POWER DISSIPATION PD 50W, DIODE CASE STYLE DO-203AB, ZENER TOLERANCE 5%, SUGGESTED REPLACEMENT 1N3306B. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, DIODE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FREE TOPOLOGY TERMINATOR, 52.3OHM, 1W, 47UF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LED MODULE, 12 - 48 VAC / DC, RT / PT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEASUREMENT TECHNOLOGY LTD, MTL-155, MTL155, SAFETY BARRIER, SHUNT DIODE, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE BRIDGE DIODE, 3PH, 20A, 1200-1600V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, METAL CAN TO-99, 8PIN, 1.8MA, 22V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OVERVOLTAGE PROTECTOR, 0.5V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER DIODE, 400/800/1200/1600 V, 250 AMP, DOUBLE ARMS, INSULATED TYPE, HIGH POWER GENERAL USE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER MODULE, DIODE, SRC, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER RECTIFIER, 200V, 1AMP, FAST RECOVERY 75NS . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER RECTIFIER, ULTRA FAST 75NS, 4AMP, 1000V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SWITCHING MODULE, 7/25 HP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER TRANSISTOR MODULE, 600 V COLLECTOR BASE VOLTAGE, 6 V EMITTER BASE VOLTAGE, 1.5 V FORWARD VOLTAGE, 30-60 AMP COLLECTOR CURRENT, 30-60 AMP FORWARD CURRENT, 2 AMP...
DISCONTINUED BY MANUFACTURER, PROTECTED SAFETY BARRIER, 28 VOLT, 300 OHM, 4-20 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE MODULE . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 0.5A, 1400V V(RRM), SILICON, DO-204AL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 150A, 600V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 15A, 600V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 20A, 400V V(RRM), SILICON, DO-4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 30A, 600V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 3A, 600V, SILICON, DO-201AD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 60A, 400V V(RRM), SILICON, TO-218AD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 6A, 200V V(RRM), SILICON, TO-252 DPAK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 6A, 400V V(RRM), SILICON, AXIAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 8A, 600V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 16A, 150V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 12A, 200V V(RRM), TO-247. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 16 ELEMENT, 0.4A, 50V V(RRM), SILICON, 14-DIP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 2 ELEMENT, 0.1A, 80V V(RRM), SILICON, SC-61 4 PIN SMD, M1B MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, AVALANCHE, 1 PHASE, 1 ELEMENT, 4A, 1200V V(RRM), SILICON, TO-251. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, AVALANCHE, 1 PHASE, 1 ELEMENT, 8A, 1000V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 10A, 45V V(RRM), SILICON, D2PAK-3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 10A, 90V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 15A, 150V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 16A, 60V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 4A, 40V V(RRM), SILICON, CASE SIZE: SMC, B34 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 5A, 40V V(RRM), SILICON, DO-214AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 5A, 50V V(RRM), SILICON, DO-201AD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 6A, 1000V V(RRM), SILICON, AXIAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 6A, 100V V(RRM), SILICON, AXIAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 8A, 40V V(RRM), SILICON, TO-220AC, 2 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 25A, 60V V(RRM), MTO-3P. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER, 1KV, REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV, FORWARD CURRENT IF(AV):300A, CASE STYLE:DO-9, DIODE CONFIGURATION:SINGLE . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER, SUPER FAST RECOVERY 500NS, 1AMP, 1000V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER,1AMP FORWARD CURRENT, 400V, FAST RECOVERY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RS-6,IN-LINEBRIDGE,6 A,400V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER SHUNT DIODE 20/26V 300/390OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER SHUNT DIODE 6TERMINAL, 10OHM, 250V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER SHUNT DIODE, 10V, 50 OHM, MAX AMBIENT TEMPERATURE 45°C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER SHUNT DIODE, 10V, 70 OHM, MAX AMBIENT TEMPERATURE 45C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER SHUNT DIODE, 147MA, 100OHM, 15 VOLT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER SHUNT DIODE, 2 CHANNEL, 9V +VE, 90 OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER SHUNT DIODE, 28VDC, 93MA, 300OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER SHUNT DIODE, 2CHANNEL, 15VAC, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER SHUNT DIODE, ANALOG INPUT (LOW-LEVEL), AC SENSOR, 3 VOLT, 10O HM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER, 20-32 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER, 9V, 350OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER, DC DOUBLE, 50 AMP FUSE, 24 V, WITH RETURN, WITHOUT SOCKET, (GHG 111 0000 W 1787). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER, K-SERIES, 24 VDC, 220 VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER, LOW IMPEDANCE ZENER BARRIER, 24 VDC, DOUBLE POSITIVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER, SHUNT DIODE, 28 V, 234 OHM, 120 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER, SHUNT DIODE, 28V, 300 OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER, SHUNT DIODE, 50 OHM, 10 V, 200 MA MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER, SHUNT DIODE, 9 VOLT, 75O HM, 120 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER, SHUNT DIODE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER, SHUNT-DIODE, 10 VDC, 50 OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER, SHUNT-DIODE, 12 V, 1 KOHM, 2 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER, ZENER, 178724/24 V, 31/326 OHM, DUAL CHANNEL, +DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIERS, SHUNT DIODE, MTL700 SERIES, 25 VDC, 200 OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, TRANSFORMER ISOLATED REPEATER, 0-20 MA, 60 DEGREES CELSIUS MAX TEMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SCHOTTKY RECTIFIERS, 60V, 40A, DUAL ANODE COMMON CATHODE, TO-220-3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SCHOTTKY RECTIFIERS, DUAL CONFIGURATION, 30A FORWARD CURRENT, THROUGH HOLE, TO-204AA-2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SEMICONDUCTOR, DIODE, RECTIFIER, 400 V, 300 AMP, STUD MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT DIODE SAFETY BARRIER, 10-28 V, 50-300 OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT DIODE SAFETY BARRIER, 15V, 1 KOHM, MAX AMBIENT TEMPERATURE 45C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT DIODE SAFETY BARRIER, 28 V, 300 OHM, 93 MA, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT DIODE SAFETY BARRIER, 28 VOLT +VE 300OHM, 10 VOLT 50OHM RETURN, -VE ALSO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT DIODE SAFETY BARRIER, 2CHANNEL, 28 VOLT +VE, 300OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT DIODE SAFETY BARRIER, FOR TWO THERMOCOUPLES, 4 CHANNEL, 250 V, 200 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT DIODE SAFETY BARRIER, POSITIVE, 28V, 300 OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT DIODE SAFETY BARRIER, POSITIVE, 7.5 V, 10 OHMS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT DIODE SAFTEY BARRIER, 2 CHANNEL, 12VAC, 150OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT DIODE SAFTEY BARRIER, 28V, +VE, 234OHM, HIGH POWER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT DIODE SAFTEY BARRIER, MTL700 RANGE, UM: 250 V, 15 V, 150 MA, 100 OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT DIODE, SAFETY BARRIER, 22V , 150 OHM, 147MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT DIODE, SAFETY BARRIER, 22V , 330 OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT DIODE, SAFETY BARRIER, 250 VOLT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT DIODE, SAFETY BARRIER,10V +VE, 33OHM, -VE ALSO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT-DIODE SAFETY BARRIER, 2 CH, 28 VAC, 600O HM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT-DIODE SAFETY BARRIER, 2-CHANNEL, BUILT-IN ELECTRONIC OVERVOLT PROTECTION, 10 TO 35V DC, UP TO 35MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT-DIODE SAFETY BARRIER, MTL700 SERIES, 2 CHANNEL, 28 VOLTS, 234 OHM, 119 MA, +60 DEGREES C MAXIMUM AMBIENT TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT-DIODE SAFEY BARRIER, 15VDC, 2CHANNEL, 100OHM,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT-DIODE SAFTEY BARRIER, 28V AC, 300OHM, REPLACED BY MTL7728+. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT-DIODE SAFTEY BARRIER, FOR TWO VIBRATION PROBES, 4 CHANNEL, CHANNEL 1 AND 3: 26V / 300 OHMS / 87 MA, CHANNEL 2 AND 4: 20V / 390...
DISCONTINUED BY MANUFACTURER, SI PHOTODIODE, S2387 SERIES, FOR VISIBLE TO IR/GENERAL-PURPOSE PHOTOMETRY, 15 X 16.5 MM PKG, 10 X 10 MM PHOTOSENSITIVE ACTIVE AREA SIZE, 100 MM EFF PHOTOSENSITIVE AREA,...
DISCONTINUED BY MANUFACTURER, SILICON RECTIFIER, 1AMP, 500V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCH AMPLIFIER, 24 VDC, 2 CHANNEL, POWER RAIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCHING DIODE, SINGLE, THROUGH HOLE, MAXIMUM FORWARD VOLTAGE DROP 1.25V, PIN COUNT 2, MAXIMUM OPERATING TEMPERATURE +125 C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE CONVERTER, ANALOG INPUT, 1-CHANNEL ISOLATED BARRIER, 20MA, 24VDC SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THYRISTOR DIODE, FREEWHEELING, PUCK TYPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-13. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 400W, 2.8V V(RWM), UNIDIRECTIONAL, 4 ELEMENT, SILICON, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 50V V(RWM), UNIDIRECTIONAL, 7 ELEMENT, SILICON, SO-14. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 26V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-215AA SMB, CE MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER ISOLATED BARRIER, 2AMP, 24VDC, 250VAC CONTACT LOAD, 30VDC OUTPUT, SHORT-CIRCUIT/LEAD BREAK MONITORING, LED STATUS INDICATORS, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER ISOLATED REPEATER, K SERIES, MAX AMBIENT TEMPERATURE 60OC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSIENT VOLTAGE SUPPRESSOR, DO-215AA-2, 8V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSMITTER POWER SUPPLY, 1 CHANNEL SIGNAL CONDITIONER, 24VDC POWER RAIL, 0/4-20MA OUTPUT, (228759). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TVS DIODE, 100V, 600W, UNIDIRECTIONAL, SURFACE MOUNT, DO-214AA,SMB, MARKING NZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 20V V(Z), 5.76%, 0.2W, SILICON, UNIDIRECTIONAL, MINI-PACKAGE-3, TOP MARKING 20A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 36.28V V(Z), 2.52%, 0.5W, SILICON, UNIDIRECTIONAL, DO-35, 39B2 MARKING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 39V V(Z), 5.1%, 400W, DO-214AC SMA, MARKING CODE: 39. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 500MW, 18V, SOD-123, 5%, J3 MARKING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 8.2V ZENER VOLTAGE, 0.5 WATT POWER DISSIPATION, SOD123 CASE, -65 TO +150 DEG. C OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
DISCONTIONUED BY MANUFACTURER,INTERFA CE MODULE, 16 CHANNEL, OFF / ON ADDRESS. FREE 2 YEAR RADWELL WARRANTY
DUAL DIODE, MEDIUM BARRIER SCHOTTKY, SERIES PAIR, 250MW, SOT-323. FREE 2 YEAR RADWELL WARRANTY
ELCON Safety Systems MB4/4/20-20
ELECTROSTATIC DISCHARGE NOISE CLIPPING DIODE, 5 PIN MINI MOLD, 2.7V. FREE 2 YEAR RADWELL WARRANTY
ESD SUPPRESSOR DIODE, BIDIRECTIONAL, WORKING VOLTAGE: 440 V, 1-CHANNEL, CASE: DO-214AC-2, POWER DISSIPATION: 3.3 W, TOLERANCE: 5 %, BREAKDOWN VOLTAGE RNAGE: 492-543 V. FREE 2 YEAR RADWELL WARRANTY
ESD SUPPRESSORS / TVS DIODES 30.8VSO 34.2VBR. FREE 2 YEAR RADWELL WARRANTY
ESD SUPPRESSORS / TVS DIODES 600W 24V 5% BIDIR . FREE 2 YEAR RADWELL WARRANTY
ESD SUPPRESSORS / TVS DIODES, 15.3VSO, 17.1VBR, DO-41-2. FREE 2 YEAR RADWELL WARRANTY
ESD SUPPRESSORS / TVS DIODES, 8.55V, 400W, 5%, UNI-DIRECTIONAL, SURFACE MOUNT.. FREE 2 YEAR RADWELL WARRANTY
ESD SUPPRESSORS, BIDIRECTIONAL, WORKING 6 V, 2 CHANNEL, BREAKDOWN VOLTAGE 6.8 V, CLAMPING VOLTAGE 20 V. FREE 2 YEAR RADWELL WARRANTY
FAST / ULTRAFAST DIODE, 200 V, 8 A, DUAL COMMON CATHODE, 975 MV, 25 NS, 100 A, TO-220. FREE 2 YEAR RADWELL WARRANTY
FAST / ULTRAFAST POWER DIODE, DUAL COMMON CATHODE, 600 V, 30 A, 1.5 V, 55 NS, 325 A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
FAST / ULTRAFAST POWER DIODE, SOFT, SINGLE, 600 V, 30 A, 1.5 V, 60 NS, 325 A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
FAST RECOVERY DIODE, 0.5A 2KV AXIAL; REPETITIVE REVERSE VOLTAGE VRRM MAX:2KV; FORWARD CURRENT IF(AV):500MA; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:4V; REVERSE RECOVERY TIME TRR MAX:500NS; OPERATING TEMPERATURE MAX:175¦C ROHS...
FAST RECOVERY DIODE, 15A, 200V, TO-220A; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):15A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:1V; REVERSE RECOVERY TIME TRR MAX:35NS; OPERATING TEMPERATURE MAX:150ªCROHS COMPLIANT:...
FAST RECOVERY DIODE, 30 A, 200 V, TO-247, 1.05 V FORWARD, 35 NS, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
FAST RECOVERY DIODE. FREE 2 YEAR RADWELL WARRANTY
FAST-RECOVERY DIODE MODULE, SERIES RM2, HIGH-SPEED SWITCHING, INSULATING TYPE, 0.8SEC REVERSE RECOVERY TIME, 3 POLE, 200AMP, 1000V, SCREW TERMINALS, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
FIXED POSITIVE STANDARD REGULATOR, 5V, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY
FORWARD REFERENCE DIODE,690MV V(FM),DO-7. FREE 2 YEAR RADWELL WARRANTY
GE RECTIFIERS VRM=800 IFSM=300. FREE 2 YEAR RADWELL WARRANTY
HFR TO2202L PN 8A 4-600V / TUBE. FREE 2 YEAR RADWELL WARRANTY
HIGH VOLTAGE HIGH CURRENT MINIATURE RECTIFIERS, 2000V PRV, 500A IO, 2.6V VF, 25A IFSM, 8A IFRM, 150NS RECOVERY, 9.6X4MM, AXIAL, DIODE. FREE 2 YEAR RADWELL WARRANTY
HYPERFAST DIODE, 15A 1.2KV TO-220AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV; FORWARD CURRENT IF(AV):15A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:3.2V; REVERSE RECOVERY TIME TRR MAX:65NS; OPERATING TEMPERATURE MAX:175C ROHS COMPLIANT:...
IC RECTIFIER BRIDGE. FREE 2 YEAR RADWELL WARRANTY
IGBT, MODULE, N-CH, 1.2KV, 19A; TRANSISTOR POLARITY:N CHANNEL; DC COLLECTOR CURRENT:19A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):3V; POWER DISSIPATION PD:90W; COLLECTOR EMITTER VOLTAGE V(BR)CEO:1.2KV; TRANSISTOR CASE ROHS COMPLIANT: YES. FREE 2...
INFARED SENSOR / HONEYWELL. FREE 2 YEAR RADWELL WARRANTY
INSTRUMENT AMPLIFIER, 1MHZ, 120DB, DIP-14; NO. OF AMPLIFIERS:1 AMPLIFIER; INPUT OFFSET VOLTAGE:2MV; SLEW RATE:20V/µS; BANDWIDTH:1MHZ; SUPPLY VOLTAGE RANGE:± 6V TO ± 18V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:14PINS; CMRR:120DB; MSL:-ROHS...
ISOLATED SWITCH AMPLIFIER, 24VDC, 2AMP 250V OUTPUT, 22MA, 32289S. FREE 2 YEAR RADWELL WARRANTY
LASER DIODE DRIVER CONTROLLER 20 PIN SMD. FREE 2 YEAR RADWELL WARRANTY
LIGHT BARRIER PHOTOELECTRIC. FREE 2 YEAR RADWELL WARRANTY
LIGHT BARRIER SENSOR, SMART REFLECT, PULSED PINPOINT LED, RECTANGULAR, 630 NM WAVE LENGTH, 10/30 VDC, 45 MA, M8, 4 PIN. FREE 2 YEAR RADWELL WARRANTY
LITTELFUSE Semiconductors SMAJ18A
MIN QTY 2000 TVS DIODE; DIODE TYPE:BIDIRECTIONAL TVS; STAND-OFF VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
MIN QTY 4000 TVS DIODE; DIODE TYPE:UNIDIRECTIONAL TVS; STAND-OFF VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
MOSFET, N CHANNEL, 500V, 20A, TO-247AC-3; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:20A; DRAIN SOURCE VOLTAGE VDS:500V; ON RESISTANCE RDS(ON):0.225OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:5V; MSL:- ROHS COMPLIANT:...
MOTOROLA, MUR10020CT, ULTRAFAST SWITCHMODE POWER RECTIFIER, DUAL DIODE CONSTRUCTION, 100 AMPERES, 200 VOLTS. FREE 2 YEAR RADWELL WARRANTY
MTL7700 RANGE SHUNT-DIODE SAFETY BARRIERS, 2CH 28 VOLT +VE 300OHM. FREE 2 YEAR RADWELL WARRANTY
MTL7700 RANGE, SHUNT-DIODE, SAFETY BARRIERS,2CH, 12VAC, 150OHM. FREE 2 YEAR RADWELL WARRANTY
MZ SERIES, SHUNT DIODE SAFETY BARRIER, SINGLE CHANNEL, -20 TO 60C, 5 TO 95% RH, UL94: V-2. FREE 2 YEAR RADWELL WARRANTY
MZ SERIES, SHUNT DIODE SAFTEY BARRIER, ACTIVE BARRIER, -20 TO 60C, 5 TO 95% RH, UL94: V-2. FREE 2 YEAR RADWELL WARRANTY
MZ SERIES, SHUNT DIODE SAFTEY BARRIER, DUAL CHANNEL, -20 TO 60C, 5 TO 95% RH, UL94: V-2. FREE 2 YEAR RADWELL WARRANTY
MZ SERIES, SHUNT-DIODE SAFETY BARRIER, -20 TO 60C, 5 TO 95% RH, UL94: V-2. FREE 2 YEAR RADWELL WARRANTY
NTE Semiconductors NTE5814
NTE Semiconductors NTE5815
NTE Semiconductors NTE5815HC
NTE Semiconductors NTE6002
NTE Semiconductors NTE6003
NTE Semiconductors NTE6156
NTE Semiconductors NTE6157
ON SEMICONDUCTOR Semiconductors MBRB20100CTG
ON SEMICONDUCTOR Semiconductors MR856G
ON SEMICONDUCTOR Semiconductors MURF1620CTG
OPTOCOUPLER, TR O/P, SO-5; NO. OF CHANNELS:1; ISOLATION VOLTAGE:3.75KV; OPTOCOUPLER OUTPUT TYPE:ANALOGUE; INPUT CURRENT:16MA; OUTPUT VOLTAGE:35V; OPTO. FREE 2 YEAR RADWELL WARRANTY
OSRAM Semiconductors SFH409
PEPPERL & FUCHS , SL12-T/115, SL12T115, PHOTOELECTRIC, RANGE: 0.2-10M, (117297). FREE 2 YEAR RADWELL WARRANTY
PLUG, 3 IN 1, LOCKOUT DEVICE, 2 ROTATING TOP LIDS, 3.47 INCH DIAMETER, YELLOW. FREE 2 YEAR RADWELL WARRANTY
POWER DIODE MODULE, 100 AMP, 1.6MV, REPETITIVE REVERSE VOLT VRRM MAX:1600V, FORWARD CURRENT IF(AV):-, FORWARD VOLT VF MAX:1.2V, DIODE MODULE CONFIGURATION:TRIPLE COMMON ANODE, PACKAGING:EACH, PRODUCT RNG:-, NO. OF PHASES:THREE ,...
POWER DIODE MODULE, 50 AMP, 120 VAC, PANEL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
POWER MODULE, M50 SERIES, HIGH SURGE CURRENT RECTIFIER CIRCUITS, UP TO 1600 VOLT BLOCKING STANDARD, 60A, 800A MAX NON-REPETITIVE SURGE CURRENT. FREE 2 YEAR RADWELL WARRANTY
POWER SWITCH ICS - POWER DISTRIBUTION SCHOTTKY BARRIER DIODE . FREE 2 YEAR RADWELL WARRANTY
POWER THYRISTOR MODULE. FREE 2 YEAR RADWELL WARRANTY
POWERBLOCK, DIODE. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 800) - SCHOTTKY RECTIFIER, 15A, 30V TO-262; DIODE CONFIGURATION:COMMON CATHODE; DIODE TYPE:SCHOTTKY; REPETITIVE REVERSE VOLTAGE V. FREE 2 YEAR RADWELL WARRANTY
PROTECTED SAFETY BARRIER, TRANSMITTERS, 2 WIRE, 4-20 MA, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
RANGE SHUNT-DIODE SAFETY BARRIERS, 2CH, 28 VOLT AC, 600OHM. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE 1.2KV V RRM DO-5. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE 1700V. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 0.5A, 2000V V(RRM), SILICON, DO-204AL. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 10A, 200V V(RRM), SILICON, SMD POWERDI5-3, S10U200 MARKING. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 12A, 100V V(RRM), SILICON, DO-203AA. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 15A, 600V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 1A, 100V, SILICON, DO-213AB. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 1A, 200V, SILICON, DO-204AC. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 20A, 600V V(RRM), SILICON, . FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 20A, 600V V(RRM), SILICON, TO-220. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 2A, 200V V(RRM), SILICON, DO-214AA SMB, U1D MARKING. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 300A, 400V V(RRM), SILICON, DO-9. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 3A, 1000V V(RRM), SILICON, DO-201AD. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 3A, 1600V V(RRM), SILICON, DO-214AB SMC. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 3A, 600V V(RRM), SILICON, DO-201AD. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 8A, 150V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 8A, 400V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 8A, 600V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 16A, 200V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 16A, 600V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 6A, 200V V(RRM), SILICON, DPAK-3. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 8A, 200V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 15 AMP, 200 V, 1.05 V, 35 NS, 15 NS, 2 PIN, FORWARD SURGE CURRENT: 200 AMP, ROHS COMPLIANT: YES, FAST/ULTRA FAST. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 4 ELEMENT, 0.1A, 80V V(RRM), SILICON, SMD-6, M2U MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 900MV (6A) FORWARD, 600V REPETITIVE PEAK REVERSE, AXIAL STYLE, 1 PHASE, 1 ELEMENT, 2.5US RECOVERY TIME, -50/150C OPERATING TEMP, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, AVALANCHE, 1 PHASE, 1 ELEMENT, 8A, 600V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, AVALANCHE, 1 PHASE, 2 ELEMENT, 15A, 600V V(RRM), SILICON, TO-247. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, M0872 SERIES, 1800 MAX. REPETITIVE BLOCKING VOLTAGE, 30 KN, 4,000 NS. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 15A, 400V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 2A, 30V V(RRM), SILICON, SMB, 1BL3 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 3A, 40V V(RRM), SILICON, DO-214AB SMC. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 3A, 60V V(RRM), SILICON, DO-201AD. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 4A, 40V V(RRM), SILICON, CASE SIZE: SMC, B34 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 4A, 60V V(RRM), SILICON, SMC CASE, B36 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 5A, 65V V(RRM), SILICON, FTO-220G . FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 6A, 30V V(RRM), SILICON, M2F PACKAGE 3.75X.4.4 MM, H3 MARKING. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 8A, 100V V(RRM), SILICON, TO-263. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 10A, 200V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 12.5A, 35V V(RRM), SILICON, D2PAK-3. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 15A, 100V V(RRM), SILICON, TO-3. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 20A, 45V V(RRM), SILICON, TO-247AD-3. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 30A, 60V V(RRM), SILICON, TO-247 PACKAGE. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 5A, 150V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 5A, 90V, SILICON, TO-220AB, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 60A, 40V VRRM, SILICON, MTO-3PT, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 60V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SINGLE, 600 V, 15 A, 2.2 V, 40 NS, 200 A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE,1.4KV V(RRM),DO-9 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE,100V V(RRM),DO-4 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE,200V V(RRM),DO-4. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE,50V V(RRM),DO-4. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODES, COMMON CATHODE, 20A, SCHOTTKY, 45V V(RRM), D2PAK-2, TO-263AB, SMD. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER SCHOTTKY 40AMP 45V. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, 200V, 10A, SUPER BARRIER, DIODE ARRAY, 1 PAIR COMMON CATHODE, SURFACE MOUNT, TO-263-3, D2PAK. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, 600V, 8A, TO-220FP, REPETITIVE REVERSE VOLTAGE VRRM MAX:600V, FORWARD CURRENT IF(AV):8A, DIODE CONFIGURATION:SINGLE , FORWARD VOLTAGE VF MAX:1.5V, REVERSE RECOVERY TIME TRR MAX:60NS, FORWARD SURGE CURRENT IFSM MAX:100A, ROHS...
RECTIFIER, SINGLE, 1.2KV, 18A, TO-247; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV; FORWARD CURRENT IF(AV):18A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:3.3V; REVERSE RECOVERY TIME TRR MAX:70NS; DIODE CASE STYLE:TO-247 ROHS COMPLIANT:...
RECTIFIER, THROUGH HOLE, TO-220AC-2, 800 V, 8 AMP, 100 NS, SINGLE, 10.29 X 4.82 MM. FREE 2 YEAR RADWELL WARRANTY
RECTIFIERS 30A,400V,GLASS PASS SUPER FAST,DUAL RECT, TO-3P-3. FREE 2 YEAR RADWELL WARRANTY
RECTIFIERS, 1800 VOLT 0.5A 300NS 20 AMP IFSM, AXIAL, DIODE. FREE 2 YEAR RADWELL WARRANTY
RECTRON Semiconductors MP358
REDUNDANCY MODULE, QUINT DIODE, 12-24 VDC, 1 OUTPUT, SCREW CONNECTION, M3/M4 THREAD, DIN RAIL MOUNT, IP20, 2320157. FREE 2 YEAR RADWELL WARRANTY
RELAY MOD, PROTECTION DIODE, 6-250VDC, COMPA. FREE 2 YEAR RADWELL WARRANTY
RESISTOR, SURFACE MOUNT, 500 OHM, 1/4 WATT, .05 % TOLERANCE, THIN FILM, 1206.. FREE 2 YEAR RADWELL WARRANTY
SAFETY BARRIER 24VDC 100MA. FREE 2 YEAR RADWELL WARRANTY
SAFETY BARRIER SHUNT DIODE, 250V. FREE 2 YEAR RADWELL WARRANTY
SAFETY BARRIER SHUNT DIODE, 28V, 300OHM. FREE 2 YEAR RADWELL WARRANTY
SAFETY BARRIER SHUNT DIODE. FREE 2 YEAR RADWELL WARRANTY
SAFETY BARRIER, 27.4V, 99OHM RMIN,. FREE 2 YEAR RADWELL WARRANTY
SAFETY BARRIER, 6.5V, 119OHM RMIN, . FREE 2 YEAR RADWELL WARRANTY
SAFETY BARRIER, MTL7700 RANGE SHUNT DIODE, DIN RAIL MOUNTED, 2 CHANNELS, 15 VAC, 100 OHM. FREE 2 YEAR RADWELL WARRANTY
SAFETY BARRIER, MTL7700 RANGE, SHUNT-DIODE, 28 VOLT, 234 OHM, HIGH POWER. FREE 2 YEAR RADWELL WARRANTY
SAFETY BARRIER, MTL7700 RANGE, SHUNT-DIODE, DOUBLE STRAIN GAUGE BRIDGE, 2 CHANNEL, 12 VAC, 75 OHM, 157 MA. FREE 2 YEAR RADWELL WARRANTY
SAFETY BARRIER, MTL7700 SERIES, SHUNT-DIODE, 28 VOLT +VE, 300 OHM, DIODE RETURN. FREE 2 YEAR RADWELL WARRANTY
SAFETY BARRIER, RANGE SHUNT, DIODE, 2CHANNEL, 7.5 VOLT +VE, GAS DETECTORS, 200 FUSE RATING. FREE 2 YEAR RADWELL WARRANTY
SAFETY BARRIER, SHUNT-DIODE, 28 VOLT, +VE 300OHM. FREE 2 YEAR RADWELL WARRANTY
SAFETY BARRIER, THERMOCOUPLE, MTL7700 RANGE, SHUNT-DIODE. FREE 2 YEAR RADWELL WARRANTY
SAFETY BARRIER, ZENER, 250V. FREE 2 YEAR RADWELL WARRANTY
SAFETY BARRIER. FREE 2 YEAR RADWELL WARRANTY
SAFETY BARRIER/DIODE, CONTROL INTERFACE, 2-WIRE TRANSMITTER, 0-30 MV, 4/20 MA, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
SAFETY BARRIERS, MTL7700 SERIES, SHUNT-DIODE, 15 VOLT +VE, 100 OHM. FREE 2 YEAR RADWELL WARRANTY
SAFETY BARRIERS, SHUNT-DIODE, MTL7700 RANGE, 2- OR 3- WIRE RTDS, 3.4 VMAX, 250 FUSE RATING, 250 VOLT, 300 MA. FREE 2 YEAR RADWELL WARRANTY
SAFETY BARRIERS, SHUNT-DIODE, MTL7700 RANGE, 28 VOLT +VE 164OHM IIB GASSES. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY DIODE, 15MA, 40V, SOD-123; DIODE TYPE:SCHOTTKY; REPETITIVE REVERSE VOLTAGE VRRM MAX:40V; FORWARD CURRENT IF(AV):15MA; FORWARD VOLTAGE VF MAX:. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY DIODE, 5A, 60V, SMB, DO-214AA-2. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY DIODES & RECTIFIERS, 60V/3A, PLANAR SCHOTT, SMC PKG . FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY DIODES & RECTIFIERS, MOUNTING STYLE: THROUGH HOLE, PACKAGE / CASE: MTO-3PT, 60 A, 65 V, FORWARD VOLTAGE: 600 MV. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY RECTIFIER / TUBE. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY RECTIFIER, 100 V, 5 A, SINGLE, DO-201AD, 2 PINS, 850 MV. FREE 2 YEAR RADWELL WARRANTY
SHUNT DIODE SAFETY BARRIER, MTL7700 RANGE, RTDS, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY
SHUNT DIODE, SAFETY BARRIER, 22V , 150 OHM, MAX TEMP. 60C. FREE 2 YEAR RADWELL WARRANTY
SHUNT DIODE, SAFETY BARRIER, 28 VOLT +VE, 164 OHM, IIB GASSES. FREE 2 YEAR RADWELL WARRANTY
SHUNT DIODE, SAFETY BARRIER, 2CH, 12VAC, 75OHM. FREE 2 YEAR RADWELL WARRANTY
SHUNT-DIODE SAFETY BARRIER, MTL7700 RANGE, SINGLE STRAIN GAUGE BRIDGE, 2 CHANNEL, 9V +VE, 100 MA, 90 OHM. FREE 2 YEAR RADWELL WARRANTY
SHUNT-DIODE SAFETY BARRIER, THREE CHANNEL, 3V, 10 OHMS, 300MA. FREE 2 YEAR RADWELL WARRANTY
SHUNT-DIODE SAFETY BARRIERS, 2 CHANNELS, 12 VOLTS, 1 KOHM, 12 MA. FREE 2 YEAR RADWELL WARRANTY
SHUNT-DIODE SAFETY BARRIERS, MTL7700 RANGE, 2CH, 28V, 650OHM, DIODE RETURN. FREE 2 YEAR RADWELL WARRANTY
SHUNT-DIODE, SAFETY BARRIERS, 2CH, 9 VOLT, +VE 350OHM. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CURRENT ISOLATOR HOCKEY-PUCK TYPE HOUSING. FREE 2 YEAR RADWELL WARRANTY
SILICON CARBIDE SCHOTTKY DIODE, 650V SERIES, SINGLE, 650 V, 6 A, 9 NC, TO-220FM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SILICON POWER RECTIFIER, DO-5-2 PACKAGE, STUD, 1000V. FREE 2 YEAR RADWELL WARRANTY
SMC Semiconductors S1MTR
SOLID STATE INC Semiconductors MR754
ST MICRO Semiconductors ITA25B4
STANDARD DIODE, 150A, 400V, DO-8; REPETITIVE REVERSE VOLTAGE VRRM MAX:400V; FORWARD CURRENT IF(AV):150A; FORWARD VOLTAGE VF MAX:1.1V; DIODE MODULE CONFIGURATION:-; PRODUCT RANGE:-; DIODE CASE STYLE:DO-8; DIODE CONFIGURATION:SINGLE ROHS COMPLIANT: YES.
STANDARD DIODE, 150A, 600V, DO-8; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):150A; FORWARD VOLTAGE VF MAX:1.1V; DIODE MODULE CONFIGURATION:-; PRODUCT RANGE:-; DIODE CASE STYLE:DO-8; DIODE CONFIGURATION:SINGLE ROHS COMPLIANT: YES.
STANDARD DIODE, 300A, 600V, DO-9; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):300A; FORWARD VOLTAGE VF MAX:-; DIODE MODULE CONFIGURATION:-; PRODUCT RANGE:-; DIODE CASE STYLE:DO-9; DIODE CONFIGURATION:SINGLE ROHS COMPLIANT: YES.
STANDARD DIODE, 6A, 50V, AXIAL, REPETITIVE REVERSE VOLTAGE VRRM MAX:50V, FORWARD CURRENT IF(AV):-, DIODE CONFIGURATION:SINGLE , FORWARD VOLTAGE VF MAX:1.25V, REVERSE RECOVERY TIME TRR MAX:-, FORWARD SURGE CURRENT IFSM MAX:400A...
STANDARD DIODE, 6A, 600V, AXIAL, REPETITIVE REVERSE VOLTAGE, DIODE CONFIGURATION:SINGLE , MAX:900MV, FORWARD SURGE CURRENT IFSM MAX:400A. FREE 2 YEAR RADWELL WARRANTY
SWITCH AMPLIFIER, 1 CHANNEL, 230 VAC, 45-65 HZ, SINGLE RELAY OUTPUT, LED DISPLAY, SCREW TERMINALS, DIN RAIL MOUNT, -20 TO +60 DEGREES C, IP20, (103374). FREE 2 YEAR RADWELL WARRANTY...
SWITCH AMPLIFIER, 2 CHANNEL, ISOLATED BARRIER, DIGITAL INPUT, RELAY CONTACT OUTPUT, SUPPLY 24VDC, -20 TO +60 C, IP20. FREE 2 YEAR RADWELL WARRANTY
SWITCH AMPLIFIER, ISOLATED BARRIER, 2 CHANNEL, DIGITAL INPUT SIGNAL TYPE, DRY CONTACT OR NAMUR INPUTS, LINE FAULT DETECTION, POWER RAIL, 20-30 VDC. FREE 2 YEAR RADWELL WARRANTY
SWITCH-MOD POWER RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 8A, 600V V(RRM), SILICON, TO-220FP; ROHS COMPLIANT; YES. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE-STABILIZ ED MONOLITHIC ZENER DIODE, PKG TO-46. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 25V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AB, SMC, BER MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 28.2V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AB SMC, BET MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 30.8V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AB SMC, MEV MARKING. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 33.3V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AB SMC, BEX MARKING, CUT TAPE. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 33.3V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AB SMC, BEX MARKING. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 6.5V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-201. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 64V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-215AB SMCG. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1800W, 3.3V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 300W, 24V V(RWM), BIDIRECTIONAL, SOP-8. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 300W, 24V V(RWM), UNIDIRECTIONAL, 2 ELEMENT, SILICON, SOT-23, M24 MARKING. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 350W, 5V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, SOD-323, PB-FREE. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 400W, 2.8V V(RWM), UNIDIRECTIONAL, 4 ELEMENT, SILICON, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 400W, 40.2V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-204AL. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 400W, 434V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AC SMA. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 500W, 30V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-15. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 5200W, 30V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-218AB. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 12.8V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AA SMB, LX MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 20V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-215AA, MARKING LV. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 214V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-204AC. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 30.8V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AA, SMA, MV MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 33.3V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AA. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 43.6V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-15. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 5.8V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-204AC. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 6.5V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-215AA SMB, KK MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 6V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-215AA. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER ISOLATED BARRIER, 20-35VDC, 0-20MA. FREE 2 YEAR RADWELL WARRANTY
TRANSIENT VOLTAGE SUPPRESSOR DIODE, 51 V BREAKDOWN VOLTAGE, 5% TOLERANCE UNIDIRECTIONAL DEVICE, SMA PKG. FREE 2 YEAR RADWELL WARRANTY
TRANSIENT VOLTAGE SUPPRESSOR, TVS, TRANSIL SM15T SERIES, UNIDIRECTIONAL, 58.1 V, SMD, 2, 64.6 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, MOSFET, N-CHANNEL, ENHANCEMENT, 70V, 76A, 360W, 130NS TURN-OFF, 40NS TURN-ON, TO-247-3. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 12V, 0402; CLAMPING VOLTAGE VC MAX:250V; DIODE CASE STYLE:0402; NO. OF PINS:2; CAPACITANCE, CD:0.04PF; FILTER TERMINALS:SURFACE MOUNT; OPER. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 23.1VWM, 37.5VC, DO214AA, MP MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 300 W, BIDIRECTIONAL, SMD, SOIC-8, 15 V. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 400W, 440V, DO-214AC, TVS POLARITY:UNIDIRECTIO NAL, 2PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 408VSO, 456VBR, DO-41-2. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 500W, 33V, DO-15; TVS POLARITY:BIDIRECTION AL; REVERSE STAND-OFF VOLTAGE VRWM:33V; BREAKDOWN VOLTAGE RANGE:36.7V TO 40.6V; CLAMPING VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 600W, 220V, DO-214AA; REVERSE STAND-OFF VOLTAGE VRWM:185V; BREAKDOWN VOLTAGE RANGE:209V TO 231V; CLAMPING VOLTAGE VC MAX:328V; DIODE CONFIG. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 600W, 250V, BIDIRECTIONAL, AXIAL, DO-204AC-2. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 600W, 33V, DO-15; TVS POLARITY:UNIDIRECTIO NAL; REVERSE STAND-OFF VOLTAGE VRWM:28.2V; BREAKDOWN VOLTAGE RANGE:31.4V TO 34.7V; CLAMPING VOLTA. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 600W, 36V, 403A; PRODUCT RANGE:P6SMB SERIES; TVS POLARITY:BIDIRECTION AL; REVERSE STAND-OFF VOLTAGE VRWM:30.8V; CLAMPING VOLTAGE VC MAX:49.9. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 600W, 36V, DO-15, PRODUCT RANGE: P6KE SERIES, TVS POLARITY: BIDIRECTIONAL, REVERSE STAND-OFF VOLTAGE VRWM:30.8V, CLAMPING VOLTAGE V: 49.9 V, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 600W, 6.8V, DO-214AA; REVERSE STAND-OFF VOLTAGE, VRWM:5.8V; BREAKDOWN VOLTAGE RANGE:6.45V TO 7.14V; CLAMPING VOLTAGE MAX, VC:10.5V; DIODE C. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 6600W, 36V, DO-218AB; REVERSE STAND-OFF VOLTAGE, VRWM:36V; BREAKDOWN VOLTAGE RANGE:40V TO 44.2V; CLAMPING VOLTAGE MAX, VC:58.1V; DIODE CONF. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, ESD SUPPRESSOR, 28V, 600W, DO-215AA, SMB GULL WING, ZENER. FREE 2 YEAR RADWELL WARRANTY
TVS-DIODE, 1W, 58.1V, BIDIRECTIONAL, DO-214AC; TVS POLARITY:BIDIRECTION AL; REVERSE STAND-OFF VOLTAGE VRWM:36V; BREAKDOWN VOLTAGE RANGE:40V TO 44.2V; C. FREE 2 YEAR RADWELL WARRANTY
TVS-DIODE, 46V, UNIDIRECTIONAL, SOT-23; REVERSE STAND-OFF VOLTAGE VRWM:26V; BREAKDOWN VOLTAGE RANGE:31.35V TO 34.65V; CLAMPING VOLTAGE VC MAX:46V; DIO. FREE 2 YEAR RADWELL WARRANTY
TWO TERMINAL VOLTAGE REFERENCE, 1 OUTPUT, 5V, SOT-23, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
ULTRAFAST RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 3A, 600V V(RRM), SILICON, SMC 2LEAD CASE 403AC. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE 10V 5WATT. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 15V V(Z), 5%, 0.5W, SILICON, UNIDIRECTIONAL, SOD-123F, H5 MARKING. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 1W, 14V, AXIAL, ZENER VOLTAGE VZ TYP 14V, POWER DISSIPATION PD 1W, DIODE CASE STYLE DO-204AL, ZENER TOLERANCE 5%, NO. OF PINS 2PINS, OPERATING TEMPERATURE MAX ,PRODUCT RANGE...
ZENER DIODE, 20V, 1W, 6%, SMA, 20A MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 500MW, 8.7V, SOD-123, VZ TYP:8.7V, SOD-123, ZENER TOLERANCE 5%. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 50W, 12V, DO-5; ZENER VOLTAGE VZ TYP:12V; POWER DISSIPATION PD:50W; DIODE CASE STYLE:DO-5; ZENER TOLERANCE ª:5%; NO. OF PINS:2PINS; OPERATING TEMPERATURE MAX:175ªC; PRODUCT RANGE:-; AUTOMOTIVE QUALIFICATION STANDARD:- ROHS...
ZENER DIODE, 50W, 14V, DO-5; ZENER VOLTAGE VZ TYP:14V; POWER DISSIPATION PD:50W; DIODE CASE STYLE:DO-5; ZENER TOLERANCE :5%; NO. OF PINS:2PINS; OPERATING TEMPERATURE MAX:175C; PRODUCT RANGE:-; AUTOMOTIVE QUALIFICATION STANDARD:- ROHS...
ZENER DIODE, 50W, 24V, DO-5, ZENER VOLTAGE VZ TYP 24V, POWER DISSIPATION PD 50W, DIODE CASE STYLE DO-5, ZENER TOLERANCE 5%, NO. OF PINS 2PINS, OPERATING TEMPERATURE MAX 175 C,...
ZENER DIODE, 5W, 10V, AXIAL; ZENER VOLTAGE VZ TYP:10V; POWER DISSIPATION PD:5W; DIODE CASE STYLE:DO-201AE; ZENER TOLERANCE ª:5%; NO. OF PINS:2PINS; OPERATING TEMPERATURE MAX:200ªC; PRODUCT RANGE:-; AUTOMOTIVE QUALIFICATION STANDARD:-ROHS COMPLIANT:...
ZENER DIODE, SOD-123F, 30V, 0.5W, 5%, 49OHMS, 2.7X1.1MM. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE,SINGLE, TWO TERMINAL,13V V(Z),5 PERCENT ,DO-4. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE,SINGLE, TWO TERMINAL,150V V(Z),5 PERCENT ,DO-4. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE,SINGLE, TWO TERMINAL,20V V(Z),5 PERCENT ,DO-5 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE,SINGLE, TWO TERMINAL,30V V(Z),5 PERCENT ,DO-5 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE,SINGLE, TWO TERMINAL,4.3V V(Z),5 PERCENT ,DO-4. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE,SINGLE, TWO TERMINAL,5.6V V(Z),5%,DO-4, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE,SINGLE, TWO TERMINAL,6.2V V(Z),5 PERCENT ,DO-5. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE,SINGLE, TWO TERMINAL,62V V(Z),5 PERCENT ,DO-5 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE,SINGLE, TWO TERMINAL,75V V(Z),5%,DO-4. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODES ZENER VOLTAGE REGULATOR DIODE . FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>