TVS Diode, 300W, 5V, Bidirectional, 4-Element, SOIC Product overview: LCDA05.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 5V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 5V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LCDA05.TBT can be used for catalog matching and distributor lookup.
11V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
11V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
11V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
5V Low-Cap. TVS Diode Array, High Speed
5V Low-Cap. TVS Diode Array, High Speed
5V Low-Cap. TVS Diode Array, High Speed
(PRICE/TC) TVS DIODE ARRAY, 300W, 5V, SOIC, PRODUCT RANGE:LCDA SERIES, TVS POLARITY:BIDIRECTION
TVS DIODE 5VWM 11VC 8-SO
TVS DIODE ARRAY, 300W, 5V, SOIC; Product Range:LCDA Series; TVS Polarity:Bidirection
TVS DIODE ARRAY, 300W, 5V, SOIC, FULL REEL; Product Range:LCDA Series; TVS Polarity:Bidirection
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | RS Components, Ltd. | RS Components, Ltd. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diode Arrays | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | 144-LCDA05.TBT | LCDA05.TBTTR-ND | LCDA05.TBT | 6910751 | 6910751P | 19047559 | LCDA05.TBT | LCDA05.TBT | 37K7820 |
| Product Name | 300W 5V SOIC TVS Protection Diode | TVS Diodes | TVS | TVS Diodes | TVS Diodes | Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode Array, 300W, 5V, Soic; Product Range Semtech |
| Configuration | Single | Single | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Package | Tape and Reel | "8-SOIC (0.154"", 3.90mm Width)" | Soic | SOIC | 8-SO | 8-SOIC (0.154", 3.90mm Width) | SOIC | ||
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | 300 watts | |||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |