Schottky Barrier Rectifier, 10 A, 90 V, TO-220AC 2 LEAD, 50-TUBE Product overview: MBR1090G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10 A, 90 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 90 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR1090G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 041432-MBR1090G
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 800mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 90V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Diode Schottky 90V 10A Through Hole TO-220-2
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 10A, 90V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
Schottky Diodes & Rectifiers 10A 90V
DIODE SCHOTTKY 90V 10A TO220-2
SCHOTTKY RECTIFIER, 10A, 90V, TO-220AC; Repetitive Peak Reverse Voltage:90V; Average Forward Current:10A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | General Purpose Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 280-MBR1090G | 041432-MBR1090G | MBR1090GOS-ND | 18706262 | MBR1090G | MBR1090G | 45J0799 |
| Product Name | Schottky 10 A 90 V Diode and Rectifier | Diodes, Rectifiers - Single - MBR1090G | Single Diodes | Diode | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 10A, 90V, To-220Ac; Repetitive Peak Reverse Voltage Onsemi |
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||||
| Life Cycle Stage | Active | Removed | |||||
| Package | TO-220; TO-220-2 | TO-220-2 | TO-220AC | ||||
| VF | 0.8000 volts | 0.8000 volts | 0.8000 volts |