TVS Diode, 1.8kW, 3.3V, Unidirectional, SOIC, 16pF Product overview: LC03-3.3.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 16pF, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 16pF, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LC03-3.3.TBT can be used for catalog matching and distributor lookup.
18V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
18V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
18V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS DIODE, 1.8KW, 3.3V, SOIC; Clamping Voltage Vc Max:18V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:3.3V; Power Dissipation Pd:1.8kW; Product Range:LC03 Series; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE, 1.8KW, 3.3V, SOIC, FULL REEL; Clamping Voltage Vc Max:18V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:3.3V; Power Dissipation Pd:1.8kW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE 3.3VWM 18VC 8-SO
TVS DIODE 3.3VWM 18VC 8-SO
TVS Diodes / ESD Suppressors TVS ARRAY, SRFC MNT, 3.3V 750W
TRANS VOLTAGE SUPPRESSOR DIODE, 1800W, 3.3V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes |
| Product Number | 144-LC03-3.3.TBT | LC03-3.3TR-ND | LC03-3.3.TBT | 63J8408 | LC03-3.3.TBT | LC03-3.3.TBT | LC03-3.3.TBT | 19047491 |
| Product Name | 3.3V 16pF SOIC TVS Protection Diode | TVS Diodes | TVS | Tvs Diode, 1.8Kw, 3.3V, Soic; Clamping Voltage Vc Max Semtech | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Diode |
| Configuration | Single | Single | ||||||
| RoHS Compliant | RoHS | RoHS | ||||||
| Package | Tape and Reel | "8-SOIC (0.154"", 3.90mm Width)" | SOIC | 8-SOIC (0.154", 3.90mm Width) | 8-SO | |||
| Peak Pulse Power | 1800 watts | 1800 watts | 1800 watts | 1800 watts | ||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |