Radwell International Datasheets for General Purpose Diodes
General-purpose diodes are electric components that conduct electric current in only one direction, functioning similarly to a one-way valve.
General Purpose Diodes: Learn more
| Product Name | Notes |
|---|---|
| (PRICE/CUT TAPE)DIODE, TVS, 4 CHANNEL, BI, 24V, 300W, 8SO; PRODUCT RANGE:SMDAXXC SERIES; TVS POLARITY:BIDIRECTION AL; REVERSE STAND-OFF VOLTAGE VRWM:5V; CLAMPING VOLTAGE VC MAX:55V; DIODE CASE STYLE:SOIC; NO. OF PINS:8PINS; BREAKDOWN... | |
| (PRICE/EACH), AID RECTIFIER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC) RECTIFIER, DUAL, 20A, 300V, TO-262; REPETITIVE REVERSE VOLTAGE VRRM MAX:300V; FORWARD CURRENT IF(AV):20A; DIODE CONFIGURATION:DUAL COMMON CATHODE; FORWARD VOLTAGE VF MAX:1.25V; REVERSE RECOVERY TIME TRR MAX:35NS; FORWARD SURGE ROHS... | |
| (PRICE/TC) TVS DIODE ARRAY, 300W, 12V, SOIC, PRODUCT RANGE:SMDAC-5 SERIES, TVS POLARITY:BIDIRECTION AL, REVERSE STAND-OFF VOLTAGE VRWM:5V, CLAMPING VOLTAGE VC MAX:19V, DIODE CASE STYLE:SOIC, NO. OF PINS:8PINS, BREAKDOWN VOLTAGE MIN:16.7V... | |
| (PRICE/TC) TVS DIODE, 1.5KW, 48V, DO-214AB; PRODUCT RANGE:SMCJ SERIES; TVS POLARITY:BIDIRECTION AL; REVERSE STAND-OFF VOLTAGE VRWM:48V; DIODE CASE STYL. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC), DIODE, TVS, 100V, SMB; PRODUCT RANGE:TRISIL SMTPA SERIES; TVS POLARITY:BIDIRECTION AL; REVERSE STAND-OFF VOLTAGE VRWM:90V; CLAMPING VOLTAGE VC MAX:-; DIODE CASE STYLE:SMD; NO. OF PINS:2PINS; BREAKDOWN VOLTAGE MIN:100V ROHS... | |
| (PRICE/TC), RECTIFIER DIODE, DUAL COMMON CATHODE, 100 V, 20 A, TO-263, 3, 880 MV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC), RECTIFIER, 1.2KV, 5A, TO-252; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV; FORWARD CURRENT IF(AV):5A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:2.2V; REVERSE RECOVERY TIME TRR MAX:95NS; FORWARD SURGE CURRENT IFSM MAX:55A... | |
| (PRICE/TC), RECTIFIER, 600V, 5A, TO-252; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):5A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:2.9V; REVERSE RECOVERY TIME TRR MAX:40NS; FORWARD SURGE CURRENT IFSM MAX:50A... | |
| (PRICE/TC), VOLTAGE REFERENCE, PRECISION, SHUNT - FIXED, ZRC250 SERIES, 2.5V, SOT-23-3 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC),ZENER DIODE, AEC-Q101, 5.1V, DO-214AC, ZENER VOLTAGE VZ TYP:5.1V, POWER DISSIPATION PD:1.5W, DIODE CASE STYLE:DO-214AC, ZENER TOLERANCE ±:5%, NO. OF PINS:2PINS, OPERATING TEMPERATURE MAX:150°C, PRODUCT RANGE:SZ1SMA59XXBT3G SERIES, ROHS COMPLIAN. FREE... | |
| (PRICE/TR) FREDS - D-PAK8A, 600V, LOW QRR, SINGLE, SMD, TJ=175 C. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TR) NEW INPUT DIODES - D-PAK. FREE 2 YEAR RADWELL WARRANTY | |
| ADD-A-PAK GENERATION VII POWER MODULES THYRISTOR/DIODE AND THYRISTOR/THYRISTOR, . FREE 2 YEAR RADWELL WARRANTY | |
| BARRIER DIODE 5AMP. FREE 2 YEAR RADWELL WARRANTY | |
| BARRIER ISOLATED DRIVE RELAY, LED, SINGLE CHANNEL, 1 DEVICE - 1 BARRIER, OUTPUT FUSED AT 50 MA, 20 MSEC RESPONSE TIME, 21-35 VDC VOLTAGE INPUT. FREE 2 YEAR RADWELL WARRANTY... | |
| BARRIER SAFTEY NO MORE THAN 250VNMS GENERATED. FREE 2 YEAR RADWELL WARRANTY | |
| BIPOLAR TRANSISTOR, ZXTN200 SERIES, BJT, 30V NPN, LOW SAT, SMD/SMT, SOT-223-4. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, 62A, 1600V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE RECTIFIER DIODE, THREE PHASE BRIDGE, 1.07V FORWARD, 1.6 KV PEAK REVERSE VOLTAGE, 350A MAX SURGE, 95W POWER DISSIPATION, THROUGH HOLE TERMINATION, -40/150C OPERATING TEMP, ROHS COMPLIANT, SCREW PLATE MOUNTED. | |
| DIODE ARRAY, 1 PAIR COMMON CATHODE, 45V, 15A, THROUGH HOLE, TO-220-3. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE ARRAY, TND SERIES, 16-PIN, 8 ELEMENT, 75V MINIMUM VOLT, DIP-16. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE RECTIFIER SUPER HIGH SPEED 2.5AMP 200V. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE SCHOTTKY 150V, 10A, PACKAGING, TO-263-3, DPAK (2 LEADS + TAB), TO-263AB. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE SCHOTTKY 60V 8A DO201AD . FREE 2 YEAR RADWELL WARRANTY | |
| DIODE VOLTAGE REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, 1 PAIR COMMON CATHODE, 200 VDC REVERSE, 1.25 V FORWARD, 10 AMPS, 30 NS RECOVERY TIME, THROUGH-HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, 1000 VDC (REVERSE), 6 AMPS, 1.4 V @ 6 A (FORWARD), 500 NS REVERSE RECOVERY TIME, DO-203AA (DO-4) PACKAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, BRIDGE RECTIFIER, 1600V REVERSE VOLTAGE, 1.6V FORWARD VOLTAGE, 1500A. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, FULL REEL; PRODUCT RNG:SMBJ SERIES; TVS POLARITY:BIDIRECTION AL; REVERSE STAND-OFF VOLT VRWM:40V; CLAMPING VOLT VC MAX:64.5V; DIODE CASE STYLE:DO-214AA; NO. OF PINS:2PINS; BREAKDOWN VOLT MIN:44.4V ;ROHS COMPLIANT: YES, ON... | |
| DIODE, PROTECTION, LUMINOUS, 6-24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, RECTIFIER SCHOTTKY, 7.5A D2PAK; DIODE TYPE:SCHOTTKY; DIODE CONFIGURATION:SINGLE ; REPETITIVE REVERSE VOLTAGE VRRM MAX:45V; FORWARD CURRENT IF(AV. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, RECTIFIER, 1 PAIR COMMON CATHODE, 400V, 8A, THROUGH-HOLE, TO-220-3. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, RECTIFIER, ARRAY, FAST RECOVERY, 1 PAIR COMMON CATHODE, 200V, 10A, 23NS, TO-252-3, DPAK. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, RECTIFIER, SINGLE DIODE, 300 V, 30 A, 38 NS, 60 A @ 300 V, TO-247-2, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, RECTIFIER, SINGLE, 1200 V, 70 A, 1.35 V @ 220 A, 9 MA @ 1200 V, DO-203AB, DO-5, STUD. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, SCHOTTKY, 15A, 30V; DIODE CONFIGURATION:DUAL COMMON CATHODE; REPETITIVE REVERSE VOLTAGE VRRM MAX:30V; FORWARD CURRENT IF(AV):7.5A; DIODE CASE S. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, SCHOTTKY, 2X15A, 170V, DUAL COMMON CATHODE, DIODE CASE STYLE: TO-247, 3 PINS, FORWARD VOLTAGE VF MAX: 920 MV. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, SCHOTTKY, 2X15A, 60V; REPETITIVE REVERSE VOLTAGE VRRM MAX:60V; FORWARD CURRENT IF(AV):15A; DIODE CONFIGURATION:DUAL COMMON CATHODE; DIODE CASE STYLE:TO-247; NO. OF PINS:3PINS; FORWARD VOLTAGE VF MAX:650MV; PRODUCT RANGE:- ROHS COMPLIANT:... | |
| DIODE, SCHOTTKY, 2X60A, 45V; REPETITIVE REVERSE VOLTAGE VRRM MAX:45V; FORWARD CURRENT IF(AV):120A; FORWARD VOLTAGE VF MAX:670MV; DIODE MODULE CONFIGURATION:DUAL ISOLATED; PRODUCT RANGE:-; DIODE CASE STYLE:ISOTOP; NO. OF PINS:4PINS ROHS COMPLIANT:... | |
| DIODE, SCHOTTKY, 5A, 90V; DIODE TYPE:FAST RECOVERY; DIODE CONFIGURATION:SINGLE ; REPETITIVE REVERSE VOLTAGE VRRM MAX:90V; FORWARD CURRENT IF(AV) :5A; F. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, SCHOTTKY, 60A, 100V, TO-220AB-3; DIODE CONFIGURATION:DUAL COMMON CATHODE; REPETITIVE REVERSE VOLTAGE VRRM MAX:100V; FORWARD CURRENT IF(AV):60A;. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, SCHOTTKY, DUAL ANODE, COMMON CATHODE, FAST RECOVERY, 45V, 20A, 500NS, TO-218-3. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, SCR, DIP-8; CLAMPING VOLTAGE VC MAX:-; DIODE CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING VOLTAGE:-; POWER DISSIPATION PD:-; PACKAGING:EACH; PRODUCT RANGE:SP721 SERIES; AUTOMOTIVE QUALIFICATION STANDARD:-; NO. OF CHANNELS:6 ;ROHS COMPLIANT:... | |
| DIODE, SINGLE, 200V, 150A, POWERTAB; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):150A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:1.13V; REVERSE RECOVERY TIME TRR MAX:34NS; FORWARD SURGE CURRENT IFSM ROHS... | |
| DIODE, SMCJ SERIES, 22V, 42.3 AMP, ESD SUPPTRSSOR, TVS, DO-214AB-2, SMD/SMT. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, STANDARD, 1600V, 1263A, CHASSIS MOUNT, W2, DO-200AB, B-PUK. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, STANDARD, 25A, 1000V; REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV; FORWARD CURRENT IF(AV):25A; FORWARD VOLTAGE VF MAX:1.3V; DIODE MODULE CONFIGURATION:-; PRODUCT RANGE:-; DIODE CASE STYLE:DO-4; DIODE CONFIGURATION:SINGLE ROHS COMPLIANT: YES. FREE... | |
| DIODE, STANDARD, 400V 8A, THROUGH HOLE, TO-220AC, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, TVS, 20V, 1.5KW, BI-DIR, DO201-2. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, TVS, 4 CH, BIR, 5V, 300W, 8SO; CLAMPING VOLTAGE VC MAX:11V; DIODE CASE STYLE:SOIC; NO. OF PINS:8; OPERATING VOLTAGE:5V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, TVS, 7 CH, BI, 24V, 300W, 8SO; CLAMPING VOLTAGE VC MAX:43V; DIODE CASE STYLE:SOIC; NO. OF PINS:8 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, TVS, ARRAY, 30V, BIDIRECTIONAL, 6 CIRCUITS / CHANNEL, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, ULTRAFAST RECOVERY, 1 A, 200 V, DO-214AC, SMA , U12 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, ULTRAFAST, 1-20 AMP, 2 PIN, 1000 V, SINGLE CONFIGURATION, 75 NS RECOVERY TIME, THROUGH HOLE MOUNT, +175 DEGREE C MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, ULTRAFAST, 2X45A, 1200V; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV; FORWARD CURRENT IF(AV):45A; FORWARD VOLTAGE VF MAX:1.2V; DIODE MODULE CONFIGURATION:DUAL ISOLATED; PRODUCT RANGE:-; NO. OF PHASES:SINGLE PHASE ROHS COMPLIANT: YES. FREE... | |
| DIODE, ULTRAFAST, 30 AMP, 3 PIN, 200 VDC, 30 UA REVERSE LEAKAGE CURRENT, V CASE, THROUGH HOLE MOUNT, -65 TO +175 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, ULTRAFAST, 30A, 1000V; REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV; FORWARD CURRENT IF(AV):30A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:1.3V; REVERSE RECOVERY TIME TRR MAX:42NS; FORWARD SURGE CURRENT IFSM MAX:180A ROHS... | |
| DIODE, ULTRAFAST, 30A, 1200V; DIODE CONFIGURATION:SINGLE ; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV; FORWARD CURRENT IF(AV):30A; FORWARD VOLTAGE VF MA. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, ULTRAFAST, 5A, 1200V; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV; FORWARD CURRENT IF(AV):5A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:1.25V; REVERSE RECOVERY TIME TRR MAX:48NS; FORWARD SURGE CURRENT IFSM MAX:55A ROHS... | |
| DIODE, ULTRAFAST, 8A, 1000V, DIODE CONFIGURATION SINGLE, REPETITIVE REVERSE VOLTAGE VRRM MAX 1KV, FORWARD CURRENT IF(AV) 8A, FORWARD VOLTAGE VF MAX 1. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, ULTRAFAST, 8A, 600V; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):8A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:2.9V; REVERSE RECOVERY TIME TRR MAX:25NS; FORWARD SURGE CURRENT IFSM MAX:80A ROHS... | |
| DIODE, ULTRAFAST, DO-41, 20. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, UNIDIRECTIONAL TVS, STAND-OFF VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, ZHCS2000 SERIES, SMD, SOT-23, 2 AMP, 40 V, . FREE 2 YEAR RADWELL WARRANTY | |
| DIODE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 07/01/2014, DIODE KIT, BUS DIODE, 40-50 HP, FOR 1336 AC DRIVE, OPEN STYLE, MOUNTABLE, SAME AS: 140151, SAME AS: 1336-140151, SAME AS: PN-140151. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, 6 A, 1200 V, 2.4 OHM, N-CHANNEL, SI, POWER, MOSFET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, 1.6 KV, 70 AMPS, 3-PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIODE RELAY 6/220VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIODE, 5A, 40V, SILICON, RECTIFIER DIODE, TO-220AC, SC-67, TO-220F15, 2 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIODE, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIODE, MOSFET, SOT23-3 P02, TOP MARKING, 20V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIODE, RECTIFIER, 2X30A, 200V, TO247AC; DIODE CONFIGURATION:DUAL COMMON CATHODE; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):60A;. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIODE, SCHOTTKY BARRIER, TO-220F, 1500 VOLT ISOLATING, TO-220F PACKAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIODE, SEMICONDUCTOR, 2-7/8 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIODE, SEMICONDUCTOR, 3 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIODE, SEMICONDUCTOR, RECTIFIER, SILICON BODY, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIODE, ZENER, 16V, .5 WATT, 13 OHM, 5%, GLASS CASE, DO-35. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCRETE SEMICONDUCTOR MODULE, 2800 AMP, 1200~1800 VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, RECTIFIER DIODE, SILICON, 8A, 200V, TO-220AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 4A I(D), 40V, 0.05OHM, 2-ELEMENT, N-CHANNEL AND P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 10A, 600V V(RRM), SILICON, TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 1A, 1200V V(RRM), SILICON, SMB, MARKING CODE T03. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 30A, 600V, SILICON,TO-247 2 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 5A, 1200V V(RRM), SILICON, DPAK-3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 5A, 1200V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 10A, 200V V(RRM), SILICON, TO-220F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 20A, 200V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 7 ELEMENT, SILICON, DIP-14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 8 ELEMENT, 100V V(RRM), SILICON, DIP-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 1A, 100V V(RRM), SILICON, SMB, MARKING CODE 1J. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 20A, 120V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 10A, 40V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 15A, 45V V(RRM), SILICON, D2PAK-3/2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 15A, 45V V(RRM), SILICON, TO-218AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 15A, 60V V(RRM), SILICON, TO-247AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 30V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY BARRIER, 250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 300W, 12V V(RWM), BIDIRECTIONAL, 10 ELEMENT, SILICON, SOP-14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 12V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AA SMB, BE MARKING CODE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 13V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AA SMB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, UNI-DIRECTIONAL TVS DIODE, SINGLE, MAXIMUM CLAMPING VOLTAGE 35.5V, SURFACE MOUNT, MAXIMUM REVERSE STAND-OFF VOLTAGE 22V, 2 PINS, PEAK PULSE POWER DISSIPATION 600W, MAXIMUM PEAK PULSE CURRENT 16.9A. | |
| DISCONTINUED BY MANUFACTURER, VOICE BAND AUDIO PROCESSOR, CODEC, 13 BIT, 16 KHZ, SERIAL INTERFACE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VOLTAGE REGULATOR, 5V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ZENER DIODE, 12V V(Z), 5.39%, 0.5W, SILICON, UNIDIRECTIONAL, DO-35. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ZENER DIODE, 3 V, SOT23. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ZENER DIODE, 500MW, 15V, SOD-80C,VOLTAGE VZ TYP 15V, POWER DISSIPATION PD:500MW, SOD-80C, 2 PIND, BREAKDOWN VOLTAGE 15V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCRETE SEMICONDUCTOR MODULE, 1050A, 2200V , SINGLE. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRICAL BARRIER SHEETING YELLOW 3X2FT 1000VAC. FREE 2 YEAR RADWELL WARRANTY | |
| ESD SUPPRESSORS / TVS DIODE, 14 CH, DIODE ARRAY, DIP-16. FREE 2 YEAR RADWELL WARRANTY | |
| ESD SUPPRESSORS / TVS DIODES 36V 1.5KW BI-DIR TP1.5KE AEC-Q101. FREE 2 YEAR RADWELL WARRANTY | |
| ESD SUPPRESSORS / TVS DIODES 36V 1.5KW UNI-DIR TP1.5KE AEC-Q101 . FREE 2 YEAR RADWELL WARRANTY | |
| ESD SUPPRESSORS / TVS DIODES, 10V , 600W , BI-DIR SZ1SMB, AEC-Q101 . FREE 2 YEAR RADWELL WARRANTY | |
| ESD SUPPRESSORS / TVS DIODES, 24V , 600W. FREE 2 YEAR RADWELL WARRANTY | |
| ESD SUPPRESSORS/ TVS DIODES 12V 400W BI-DIR SZ1SMA AEC-Q101. FREE 2 YEAR RADWELL WARRANTY | |
| FAST / ULTRAFAST POWER DIODE, SINGLE, 1.2 KV, 1 A, 1.65 V, 75 NS, 18 A, DO-214AA SMB. FREE 2 YEAR RADWELL WARRANTY | |
| FAST DIODE, 12A, 200V, DO-203AA; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):12A; FORWARD VOLTAGE VF MAX:1.4V; DIODE MODULE CONFIGURATION:-; PRODUCT RANGE:-; DIODE CASE STYLE:DO-203AA; DIODE CONFIGURATION:SINGLE ROHS COMPLIANT: YES. | |
| FIXED POSITIVE STANDARD REGULATOR, 5VBIPOLAR, PSFM3 TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| FREDS - TO-2208A, 400V, LOW VF, SINGLE, TJMAX=175 C. FREE 2 YEAR RADWELL WARRANTY | |
| FREDS - TO-262. FREE 2 YEAR RADWELL WARRANTY | |
| HEXFREDS - TO-24716A, 1200V, HEXFRED GEN2, SINGLE. FREE 2 YEAR RADWELL WARRANTY | |
| HEXFREDS - TO-2476A, 1200V, HEXFRED GEN2, SINGLE. FREE 2 YEAR RADWELL WARRANTY | |
| HYPERFAST DIODE, 15A, 600V TO-220AC; DIODE CONFIGURATION:SINGLE ; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):15A; FORWARD VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| INFRARED EMITTING DIODE, 950NM, 5V, 32-64MW, TO-18. FREE 2 YEAR RADWELL WARRANTY | |
| INSTRUMENTATION AMPLIFIER IC, NO. OF PINS:16, PACKAGE/CASE:16-SOIC , PEAK REFLOW COMPATIBLE (260 C):NO, SUPPLY VOLTAGE MAX:40V, SUPPLY VOLTAGE MIN:13.5V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| IR EMITTING DIODE, 850NM, SMD; VIEWING ANGLE:60¦; DIODE CASE STYLE:-; FORWARD CURRENT IF(AV):1A; FORWARD VOLTAGE VF MAX:2.5V; RISE TIME:15NS; FALL TIME TF:18NS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING TEMPERATURE MAX:100¦C ROHS COMPLIANT:... | |
| LINK. FREE 2 YEAR RADWELL WARRANTY | |
| MIN QTY 1500 TVS DIODE; DIODE TYPE:BIDIRECTIONAL TVS; STAND-OFF VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| MIN QTY 850 TVS DIODE; DIODE TYPE:BIDIRECTIONAL TVS; STAND-OFF VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET COMP. 60V NP-CHNL 8 PIN SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| MULTIPHASE DIODE BRIDGE ASSEMBLY, POWER RATINGS:, INPUT / 218 AMP / 600 VAC / 50/60 HZ, OUTPUT / 490 AMP / 875 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| NEW INPUT DIODES - FULLPAK-220-E3 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY | |
| PEPPERL & FUCHS Safety Systems Z 954 | |
| PEPPERL & FUCHS Safety Systems Z787 | |
| PEPPERL & FUCHS Safety Systems Z955 | |
| PEPPERL & FUCHS Safety Systems Z965 | |
| POWER MODULE DIODE SCR. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MOSFET, N CHANNEL, 60 V, 600 MA, 1.5 OHM, TO-226AA, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA (MIN PURCH= 3000) INPUT DIODE, 8A, 1.2KV, D-PAK; DIODE TYPE:STANDARD RECOVERY; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV; FORWARD CURRENT IF(. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 16A, 150V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 1A, 200V V(RRM), SILICON, DO-204AL. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 1A, 600V V(RRM), SILICON, SMB, BL6 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 30A, 400V V(RRM), SILICON, DO-247. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 3A, 1000V V(RRM), SILICON, SMC, DO-214AB. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 3A, 600V V(RRM), SILICON, 2 PIN AXIAL. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 8A, 600V, SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 10A, 200V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 10A, 300V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 20A, 600V V(RRM), SILICON, D2PAK-3. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 30A, 300V V(RRM), SILICON, TO-247. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 8A, 400V V(RRM), SILICON, TO-220AB, M3= HALOGEN FREE. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, DUAL COMMON CATHODE, 600 V, 80 A, 1.78 V, 90 NS, 210 A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 1.5A, 100V V(RRM), SILICON, SMA DO-214AC, V1J MARKING. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 10A, 45V V(RRM), SILICON, TO-252AA. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 10A, 650V V(RRM), SILICON CARBIDE, D2PAK. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 15A, 45V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 2.2 AMP, 40V V(RRM), SILICON, SOT-23, FORWARD CURRENT IF(AV):1.16A, ROHS COMPLIANT: YES, TOP MARKING LL20. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 20A, 100V V(RRM), SILICON, D2PAK-2. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 3A, 40V V(RRM), SILICON, DPAK-3. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 3A, 60V VRRM, SILICON, DO-214AB, MARKING CODE S6. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 5A, 100V V(RRM), SILICON, DPAK-3. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 8A, 40V V(RRM), SILICON, DO-201AD. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 10A, 200V V(RRM), SILICON, TO-263AB DPAK-3. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 10A, 45V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 15A, 150V V(RRM), SILICON, TO-247AC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 15A, 45V V(RRM), SILICON, D2PAK-3/2. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 20A, 100V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 30A, 100V V(RRM), SILICON, TO-263AB DPAK-2. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 30A, 200V V(RRM), SILICON, TO-247AD. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 30A, 40V V(RRM), SILICON, TO-220F, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 30V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 40A, 150V V(RRM), SILICON, TO-247AD. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 5A, 60V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 6A, 60V V(RRM), SILICON, TO-252AA. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 4 ELEMENT, 50V V(RRM), SILICON, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER, 1.2KV, 60A, DO-247LL, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER, 300V, 2X 15A, ULTRAFAST, 40NS, THROUGH HOLE, TO-247AC. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER, 30A, 200V, TO-220AB-3. FREE 2 YEAR RADWELL WARRANTY | |
| RECTIFIER, SINGLE, 8A, 600V, TO-220AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):8A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:3.4V; REVERSE RECOVERY TIME TRR MAX:18NS; FORWARD SURGE CURRENT IFSM ROHS... | |
| RECTIFIER, SINGLE, 8A, 600V, TO-220FPAC; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):8A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:3.4V; REVERSE RECOVERY TIME TRR MAX:18NS; DIODE CASE STYLE:TO-220FPAC ROHS COMPLIANT:... | |
| RECTIFIER, THROUGH HOLE MOUNT, CASE: DO-247, SINGLE CONFIGURATION, REVERSE VOLTAGE: 1.2 KV, FORWARD VOLTAGE: 2.1 V, REVERSE CURRENT: 15 UA, FORWARD CURRENT: 15 A, RECOVERY TIME: 53 NS, ROHS COMPLIANT. | |
| RECTIFIER, ULTRAFAST RECOVERY POWER RECTIFIER, SERIES STTH10R04, SMD/SMT, D2-PAK, 400V, 10A, 1.5V, 4.6X10.4X9.35MM. FREE 2 YEAR RADWELL WARRANTY | |
| REDUNDANCY MODULE, 2866514, INPUT: 12-24VDC, 13-30V, 2X10A, 1X20A, DIN-RAIL MOUNTABLE, IP20, STEEL SHEET ZINC-PLATED. FREE 2 YEAR RADWELL WARRANTY | |
| ROHM SEMICONDUCTOR Semiconductors UMR11NTR | |
| SAFETY BARRIER 250V 425MA. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY BARRIER, 1 CHANNEL, 50 MA, 250 VAC, DIN RAIL MOUNT, IP20 PROTECTION, (71788). FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY BARRIER, 2 CHANNEL, 28 VDC, 240 OHM, 80 MA, SCREW TERMINAL, (71940). FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY BARRIER, SAFE SNAP, ZENERBARRIERS, 250V, (72178). FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY BARRIER, Z SERIES, 1 CHANNEL, ANALOGUE OUTPUT, (071938). FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY BARRIER, Z SERIES, 2-CHANNEL, 80 MA, 10 AMP, 26.5 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY BARRIER, Z SERIES, 3 CHANNEL, WORKING VOLTAGE 0.6 V AT 1 AMP, SERIES RESISTANCE MAX: 27.27 OHM, FUSE RATING 50 MA, 250 VAC, DIN RAIL MOUNTING, 071863. FREE 2... | |
| SCHOTTKY - D-PAK6A, 40V, LOW VF, DUAL, SMD, TJ=150 C. FREE 2 YEAR RADWELL WARRANTY | |
| SCHOTTKY - TO-22020A, 40V, LOW VF, DUAL, TJMAX=150 C. FREE 2 YEAR RADWELL WARRANTY | |
| SCHOTTKY DIODES & RECTIFIERS, 1.0 AMP, 90 VOLT, 30 AMP IFSM. FREE 2 YEAR RADWELL WARRANTY | |
| SCHOTTKY RECTIFIER, 60 V, 10 A, DUAL COMMON CATHODE, TO-220AB, 3 PINS, 560 MV. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON SURGE PROTECTOR, BIDIRECTIONAL, 14 CHANNEL, 30V, 5A, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE SOCKET, DIN RAIL MOUNTING, 12.5 X 91.5 X 13 MM, ZENER BARRIER ACCESSORY, FOR GROUNDING THROUGH INSULATED MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 5.6A I(D), 30V, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD DIODE, 40A, 1.2KV, DO-5; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV; FORWARD CURRENT IF(AV):40A; FORWARD VOLTAGE VF MAX:1.3V; DIODE MODULE CONFIGURATION:-; PRODUCT RANGE:-; DIODE CASE STYLE:DO-203AB; FORWARD CURRENT IF:40A ROHS COMPLIANT:... | |
| SURGE SUPPRESSOR, TVSS, 240VAC, 50/60HZ, 3PH, DELTA, HARD WIRED. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR DIODE MODULE 57MM. FREE 2 YEAR RADWELL WARRANTY | |
| TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 16V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, SMC, BEP MARKING CODE. FREE 2 YEAR RADWELL WARRANTY | |
| TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 20V, BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AB, SMC, MARKING BEV. FREE 2 YEAR RADWELL WARRANTY | |
| TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 250V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, SMC DO-214AB. FREE 2 YEAR RADWELL WARRANTY | |
| TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 33V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AB SMC, BFM MARKING. FREE 2 YEAR RADWELL WARRANTY | |
| TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 33V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-215AB SMC, BFM MARKING. FREE 2 YEAR RADWELL WARRANTY | |
| TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 40V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AB, BFR MARKING CODE. FREE 2 YEAR RADWELL WARRANTY | |
| TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 5V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AB, SMC, GDE MARKING. FREE 2 YEAR RADWELL WARRANTY | |
| TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 6V, BIDIRECTIONAL, 1 ELEMENT, SILICON, SMC DO-214AB, MARKING BDG. FREE 2 YEAR RADWELL WARRANTY | |
| TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AB SMC, BFZ MARKING. FREE 2 YEAR RADWELL WARRANTY | |
| TRANS VOLTAGE SUPPRESSOR DIODE, 300W, 5V V(RWM), BIDIRECTIONAL, 8 ELEMENT, SILICON, SOP-8. FREE 2 YEAR RADWELL WARRANTY | |
| TRANS VOLTAGE SUPPRESSOR DIODE, 400W, 28V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, SMA. FREE 2 YEAR RADWELL WARRANTY | |
| TRANS VOLTAGE SUPPRESSOR DIODE, 500W, 5V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, SO-8, USB62 MARKING. FREE 2 YEAR RADWELL WARRANTY | |
| TRANS VOLTAGE SUPPRESSOR DIODE, 500W, 5V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, SOIC-8, ROHS, HALOGEN FREE. FREE 2 YEAR RADWELL WARRANTY | |
| TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 3.3V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 33V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AASMB, MM MARKING CODE. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC TIONAL,33V V(RWM),DO-214AB / SMC. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,20V V(RWM),DO-214AA / SMB. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSIENT VOLTAGE SUPPRESSION ARRAY, FULL REEL; CLAMPING VOLTAGE VC MAX:20V; DIODE CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING VOLTAGE:6.8V; POWER DISSIPATION PD:2.8KW; PACKAGING:TAPE & REEL; PRODUCT RANGE:-; MSL:MSL 1 - UNLIMITED... | |
| TRANSIENT VOLTAGE SUPPRESSOR, TVS, SMBJ SERIES, UNIDIRECTIONAL, 18 V, DO-214AA, 2, 20 V. FREE 2 YEAR RADWELL WARRANTY | |
| TVS DIODE ARRAY, 300W, 24V, SOIC, BIDIRECTIONAL, REVERSE STAND-OFF VOLTAGE VRWM:24V, CLAMPING VOLTAGE VC MAX:55V, SOIC, 8PINS. FREE 2 YEAR RADWELL WARRANTY | |
| TVS DIODE ARRAY, 300W, 5V, SOT-23, CLAMPING VOLTAGE VC MAX 17.5V, SOT-23, 6PINS. FREE 2 YEAR RADWELL WARRANTY | |
| TVS DIODE, 1.5KW, 12V, DO-214AB; TVS POLARITY:BIDIRECTION AL; REVERSE STAND-OFF VOLTAGE VRWM:12V; BREAKDOWN VOLTAGE RANGE:13.3V TO 14.7V; CLAMPING VOLT. FREE 2 YEAR RADWELL WARRANTY | |
| TVS DIODE, 1.5KW, 150V, DO-214AB; REVERSE STAND-OFF VOLTAGE VRWM:150V; BREAKDOWN VOLTAGE RANGE:167V TO 185V; CLAMPING VOLTAGE VC MAX:243V; DIODE CONFI. FREE 2 YEAR RADWELL WARRANTY | |
| TVS DIODE, 1.5KW, 17V, DO-214AB; TVS POLARITY:BIDIRECTION AL; REVERSE STAND-OFF VOLTAGE VRWM:17V; BREAKDOWN VOLTAGE RANGE:18.9V TO 20.9V; CLAMPING VOLT. FREE 2 YEAR RADWELL WARRANTY | |
| TVS DIODE, 1.5KW, 40V, DO-214AB; TVS POLARITY:UNIDIRECTIO NAL; REVERSE STAND-OFF VOLTAGE VRWM:40V; BREAKDOWN VOLTAGE RANGE:44.4V TO 49.1V; CLAMPING VOL. FREE 2 YEAR RADWELL WARRANTY | |
| TVS DIODE, 3KW, 30V, 60A, ZENER, BIDIRECTIONAL, DO-214AB. FREE 2 YEAR RADWELL WARRANTY | |
| TVS DIODE, SMCJ SERIES, BIDIRECTIONAL, 15 V, 24.4 V, DO-214AB SMC, BEM MARKING CODE. FREE 2 YEAR RADWELL WARRANTY | |
| TVS DIODE; DIODE TYPE:BIDIRECTIONAL TVS; STAND-OFF VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| TVS-DIODE, 3KW, 48V, UNIDIRECTIONAL, DO-214AB, UNIDIRECTIONAL. FREE 2 YEAR RADWELL WARRANTY | |
| VISHAY Semiconductors VS-300U40A | |
| VOLTAGE STABILIZER DIODE, 1.5V, DO-35 GLASS CASE. FREE 2 YEAR RADWELL WARRANTY | |
| ZENE BARRIER, Z SERIES, 2-CHANNE, DIN RAIL MOUNTABLE, 6.5 V AT 10 A, 106 OHM SERIES RESISTANCE, (71795). FREE 2 YEAR RADWELL WARRANTY | |
| ZENER BARRIER, 2 CHANNEL, DC VERSION, 26.5 V, 240 OHM NOMINAL RESISTANCE, 250 OHM SERIES RESISTANCE, 80 MA, DIN RAIL MOUNTING, HIGH POWER VERSION. FREE 2 YEAR RADWELL WARRANTY | |
| ZENER BARRIER, 2-CHANNEL, 10 V, 100 MA, SCREW TERMINAL CONNECTION, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| ZENER BARRIER, 2-CHANNEL, 327 OHM NAX, 50 MA, 26.5 VDC, SCREW TERMINAL CONNECTION, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| ZENER BARRIER, 2-CHANNEL, DIN RAIL MOUNTABLE, 10 V AT 10 UA, 1033 OHM SERIES REISTANCE MAX, 50 MA FUSE RATING, (71796). FREE 2 YEAR RADWELL WARRANTY | |
| ZENER BARRIER, Z SERIES, 2-CHANNEL, DC VERSION, POSITIVE POLARITY, 50 MA, 28 VDC, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| ZENER BARRIER, Z-SYSTEM, DIN RAIL MOUNTABLE, STAR CONNECTION, 2-CHANNEL, 120 OHM NOMINAL, 15.6 VAC SUPPLY LOOP. FREE 2 YEAR RADWELL WARRANTY | |
| ZENER BARRIERS, 2 CHANNEL, DIN RAIL MOUNT, 50 MA, 19 V, (71802). FREE 2 YEAR RADWELL WARRANTY | |
| ZENER DIODE, 150V, 1W, 5%, DO-213AB-2 . FREE 2 YEAR RADWELL WARRANTY | |
| ZENER DIODE, 16V V(Z), 5%, 1W, SILICON, UNIDIRECTIONAL, DO-214AC SMA, MARKING CODE 16. FREE 2 YEAR RADWELL WARRANTY | |
| ZENER DIODE, 1W, 36V, 50 OHM, DO-214AC, SMA. FREE 2 YEAR RADWELL WARRANTY | |
| ZENER DIODE, 22V V(Z), 5%, 1W, SILICON, UNIDIRECTIONAL, DO-214AC SMA, MARKING CODE 22. FREE 2 YEAR RADWELL WARRANTY | |
| ZENER DIODE, 82V, 5%, 2W, SILICON, UNIDIRECTIONAL, DO-41, 2 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| ZENER DIODES POWER ZENERS POWER CLAMPERS 145V 200W AXIAL. FREE 2 YEAR RADWELL WARRANTY |
| << Prev |