28V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
28V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
28V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
Bidirectional TVS Array, 18V, 350pF, 25A, SOIC Product overview: ITA18B1RL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V, 350pF, 25A, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, 350pF, 25A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ITA18B1RL can be used for catalog matching and distributor lookup.
TVS DIODE 15VWM 28VC 8-SOIC
TVS DIODE, 300 W, BIDIRECTIONAL, SMD, SOIC-8, 15 V. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE 15VWM 28VC 8SOIC
TVS-DIODE, 300W, 15V, BI-DIRECTIONAL, SOIC, FULL REEL; Clamping Voltage Vc Max:28V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:-; Power Dissipation Pd:300W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE, BIDIR, 300W, SOIC; Product Range:Transil Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 18V 300W Bidirect
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-3405-2-ND | 144-ITA18B1RL | ITA18B1RL | 32270545 | 761-ITA18B1RL | 56P7620 | 07AH6580 | ITA18B1RL |
| Product Name | TVS Diodes | 18V 350pF 25A SOIC TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode | TVS DIODE 15VWM 28VC 8SOIC | Tvs-Diode, 300W, 15V, Bi-Directional, Soic, Full Reel; Clamping Voltage Vc Max Stmicroelectronics | Tvs Diode, Bidir, 300W, Soic; Product Range Stmicroelectronics | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | ||||||
| Package | "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | 8-SOIC | 8-SOIC (0.154, 3.90mm Width) | SOIC | SO-8 | ||
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | 300 watts | ||||
| VC | 28 volts | 28 volts | 28 volts | 28 volts | ||||
| VBR | 18 volts | 18 volts | 18 volts | 18 to ? volts |