onsemi Diodes, Rectifiers - Single - ISL9R1560P2 ISL9R1560P2

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070196-ISL9R1560P2 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 2.2V @ 15A Reverse Recovery Time (trr): 40ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-2L Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 800
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070196-ISL9R1560P2 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 2.2V @ 15A Reverse Recovery Time (trr): 40ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-2L Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - ISL9R1560P2 - 070196-ISL9R1560P2 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ISL9R1560P2
070196-ISL9R1560P2
Diodes, Rectifiers - Single - ISL9R1560P2 070196-ISL9R1560P2
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070196-ISL9R1560P2 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 2.2V @ 15A Reverse Recovery Time (trr): 40ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-2L Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070196-ISL9R1560P2
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 2.2V @ 15A
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Single Diodes - ISL9R1560P2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ISL9R1560P2-ND
Single Diodes ISL9R1560P2-ND
Diode Standard 600V 15A Through Hole TO-220-2

Diode Standard 600V 15A Through Hole TO-220-2

Buy Now Datasheet
 - ISL9R1560P2 - Rochester Electronics
Newburyport, MA, United States
15A, 600V, STEALTH™ Diode

15A, 600V, STEALTH™ Diode

Supplier's Site Datasheet
Through-Hole 15A 600V Diode and Rectifier - 280-ISL9R1560P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 15A 600V Diode and Rectifier
280-ISL9R1560P2
Through-Hole 15A 600V Diode and Rectifier 280-ISL9R1560P2
15A 600V Fast Soft Recovery Diode, Through Hole Product overview: ISL9R1560P2 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 15A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 15A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ISL9R1560P2 can be used for catalog matching and distributor lookup.

15A 600V Fast Soft Recovery Diode, Through Hole Product overview: ISL9R1560P2 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 15A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 15A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ISL9R1560P2 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - ISL9R1560P2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ISL9R1560P2
Discrete Semiconductor Products - Diodes - Rectifiers ISL9R1560P2
DIODE GEN PURP 600V 15A TO220-2

DIODE GEN PURP 600V 15A TO220-2

Supplier's Site
Diode - 16131080 - Radwell International
Willingboro, NJ, United States
RECTIFIER DIODE, SINGLE, 600 V, 15 A, 2.2 V, 40 NS, 200 A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, SINGLE, 600 V, 15 A, 2.2 V, 40 NS, 200 A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Diodes Diodes Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number 070196-ISL9R1560P2 ISL9R1560P2-ND ISL9R1560P2 280-ISL9R1560P2 ISL9R1560P2 16131080
Product Name Diodes, Rectifiers - Single - ISL9R1560P2 Single Diodes Through-Hole 15A 600V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diode
Diode Type Standard
VF 2.2 volts 2.2 volts
VR 600 volts
IR 0.1000 mA
trr 40 ns
Unlock Full Specs
to access all available technical data