Bridge Rectifier Single Phase Standard 400V Chassis Mount Module
Discrete Semiconductor Modules DIODE 60-100 AMP
POWER DIODE MODULE, 50 AMP, 120 VAC, PANEL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
CRYDOM Semiconductors M5060SB400
BRIDGE RECT 1P 400V 60A MODULE
| DigiKey | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | CC1656-ND | M5060SB400 | 127918335 | M5060SB400 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Modules | Diode | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||
| Package | Module | |||
| Tj | -40 to 125 C (-40 to 257 F) |