Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1049032-ISL9R18120G2
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V
Current - Average Rectified (Io): 18A
Voltage - Forward (Vf) (Max) @ If: 3.3V @ 18A
Reverse Recovery Time (trr): 70ns
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 450
18A 1.2kV Stealth Diode, TO-247, 70ns RR Product overview: ISL9R18120G2 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18A, 1.2kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 18A, 1.2kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ISL9R18120G2 can be used for catalog matching and distributor lookup.
Diode Standard 1200V 18A Through Hole TO-247-2
RECTIFIER, SINGLE, 1.2KV, 18A, TO-247; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV; FORWARD CURRENT IF(AV):18A; DIODE CONFIGURATION:SINGLE
DIODE GEN PURP 1.2KV 18A TO247-2
RECTIFIER, SINGLE, 1.2KV, 18A, TO-247; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:18A; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 1049032-ISL9R18120G2 | 280-ISL9R18120G2 | ISL9R18120G2-ND | 49266309 | ISL9R18120G2 | 29H0496 |
| Product Name | Diodes, Rectifiers - Single - ISL9R18120G2 | 18A 1.2kV Diode and Rectifier | Single Diodes | Diode | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 1.2Kv, 18A, To-247; Repetitive Peak Reverse Voltage Onsemi |
| Diode Type | Standard | |||||
| VF | 3.3 volts | 3.3 volts | 3.3 volts | |||
| VR | 1200 volts | |||||
| IR | 0.1000 mA | |||||
| trr | 70 ns | 70 ns |