Bridge Rectifier Single Phase Standard 200V Through Hole KBP
BRIDGE RECT 1PHASE 200V 1.5A KBP Product overview: KBP02G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBP02G can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1192661-KBP02G
Packaging: Tube
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5A
Categories: Discrete Semiconductor Products
Supplier Device Package: KBP
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 4-SIP, KBP
Voltage - Peak Reverse (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: KBP02
Manufacturer Pack Quantity: 35
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 1.5A
Current - Reverse Leakage at Vr: 5μA at 200V
BRIDGE RECT 1PHASE 200V 1.5A KBP
DIODE BRIDGE RECTIFIERS 1.5A 200V. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECT 1PHASE 200V 1.5A KBP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Diodes |
| Product Number | KBP02G-ND | 299-KBP02G | 1192661-KBP02G | KBP02G | 53147737 | KBP02G |
| Product Name | Bridge Rectifiers | 200V 1.5A Diode and Rectifier | Bridge Rectifiers - KBP02G | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Diode | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||||
| Package | 4-SIP, KBP | Tube | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| RoHS Compliant | RoHS |