The LCE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Glass passivated chip junction in DO-201 Package 1.5 kW peak pulse power capability at 10×1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1 ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Low incremental surge resistance
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1195725-LCE6.5A
Packaging: Cut Tape (CT)
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 100A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-201
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.eicsemi.com
Manufacturer Package: DO-201AA, DO-27, Axial
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 6.5V
Voltage - Breakdown (Minimum): 7.22V
Voltage - Clamping (Maximum) at Ipp: 11.2V
11.2V Clamp 100A Ipp Tvs Diode Through Hole DO-201
11.2V Clamp 100A Ipp Tvs Diode Through Hole DO-201
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 6.5V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-201. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE 6.5VWM 11.2VC DO201
TVS DIODE, 1.5KW, 6.5V, UNIDIR, DO-201; Product Range:LCE Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 6.5V, DO-201, FULL REEL; Product Range:LCE Series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | LCE6.5A | 1195725-LCE6.5A | LCE6.5ATR-ND | 21612546 | LCE6.5A | 18AC7411 | 51AK5675 |
| Product Name | 1500W Low Capacitance Transient Voltage Suppression (TVS) Diode | TVS - TVS - Diodes - LCE6.5A | TVS Diodes | Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 6.5V, Unidir, Do-201; Product Range Littelfuse | Tvs Diode, 1.5Kw, 6.5V, Do-201, Full Reel; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VC | 11.2 volts | 11.2 volts | 11.2 volts | 11.2 volts | 11.2 volts | ||
| VBR | 7.22 to 7.98 volts | 7.22 volts | 7.22 volts | 7.22 volts | 7.22 volts | ||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |