Semtech Corp. 2000W 6V TVS Protection Diode LC03-6.TBT

Description
TVS Diode, 2000W, 6V, Unidirectional, Silicon, MS-012AA Product overview: LC03-6.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 2000W, 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 2000W, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LC03-6.TBT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode, 2000W, 6V, Unidirectional, Silicon, MS-012AA Product overview: LC03-6.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 2000W, 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 2000W, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LC03-6.TBT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2000W 6V TVS Protection Diode
144-LC03-6.TBT
2000W 6V TVS Protection Diode 144-LC03-6.TBT
TVS Diode, 2000W, 6V, Unidirectional, Silicon, MS-012AA Product overview: LC03-6.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 2000W, 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 2000W, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LC03-6.TBT can be used for catalog matching and distributor lookup.

TVS Diode, 2000W, 6V, Unidirectional, Silicon, MS-012AA Product overview: LC03-6.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 2000W, 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 2000W, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LC03-6.TBT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - LC03-6CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
LC03-6CT-ND
TVS Diodes LC03-6CT-ND
20V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

20V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS Diodes - LC03-6TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
LC03-6TR-ND
TVS Diodes LC03-6TR-ND
20V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

20V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS Diodes - LC03-6DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
LC03-6DKR-ND
TVS Diodes LC03-6DKR-ND
20V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

20V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS Diodes - LC03-6.TBT - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
LC03-6.TBT
TVS Diodes LC03-6.TBT
TVS DIODE 6VWM 20VC 8-SO

TVS DIODE 6VWM 20VC 8-SO

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - LC03-6.TBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
LC03-6.TBT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes LC03-6.TBT
TVS DIODE 6VWM 20VC 8-SO

TVS DIODE 6VWM 20VC 8-SO

Supplier's Site
Tvs Diode, 2Kw, 6V, Soic; Clamping Voltage Vc Max Semtech - 37K7836 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 2Kw, 6V, Soic; Clamping Voltage Vc Max Semtech
37K7836
Tvs Diode, 2Kw, 6V, Soic; Clamping Voltage Vc Max Semtech 37K7836
TVS DIODE, 2KW, 6V, SOIC; Clamping Voltage Vc Max:20V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:-; Power Dissipation Pd:2kW; Product Range:LC03 Series; Automotive Qualification Standard:-; Capacitance, Cd:8pF RoHS Compliant: Yes

TVS DIODE, 2KW, 6V, SOIC; Clamping Voltage Vc Max:20V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:-; Power Dissipation Pd:2kW; Product Range:LC03 Series; Automotive Qualification Standard:-; Capacitance, Cd:8pF RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 2Kw, 6V, Soic, Full Reel; Clamping Voltage Vc Max Semtech - 60K0522 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 2Kw, 6V, Soic, Full Reel; Clamping Voltage Vc Max Semtech
60K0522
Tvs Diode, 2Kw, 6V, Soic, Full Reel; Clamping Voltage Vc Max Semtech 60K0522
TVS DIODE, 2KW, 6V, SOIC, FULL REEL; Clamping Voltage Vc Max:20V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:-; Power Dissipation Pd:2kW; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:8pF RoHS Compliant: Yes

TVS DIODE, 2KW, 6V, SOIC, FULL REEL; Clamping Voltage Vc Max:20V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:-; Power Dissipation Pd:2kW; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:8pF RoHS Compliant: Yes

Supplier's Site Datasheet
Diode - 19047515 - Radwell International
Willingboro, NJ, United States
ESD SUPPRESSORS, BIDIRECTIONAL, WORKING 6 V, 2 CHANNEL, BREAKDOWN VOLTAGE 6.8 V, CLAMPING VOLTAGE 20 V. FREE 2 YEAR RADWELL WARRANTY

ESD SUPPRESSORS, BIDIRECTIONAL, WORKING 6 V, 2 CHANNEL, BREAKDOWN VOLTAGE 6.8 V, CLAMPING VOLTAGE 20 V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Radwell International
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) General Purpose Diodes
Product Number 144-LC03-6.TBT LC03-6CT-ND LC03-6.TBT LC03-6.TBT 37K7836 19047515
Product Name 2000W 6V TVS Protection Diode TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 2Kw, 6V, Soic; Clamping Voltage Vc Max Semtech Diode
Configuration Single Single
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) 8-SO SOIC
Peak Pulse Power 2000 watts 2000 watts 2000 watts
Unlock Full Specs
to access all available technical data