Littelfuse, Inc. Standard Schottky MBR10150CT

Description
Littelfuse MBR10150CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in TO-220AB package
Request a Quote Datasheet
Description
Littelfuse MBR10150CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in TO-220AB package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Schottky - MBR10150CT - Littelfuse, Inc.
Rosemont, IL, United States
Standard Schottky
MBR10150CT
Standard Schottky MBR10150CT
Littelfuse MBR10150CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in TO-220AB package

Littelfuse MBR10150CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in TO-220AB package

Supplier's Site Datasheet
Singapore, Singapore
150V 5A Diode and Rectifier
286-MBR10150CT
150V 5A Diode and Rectifier 286-MBR10150CT
DIODE ARR SCHOTT 150V 5A TO220AB Product overview: MBR10150CT from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR10150CT can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 150V 5A TO220AB Product overview: MBR10150CT from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR10150CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBR10150CT - 120509-MBR10150CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR10150CT
120509-MBR10150CT
Diodes, Rectifiers - Arrays - MBR10150CT 120509-MBR10150CT
Manufacturer: Littelfuse Inc. Win Source Part Number: 120509-MBR10150CT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 930mV @ 5A Current - Reverse Leakage @ Vr: 1mA @ 150V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 120509-MBR10150CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 930mV @ 5A
Current - Reverse Leakage @ Vr: 1mA @ 150V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - F7346-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
F7346-ND
Diode Arrays F7346-ND
Diode Array 1 Pair Common Cathode Schottky 150V 5A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 150V 5A Through Hole TO-220-3

Buy Now Datasheet
Diode - 39114975 - Radwell International
Willingboro, NJ, United States
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 5A, 150V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 5A, 150V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Schottky Rect, 150V, 10A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse - 99AC4041 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, 150V, 10A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse
99AC4041
Schottky Rect, 150V, 10A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse 99AC4041
SCHOTTKY RECT, 150V, 10A, TO-220AB; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:930mV; Forward RoHS Compliant: Yes

SCHOTTKY RECT, 150V, 10A, TO-220AB; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:930mV; Forward RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR10150CT
Schottky Diodes & Rectifiers MBR10150CT
Schottky Diodes & Rectifiers 2x 5A 150V Rectifier

Schottky Diodes & Rectifiers 2x 5A 150V Rectifier

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Radwell International Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Diode Arrays Diode Arrays General Purpose Diodes Schottky Diodes Schottky Diodes
Product Number MBR10150CT 286-MBR10150CT 120509-MBR10150CT F7346-ND 39114975 99AC4041 MBR10150CT
Product Name Standard Schottky 150V 5A Diode and Rectifier Diodes, Rectifiers - Arrays - MBR10150CT Diode Arrays Diode Schottky Rect, 150V, 10A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse Schottky Diodes & Rectifiers
Package TO-220; TO-220AB Tube TO-220; TO-220AB TO-220; TO-220-3 TO-220AB TO-220-2
VF 0.9300 volts 0.9300 volts 0.9300 volts
IF 10000 mA 10000 mA
IFSM 138 amps
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data