Manufacturer: Semtech Corporation
Win Source Part Number: 1195706-LCDA12
Manufacturer Homepage: www.semtech.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Sensing & Instrumentation, Industrial
DIODE, TVS, 12V, DUAL, BIDIR, 8SO; CLAMPING VOLTAGE VC MAX:24V; DIODE CASE STYLE:SOIC; NO. OF PINS:8 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Radwell International | |
|---|---|---|
| Product Category | Diode Arrays | General Purpose Diodes |
| Product Number | 1195706-LCDA12 | 38927259 |
| Product Name | TVS - TVS - Diodes - LCDA12 | Diode |
| Diode Type | Transient Voltage Suppressor Diodes |