Manufacturer: Sensata-Crydom
Win Source Part Number: 1210682-M50100THA160
Packaging: Bulk
Mounting Style: Chassis Mount
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Operating Temperature - Junction: -40°C ~ 125°C
Diode Configuration: 3 Common Anode
Current - Average Rectified (Io) (per Diode): 100A
Categories: Discrete Semiconductor Products
Supplier Device Package: Module
Manufacturer Homepage: www.crydom.com/en/in
Manufacturer Package: Module
Voltage - DC Reverse (Vr) (Maximum): 1600V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 100A
Diode Array 3 Common Anode Standard 1600V 100A Chassis Mount Module
DIODE MODULE, TRIPLE, 100A, 1.6KV; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:100A; Forward Voltage Max:1.2V; Diode Module Configuration:Triple
DIODE MODULE GP 1.6KV 100A
POWER DIODE MODULE, 100 AMP, 1.6MV, REPETITIVE REVERSE VOLT VRRM MAX:1600V, FORWARD CURRENT IF(AV):-, FORWARD VOLT VF MAX:1.2V, DIODE MODULE CONFIGURATION:TRIPLE
Power Module: 3-PHASE HALF-Neativee Bridge rectifier 100A, 600V,(RRM).
Power Module, 1600V, 100A, 3Ph,
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Allied Electronics, Inc. | Galco Industrial Electronics | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diodes | Rectifiers | General Purpose Diodes | Diodes | Diodes |
| Product Number | 1210682-M50100THA1600 | CC1933-ND | 41X8220 | M50100THA1600 | 32286336 | 70131253 | M50100THA1600 |
| Product Name | Diodes, Rectifiers - Arrays - M50100THA1600 | Diode Arrays | Diode Module, Triple, 100A, 1.6Kv; Repetitive Peak Reverse Voltage Sensata/crydom | Discrete Semiconductor Products - Diodes - Rectifiers | Diode | Power Module: 3-PHASE HALF-Neativee Bridge rectifier 100A, 600V,(RRM). | CRDM Standard Diode |
| Diode Type | Standard | ||||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | ||||
| VR | 1600 volts | ||||||
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Arrangement | Common Anode |