DigiKey Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 10 20 30 40 41 42 43 44 45 46 47 48 49 50 51 52 53 60 70 80 90 100 110 146
Product Name Notes
13M, 1200V, SIC FET TO-247, AUTO
15, 750V, TSC (U2), AUTOMOTIVE
15M, 750V, TO-247-4 LP, AUTOMOTI
15M, 750V, TO-263-7 XL SIC MOSFE
160m 1200V SiC FET, TO-263-7 XL
21m, 1200V SiC FET, TO-263-7 XL
25, 750V, TSC (U2), AUTOMOTIVE
25M, 750V, TO-247-4 LP, AUTOMOTI
25M, 750V, TO-263-7 XL SIC MOSFE
25MO 1200V SIC MOSFET IN TO247-4
25MO 1200V SIC MOSFET IN TO263-7
25MO 1200V SIC MOSFET IN TSC(U2)
32m, 1200V SiC FET, TO-263-7 XL
36MO 1200V SIC MOSFET IN TO247-4
36MO 1200V SIC MOSFET IN TO263-7
36MO 1200V SIC MOSFET IN TSC(U2)
40m, 1200V SiC FET, TO-263-7 XL
45M, 750V, TO-247-4 LP, AUTOMOTI
45M, 750V, TO-263-7 XL SIC MOSFE
45M, 750V, TSC (U2), AUTOMOTIVE
47MO 1200V SIC MOSFET IN TO247-4
47MO 1200V SIC MOSFET IN TO263-7
47MO 1200V SIC MOSFET IN TSC(U2)
60M 650V SIC AUTOMOTIVE MOSFET
65MO 1200V SIC MOSFET IN TO247-4
65MO 1200V SIC MOSFET IN TO263-7
65MO 1200V SIC MOSFET IN TSC(U2)
75m, 1200V SiC FET, TO-263-7 XL
8M, 750V, TO-247-4 LP, AUTOMOTIV
8M, 750V, TO-263-7 XL SIC MOSFET
8M, 750V, TSC (U2), AUTOMOTIVE
Bipolar (BJT) Transistor Array 2 NPN (Dual) 11V 50mA 3.2GHz 150mW Surface Mount EMT6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 12V 500mA 320MHz 150mW Surface Mount EMT6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 20V 200mA 400MHz 150mW Surface Mount EMT6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 20V 50mA 1.5GHz 150mW Surface Mount EMT6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 100mA 180MHz 500mW Surface Mount SOT-563
Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 100mA 350MHz 150mW Surface Mount EMT6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 150mA 180MHz 150mW Surface Mount EMT6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 150mA 250MHz 150mW Surface Mount EMT6
Bipolar (BJT) Transistor Array 2 PNP (Dual) 12V 500mA 260MHz 150mW Surface Mount EMT6
Bipolar (BJT) Transistor Array 2 PNP (Dual) 20V 200mA 350MHz 150mW Surface Mount EMT6
Bipolar (BJT) Transistor Array 2 PNP (Dual) 50V 100mA 300MHz 150mW Surface Mount EMT6
Bipolar (BJT) Transistor Array 2 PNP (Dual) 50V 150mA 140MHz 150mW Surface Mount EMT6
Bipolar (BJT) Transistor Array 2 PNP (Dual) 50V 5A 280MHz 1.6W Surface Mount 8-ECH
Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 100mA 140MHz 500mW Surface Mount SOT-563
Bipolar (BJT) Transistor Array 4 NPN Darlington (Quad) 50V 1.8A 1W Surface Mount 20-SO
Bipolar (BJT) Transistor Array NPN, PNP (Emitter Coupled) 50V 150mA 180MHz, 140MHz 150mW Surface Mount EMT5
Bipolar (BJT) Transistor Array NPN, PNP 100V, 50V 5A 290MHz 1.6W Surface Mount 8-ECH
Bipolar (BJT) Transistor Array NPN, PNP 12V 500mA 320MHz, 260MHz 150mW Surface Mount EMT6
Bipolar (BJT) Transistor Array NPN, PNP 20V 200mA 400MHz, 350MHz 150mW Surface Mount EMT6
Bipolar (BJT) Transistor Array NPN, PNP 30V 5A 280MHz 1.6W Surface Mount 8-ECH
Bipolar (BJT) Transistor Array NPN, PNP 50V 100mA 350MHz, 300MHz 150mW Surface Mount EMT6
Bipolar (BJT) Transistor Array NPN, PNP 50V 150mA 180MHz, 140MHz 150mW Surface Mount EMT6
Bipolar (BJT) Transistor Array NPN, PNP 50V, 12V 150mA, 500mA 180MHz, 260MHz 150mW Surface Mount EMT6
Bipolar (BJT) Transistor Array NPN, PNP 60V 100mA 180MHz, 140MHz 500mW Surface Mount SOT-563
Bipolar (BJT) Transistor NPN 100V 6A 130MHz 1W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 160V 600mA 300MHz 1W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 160V 600mA 300MHz 2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 1W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 400V 500mA 50MHz 1W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 1W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 1W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 60V 3A 200MHz 1W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 60V 6A 130MHz 1W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 100V 2A 135MHz 690mW Surface Mount U-DFN2020-3
Bipolar (BJT) Transistor PNP 100V 2A 140MHz 900mW Surface Mount, Wettable Flank PowerDI3333-8 (SWP) Type UX
Bipolar (BJT) Transistor PNP 100V 3A 125MHz 5W Surface Mount PowerDI5060-8 (Type Q)
Bipolar (BJT) Transistor PNP 100V 5A 125MHz 1W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 140V 4A 150MHz 1W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 150V 600mA 300MHz 1W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 200V 2A 105MHz 3.2W Surface Mount PowerDI™ 5
Bipolar (BJT) Transistor PNP 20V 6A 140MHz 690mW Surface Mount U-DFN2020-3 (Type B)
Bipolar (BJT) Transistor PNP 20V 8A 176MHz 3W Surface Mount PowerDI™ 5
Bipolar (BJT) Transistor PNP 25V 3A 160MHz 900mW Surface Mount, Wettable Flank PowerDI3333-8 (SWP) Type UX
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 1W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 30V 12A 140MHz 1.6W Surface Mount 8-ECH
Bipolar (BJT) Transistor PNP 40V 3A 100MHz 900mW Surface Mount, Wettable Flank PowerDI3333-8 (SWP) Type UX
Bipolar (BJT) Transistor PNP 40V 4.8A 135MHz 690mW Surface Mount U-DFN2020-3 (Type B)
Bipolar (BJT) Transistor PNP 500V 150mA 60MHz 2.8W Surface Mount PowerDI™ 5
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 1W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 60V 3A 135MHz 5W Surface Mount PowerDI5060-8
Bipolar (BJT) Transistor PNP 60V 3A 140MHz 900mW Surface Mount, Wettable Flank PowerDI3333-8 (SWP) Type UX
Bipolar (BJT) Transistor PNP 60V 3A 145MHz 1W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 60V 3A 5W Surface Mount PowerDI5060-8
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 1W Surface Mount SOT-223-3
Bipolar (BJT) Transistor
GAN FET + PROTECT, 25M MAX, TOLL
GAN FET + PROTECT, 25M MAX, TOLT
GAN FET + PROTECT, 35M MAX, TOLL
GAN FET + PROTECT, 35M MAX, TOLT
GAN FET + PROTECT, 50M MAX, TOLL
GAN FET + PROTECT, 50M MAX, TOLT
GAN FET 100V, 0.8M, 5X6 LGA
GAN FET 100V, 1.1M, 5X6 LGA
GAN FET 100V, 1.9M, 5X6 LGA
GAN FET 100V, 2.7M, 3.3X3.3 LGA
GAN FET 100V, 3.8M, 3.3X3.3 LGA
GAN FET 100V, 3.8M, 5X6 LGA
GAN FET 150V, 1.6M, 5X6 LGA
GAN FET 200V, 2.9M, 5X6 LGA
GAN FET 40V, 0.5M, 5X6 LGA
GAN FET, 650V, 18M, TOLL
GAN FET, 650V, 18M, TOLT
GAN FET, 650V, 27M, TOLL
GAN FET, 650V, 27M, TOLT
GAN FET, 650V, 39M, TOLL
GAN FET, 650V, 39M, TOLT
GANFET N-CH 100V 9.4A DIE
MOSFET 2N-CH 1200V 450A
MOSFET 2N-CH 12V 33A 10WLCSP
MOSFET 2N-CH 12V 6A 4EFCP
MOSFET 2N-CH 20V 10A 6EFCP
MOSFET 2N-CH 20V 23A 6CSP
MOSFET 2N-CH 20V 23A 6WLCSP
Mosfet Array 2 N-Channel (Dual) 1.6W Surface Mount 6-EFCP (1.9x1.46)
Mosfet Array 2 N-Channel (Dual) 1.6W Surface Mount EFCP1616-4CE-022
Mosfet Array 2 N-Channel (Dual) 1.6W Surface Mount EFCP1818-4CC-037
Mosfet Array 2 N-Channel (Dual) 12V 33A (Ta) 3.1W (Ta) Surface Mount 10-WLCSP (2.98x1.49)
Mosfet Array 2 N-Channel (Dual) 20V 200mA (Ta) 150mW Surface Mount EMT6
Mosfet Array 2 N-Channel (Dual) 20V 200mA 150mW Surface Mount EMT6
Mosfet Array 2 N-Channel (Dual) 20V 300mA 150mW Surface Mount EMT6
Mosfet Array 2 N-Channel (Dual) 20V 4A 1.2W Surface Mount 8-EMH
Mosfet Array 2 N-Channel (Dual) 24V 10A 1.5W Surface Mount 8-ECH
Mosfet Array 2 N-Channel (Dual) 24V 9A 1.5W Surface Mount 8-ECH
Mosfet Array 2 N-Channel (Dual) 2W Surface Mount EFCP2718-6CE-020
Mosfet Array 2 N-Channel (Dual) 30V 100mA 150mW Surface Mount EMT6
Mosfet Array 2 N-Channel (Dual) 30V 7A 1.3W Surface Mount SOT-28FL/ECH8
Mosfet Array 2 N-Channel (Dual) 30V 7A 1.4W Surface Mount 8-ECH
Mosfet Array 2 N-Channel (Dual) 30V 7A 1.5W Surface Mount 8-ECH
Mosfet Array 2 N-Channel (Dual) 30V 8A 1.5W Surface Mount 8-ECH
Mosfet Array 2 N-Channel (Dual) 35V 4.5A 1.5W Surface Mount 8-ECH
Mosfet Array 2 N-Channel (Dual) 40V 6.5A 1.5W Surface Mount 8-ECH
Mosfet Array 2 N-Channel (Dual) 50V 200mA 120mW Surface Mount EMT6
Mosfet Array 2 N-Channel (Dual) 50V 200mA 150mW Surface Mount EMT6
Mosfet Array 2 N-Channel (Dual) 60V 250mA 120mW Surface Mount EMT6
Mosfet Array 2 N-Channel (Dual) 60V 250mA 150mW Surface Mount EMT6
Mosfet Array 2 N-Channel (Dual) Common Drain 1.4W Surface Mount 4-BGA (1x1)
Mosfet Array 2 N-Channel (Dual) Common Drain 1.4W Surface Mount 4-EFCP (1.01x1.01)
Mosfet Array 2 N-Channel (Dual) Common Drain 1.8W (Ta) Surface Mount 6-WLCSP (2x1.49)
Mosfet Array 2 N-Channel (Dual) Common Drain 12V 11A 1.3W Surface Mount SOT-383FL, EMH8
Mosfet Array 2 N-Channel (Dual) Common Drain 12V 15A (Ta) 1.4W (Ta) Surface Mount 6-WLCSP (1.79x1.18)
Mosfet Array 2 N-Channel (Dual) Common Drain 12V 20A (Ta) 1.8W (Ta) Surface Mount 10-WLCSP (1.84x1.96)
Mosfet Array 2 N-Channel (Dual) Common Drain 12V 40A (Ta) 3.3W (Ta) Surface Mount 10-WLCSP (3.54x1.77)
Mosfet Array 2 N-Channel (Dual) Common Drain 2.5W Surface Mount 6-CSP (1.77x3.54)
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 23A (Ta) 2.5W (Ta) Surface Mount 6-WLCSP (1.77x3.05)
Mosfet Array 2 N-Channel (Dual) Common Drain 22V 25A (Ta) 2.5W (Ta) Surface Mount 10-WLCSP (3.4x1.96)
Mosfet Array 2 N-Channel (Dual) Common Drain 24V 10A 1.5W Surface Mount SOT-28FL/ECH8
Mosfet Array 2 N-Channel (Dual) Common Drain 24V 11A 1.4W Surface Mount SOT-28FL/ECH8
Mosfet Array 2 N-Channel (Dual) Common Drain 24V 14A 1.4W Surface Mount SOT-28FL/ECH8
Mosfet Array 2 N-Channel (Dual) Common Drain 24V 25A 2.5W Surface Mount 10-WLCSP (3.2x2.1)
Mosfet Array 2 N-Channel (Dual) Common Drain 24V 8A (Ta) Surface Mount 8-ECH
Mosfet Array 2 N-Channel (Dual) Common Drain 24V 9A 1.3W Surface Mount SOT-383FL, EMH8
Mosfet Array 2 N-Channel (Dual) Common Source 100V 5A Surface Mount Die
Mosfet Array 2 N-Channel (Dual) Common Source 120V 3.4A Die
Mosfet Array 2 N-Channel (Dual) Common Source 120V 3.4A Surface Mount Die
Mosfet Array 2 N-Channel (Half Bridge) 100V 1.7A Surface Mount Die
Mosfet Array 2 N-Channel (Half Bridge) 100V 23A Surface Mount Die
Mosfet Array 2 N-Channel (Half Bridge) 30V 10A (Ta), 40A (Ta) Surface Mount Die
Mosfet Array 2 N-Channel (Half Bridge) 30V 16A (Ta) Surface Mount Die
Mosfet Array 2 N-Channel (Half Bridge) 60V 23A (Tj) Surface Mount Die
Mosfet Array 2 N-Channel (Half Bridge) 60V 23A Surface Mount Die
Mosfet Array 2 N-Channel (Half Bridge) 60V 9.5A, 38A Surface Mount Die
Mosfet Array 2 N-Channel (Half Bridge) 80V 23A Surface Mount Die
Mosfet Array 2 N-Channel (Half Bridge) 80V 28A Surface Mount Die
Mosfet Array 2 N-Channel (Half Bridge) 80V 9.5A Surface Mount Die
Mosfet Array 2 N-Channel (Half Bridge) 80V 9.5A, 38A Surface Mount Die
Mosfet Array 2 P-Channel (Dual) 12V 5A 1.2W Surface Mount 8-EMH
Mosfet Array 2 P-Channel (Dual) 12V 6A 1.5W Surface Mount 8-ECH
Mosfet Array 2 P-Channel (Dual) 20V 200mA 150mW Surface Mount EMT6
Mosfet Array 2 P-Channel (Dual) 20V 3A 1W Surface Mount 8-EMH
Mosfet Array 2 P-Channel (Dual) 20V 5A 1.5W Surface Mount 8-ECH
Mosfet Array 2 P-Channel (Dual) 30V 5.5A 1.5W Surface Mount 8-ECH
Mosfet Array 3 N-Channel (Half Bridge + Synchronous Bootstrap) 100V 1.7A, 500mA Surface Mount 9-BGA (1.35x1.35)
Mosfet Array 3 N-Channel (Half Bridge + Synchronous Bootstrap) 60V, 100V 1.7A, 500mA Surface Mount 9-BGA (1.35x1.35)
Mosfet Array N and P-Channel 20V 200mA 150mW Surface Mount EMT6
Mosfet Array N and P-Channel 20V 4A, 3A 1.2W Surface Mount 8-EMH
Mosfet Array N and P-Channel 20V 7.5A, 5A 1.5W Surface Mount 8-ECH
Mosfet Array N and P-Channel 30V 4.5A 1.5W Surface Mount 8-ECH
Mosfet Array N and P-Channel 30V 7A, 5.5A 1.5W Surface Mount 8-ECH
Mosfet Array N and P-Channel 30V, 20V 100mA, 200mA 150mW Surface Mount EMT6
Mosfet Array N and P-Channel 60V 3A, 2A 1.5W Surface Mount 8-ECH
Mosfet Array N and P-Channel 60V 4.7A, 3.5A 1.5W Surface Mount 8-ECH
Mosfet Array
MOSFET NCH 12V WLCSP6 DUAL
MOSFETS 1205 PF 131W 3.8V 50 NC
MOSFETS 1606 PF 172W 3.8V 62 NC
MOSFETS 3055 PF 281W 3.8V 114 NC
MOSFETS 5128 PF 554W 3.8V 180 NC
MOSFETS AUTOMOTIVE 126W 3.8V NC
MOSFETS AUTOMOTIVE 139W 3.8V NC
MOSFETS AUTOMOTIVE 262W 3.8V NC
MOSFETS AUTOMOTIVE 372W 3.8V NC
MVF 200MM QUALIFIED MATERIAL
N-Channel 100V 1.7A (Ta) Surface Mount Die
N-Channel 100V 101A (Ta) Surface Mount 7-QFN (3x5)
N-Channel 100V 11A (Ta) Surface Mount Die
N-Channel 100V 16A (Ta) Surface Mount Die
N-Channel 100V 18A (Ta) Surface Mount Die
N-Channel 100V 25A (Ta) Surface Mount Die Outline (11-Solder Bar)
N-Channel 100V 29A (Ta) Surface Mount Die
N-Channel 100V 34A (Tc) 90W (Tc) Through Hole TO-220-3
N-Channel 100V 36A (Ta) Surface Mount Die Outline (11-Solder Bar)
N-Channel 100V 47A (Tc) 116W (Tc) Through Hole TO-220-3
N-Channel 100V 48A (Ta) Surface Mount Die
N-Channel 100V 500mA (Ta) Surface Mount Die
N-Channel 100V 60A (Ta) Surface Mount Die
N-Channel 100V 64A (Ta) Surface Mount Die
N-Channel 100V 66A (Tc) 135W (Tc) Through Hole TO-220-3
N-Channel 100V 6A (Ta) Surface Mount Die Outline (5-Solder Bar)
N-Channel 100V 8.2A (Ta) Surface Mount Die
N-Channel 100V 90A (Ta) Surface Mount Die
N-Channel 1200V 32A (Tc) 145W (Tc) Through Hole TO-247-3
N-Channel 1200V 32A (Tc) 145W (Tc) Through Hole TO-247-4L
N-Channel 150V 12A (Ta) Surface Mount Die
N-Channel 150V 48A (Ta) Surface Mount Die
N-Channel 15V 3.4A (Ta) Surface Mount Die
N-Channel 200V 12A (Ta) Surface Mount Die
N-Channel 200V 14A (Ta) Surface Mount Die
N-Channel 200V 22A (Ta) Surface Mount Die Outline (7-Solder Bar)
N-Channel 200V 32A (Ta) Surface Mount Die
N-Channel 200V 3A (Ta) Surface Mount Die
N-Channel 200V 48A (Ta) Surface Mount Die
N-Channel 200V 5A (Ta) Surface Mount Die Outline (4-Solder Bar)
N-Channel 200V 8.5A (Ta) Surface Mount Die
N-Channel 20V 14A (Ta) 1.6W (Ta) Surface Mount 8-ECH
N-Channel 24V 6A (Ta) 1.6W (Ta) Surface Mount EFCP1515-4CC-037
N-Channel 30V 150mA (Ta) 150mW (Ta) Surface Mount 4-ECSP1008
N-Channel 30V 60A (Ta) Surface Mount Die
N-Channel 40V 10A (Ta) Surface Mount Die Outline (5-Solder Bar)
N-Channel 40V 29A (Ta) Surface Mount Die
N-Channel 40V 31A (Ta) Surface Mount Die
N-Channel 40V 33A (Ta) Surface Mount Die Outline (11-Solder Bar)
N-Channel 40V 53A (Ta) Surface Mount Die
N-Channel 40V 80A (Tc) 116W (Tc) Through Hole TO-220-3
N-Channel 40V 85A (Tc) 135W (Tc) Through Hole TO-220-3
N-Channel 40V 90A (Ta) Surface Mount Die
N-Channel 40V
N-Channel 50V 50A (Ta) 85W (Tc) Through Hole TO-220-3
N-Channel 60V 1.7A (Ta) Surface Mount Die
N-Channel 60V 31A (Ta) Surface Mount Die
N-Channel 60V 57A (Tc) 90W (Tc) Through Hole TO-220-3
N-Channel 60V 78A (Tc) 116W (Tc) Through Hole TO-220-3
N-Channel 60V 85A (Tc) 135W (Tc) Through Hole TO-220-3
N-Channel 60V 90A (Ta) Surface Mount Die
N-Channel 65V 500mA (Ta) Surface Mount Die
N-Channel 75V 46A (Tc) 90W (Tc) Through Hole TO-220-3
N-Channel 75V 62A (Tc) 116W (Tc) Through Hole TO-220-3
N-Channel 75V 85A (Tc) 135W (Tc) Through Hole TO-220-3
N-Channel 80V 1.7A (Ta) Surface Mount Die
N-Channel 80V 10A (Ta) Surface Mount Die
N-Channel 80V 18A (Ta) Surface Mount Die Outline (6-Solder Bar)
N-Channel 80V 48A (Ta) Surface Mount Die
N-Channel 80V 6.8A (Ta) Surface Mount Die
N-Channel 80V 60A (Ta) Surface Mount Die
N-Channel 80V 90A (Ta) Surface Mount Die
N-Channel 900V 11.5A (Tc) 54W (Tc) Through Hole TO-247-3
N-Channel 900V 22A (Tc) 83W (Tc) Surface Mount TO-263-7
P-Channel 12V 10A (Ta) 1.6W (Ta) Surface Mount 8-ECH
P-Channel 12V 9.5A (Ta) 1.5W (Ta) Surface Mount 8-ECH
P-Channel 20V 6.5A (Ta) 1.5W (Ta) Surface Mount 8-EMH
P-Channel 30V 7.5A (Ta) 1.5W (Ta) Surface Mount 8-ECH
P-Channel 30V 7.5A (Ta) 1.5W (Ta) Surface Mount SOT-28FL/ECH8
P-Channel 30V 9A (Ta) 1.5W (Ta) Surface Mount 8-ECH
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 NPN 50V 100mA, 150mA 250MHz, 180MHz 150mW Surface Mount EMT6
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 NPN 50V, 12V 100mA, 500mA 250MHz, 320MHz 150mW Surface Mount EMT6
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V 100mA, 150mA 250MHz, 140MHz 150mW Surface Mount EMT6
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V, 12V 100mA, 500mA 250MHz, 260MHz 150mW Surface Mount EMT6
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V, 12V 100mA, 500mA 250MHz, 280MHz 300mW Surface Mount SOT-563
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V, 12V 100mA, 500mA 500mW Surface Mount SOT-563
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V, 60V 100mA 140MHz 500mW Surface Mount SOT-563
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 100mA 250MHz 150mW Surface Mount EMT6
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-553
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V, 12V 100mA, 500mA 250MHz, 260MHz 120mW Surface Mount EMT6
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 100mA 250MHz 150mW Surface Mount EMT6
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 230mW Surface Mount SOT-553
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT3
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT5
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 50mA 250MHz 150mW Surface Mount EMT6
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) (Emitter Coupled) 50V 100mA 250MHz 150mW Surface Mount EMT5
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 100mA 250MHz 150mW Surface Mount EMT6
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 230mW Surface Mount SOT-553
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT5
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount EMT5
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 30mA 250MHz 150mW Surface Mount EMT6
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 50mA 250MHz 150mW Surface Mount EMT6
Pre-Biased Bipolar Transistor (BJT) 2 PNP Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount EMT6
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 30mA 250MHz 120mW Surface Mount EMT5
Pre-Biased Bipolar Transistor (BJT)
PWR LOW SAT TRANSISTOR POWERDI33
PWR LOW SAT TRANSISTOR W-DFN202
RF Transistor NPN 10V 70mA 7GHz 100mW Surface Mount ECSP1006-3
RF Transistor NPN 3.5V 15mA 24GHz 50mW Surface Mount 4-ECSP1008
RF Transistor NPN 3.5V 40mA 26GHz 120mW Surface Mount 4-ECSP1008
SIC, MODULE, 2.1M, 1200V, 152MM,
SIC, MODULE, 2.8M, 1200V, 152MM,
SIC, MODULE, 4.3M, 1200V, 152MM,
SIC, MOSFET, 120M, 900V, TO-263-
SIC, MOSFET, 160M, 1200V, TO-247
SIC, MOSFET, 16M, 1200V, TO-247-
SIC, MOSFET, 21M, 1200V, TO-247-
SIC, MOSFET, 32M, 1200V, TO-247-
SIC, MOSFET, 40M, 1200V, TO-247-
SIC, MOSFET, 45M, 650V, TO-247-4
SIC, MOSFET, 900M, 1700V, TO-247
SIC, MOSFET, 900M, 1700V, TO-263
SICFET N-CH 1.2KV 17.9A TO-247-4
SS LOW SAT TRANSISTOR U-DFN2020-
Surface Mount EFCP1313-4CC-037
TRANS 2PNP 100V 3A POWERDI5060-8
TRANS 2PNP 60V 100MA SOT-563
TRANS GAN .0015OHM 40V 14LGA
TRANS GAN 100V .0032OHM BMP DIE
TRANS GAN 170V DIE .009OHM
TRANS GAN 200V .005OHM 3X5PQFN
TRANS GAN 200V .005OHM 7QFN
TRANS GAN 50V .0085OHM 4LGA
TRANS GAN 80V .0032OHM AECQ101
TRANS GAN 80V .006OHM AECQ101
TRANS GAN AEC 160V .008OHM 24BGA
TRANS GAN AEC 170V .008OHM 24BGA
TRANS GAN BUMPED DIE
TRANS GAN DIE 100V .022OHM
TRANS NPN 160V 0.6A SOT-223-3
TRANS NPN 300V 0.5A SOT-223-3
TRANS NPN/PNP 12V 100MA SOT-563
TRANS NPN/PNP 50V 150MA SOT-563
TRANS PNP 100V 2A POWERDI3
TRANS PNP 100V 3A POWERDI5060-8
TRANS PNP 100V 5A POWERDI3
TRANS PNP 140V 4A POWERDI3
TRANS PNP 200V 2A POWERDI 5
TRANS PNP 25V 3A POWERDI3
TRANS PNP 40V 2A POWERDI3
TRANS PNP 60V 3A POWERDI3
TRANS PNP 60V 3A POWERDI5060-8
TRANS PNP 60V 5.5A POWERDI3
TRANS PNP 80V 1A POWERDI3
TRANS PREBIAS 1NPN 1PNP SOT-563
TRANS PREBIAS 1PNP 1NPN 50V EMT6
TRANS PREBIAS 2NPN 50V EMT6
TRANS PREBIAS 2NPN 50V SOT-563
TRANS PREBIAS 2PNP 50V EMT6
TRANS PREBIAS 2PNP 50V SOT-563
TRANSGAN 80V.011OHM AECQ101 9BGA
TRANSISTOR GAN 40V .001OHM

<< Prev Next >>