ROHM Semiconductor USA, LLC Bipolar Transistor Arrays, Pre-Biased EMH2FHAT2R

Description
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays, Pre-Biased - 846-EMH2FHAT2RTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
846-EMH2FHAT2RTR-ND
Bipolar Transistor Arrays, Pre-Biased 846-EMH2FHAT2RTR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6

Buy Now Datasheet
Rf Transistor, Aec-Q101, Npn, 47K/47K; Digital Transistor Polarity Rohm - 24AC4881 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Aec-Q101, Npn, 47K/47K; Digital Transistor Polarity Rohm
24AC4881
Rf Transistor, Aec-Q101, Npn, 47K/47K; Digital Transistor Polarity Rohm 24AC4881
RF TRANSISTOR, AEC-Q101, NPN, 47K/47K; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes

RF TRANSISTOR, AEC-Q101, NPN, 47K/47K; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - EMH2FHAT2R - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
EMH2FHAT2R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) EMH2FHAT2R
NPN+NPN DIGITAL TRANSISTOR (CORR

NPN+NPN DIGITAL TRANSISTOR (CORR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors Bipolar RF Transistors
Product Number 846-EMH2FHAT2RTR-ND 24AC4881 EMH2FHAT2R
Product Name Bipolar Transistor Arrays, Pre-Biased Rf Transistor, Aec-Q101, Npn, 47K/47K; Digital Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SOT-563, SOT-666 TO-3 AEC-Q101
Transistor Grade / Operating Range Automotive
Transistor Type Rf Transistor, Aec-Q101, Npn, 47K/47K; Digital Transistor Polarity Rohm
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1660392 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details
Single Bipolar Transistors - BCP49H6359XTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type TO-261-4, TO-261AA
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16HZ - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers