The EPC7008CC is a radiation-hardened, 300 V, 6 A eGaN® HEMT power switch designed for commercial satellite and deep space applications. It is housed in a compact, hermetic FSMD-C package measuring 4.32 mm x 4.06 mm with a height of 1.52 mm and weighs 0.113 g. The device features a source sense pin, logic-level gate drive, and exhibits a maximum on-resistance of 370 mΩ at 25°C with 5 V gate drive. It is immune to total ionizing dose up to 100 Mrad and neutron fluence up to 4 × 10¹³ neutrons/cm², with single-event effect immunity up to 83.2 MeV·cm²/mg. Operating junction temperature ranges from -55°C to +150°C. The package meets thermal performance specifications with 42.75 °C/W junction-to-ambient thermal resistance when mounted on a specified PCB. The device complies with ESD Class 1A and is qualified for space-grade reliability requirements.
GANFET N-CH 300V 6A FSMD-C
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4107-EPC7008CC-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |