TRANS 2NPN 50V 0.15A 6EMT Product overview: EMX26T2R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-EMX26T2R can be used for catalog matching and distributor lookup.
Win Source Part Number: 1109505-EMX26T2R
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Power - Max: 150mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 150mA
Transistor Type: 2 NPN (Dual)
Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 50mA
Current - Collector Cutoff (Max): 300nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 820 @ 50mA, 5V
Frequency - Transition: 250MHz
Package / Case: SOT-563, SOT-666
Supplier Device Package: EMT6
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): EMX26-T2R;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Rohm Semiconductor
Other Names: EMX26T2RDKR,EMX26T2R
Base Product Number: EMX26
Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 150mA 250MHz 150mW Surface Mount EMT6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 150mA 250MHz 150mW Surface Mount EMT6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 150mA 250MHz 150mW Surface Mount EMT6
Bipolar Transistors - BJT TRANS GP BJT NPN 50V 0.15A 6PIN
TRANS 2NPN 50V 0.15A 6EMT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-EMX26T2R | 1109505-EMX26T2R | EMX26T2RTR-ND | EMX26T2R | EMX26T2R |
| Product Name | 50V 0.15A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays | Bipolar Transistor Arrays | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | ||
| Package Type | Tape & Reel (TR) | SOT3 | SOT-563, SOT-666 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 150 milliamps | 150 milliamps | 150 milliamps | ||
| VCEO | 50 volts | 50 volts |