Complementary Bipolar Digital Transistor (BRT)
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563
TRANS PREBIAS NPN/PNP 50V SOT563
Bipolar Transistors - Pre-Biased Dual Complementary NPN & PNP Digital
BRT TRANSISTOR, 50V, 10K/4.7KOHM, SOT553; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; RF Transistor Case:- RoHS Compliant: Yes
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | EMD5DXV6T5G | EMD5DXV6T5G-ND | EMD5DXV6T5G | EMD5DXV6T5G | 41K9766 |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | Brt Transistor, 50V, 10K/4.7Kohm, Sot553; Digital Transistor Polarity Onsemi | |
| Package Type | SOT-563, 6 LEAD | SOT-563, SOT-666 | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) | |||
| Polarity | NPN; PNP |