Wolfspeed Single FETs, MOSFETs E4MS045075J2-TR

Description
45M, 750V, TO-263-7 XL SIC MOSFE
Request a Quote
Description
45M, 750V, TO-263-7 XL SIC MOSFE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

E4MS045075J2-TR is an automotive-grade silicon carbide power MOSFET in a TO-263-7 XL package, rated for 750 V drain-source voltage and continuous drain current of 34 A at 100 °C case temperature. It features a drain-source on-state resistance of 66.2 mΩ at 175 °C junction temperature and 54.9 mΩ at 15 V gate-source voltage. The device meets AEC-Q101 qualification and is RoHS compliant, with a thermal resistance from junction to case of 0.68 to 0.88 °C/W, enabling high efficiency and power density in applications such as onboard chargers and battery management systems.

Datasheet Summary
Powered by GS/AI

E4MS045075J2-TR is an automotive-grade silicon carbide power MOSFET in a TO-263-7 XL package, rated for 750 V drain-source voltage and continuous drain current of 34 A at 100 °C case temperature. It features a drain-source on-state resistance of 66.2 mΩ at 175 °C junction temperature and 54.9 mΩ at 15 V gate-source voltage. The device meets AEC-Q101 qualification and is RoHS compliant, with a thermal resistance from junction to case of 0.68 to 0.88 °C/W, enabling high efficiency and power density in applications such as onboard chargers and battery management systems.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1697-E4MS045075J2-TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-E4MS045075J2-TR-ND
Single FETs, MOSFETs 1697-E4MS045075J2-TR-ND
45M, 750V, TO-263-7 XL SIC MOSFE

45M, 750V, TO-263-7 XL SIC MOSFE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1697-E4MS045075J2-TR-ND
Product Name Single FETs, MOSFETs
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1222417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type TO-92; To-92
View Details