onsemi P-Channel -30 V -9 A MOSFET Transistor ECH8310-TL-H

Description
P-Channel Power MOSFET, -30 V, -9 A, 17 mΩ, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8310-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30 V, -9 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30 V, -9 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ECH8310-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel Power MOSFET, -30 V, -9 A, 17 mΩ, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8310-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30 V, -9 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30 V, -9 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ECH8310-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -30 V -9 A MOSFET Transistor
278-ECH8310-TL-H
P-Channel -30 V -9 A MOSFET Transistor 278-ECH8310-TL-H
P-Channel Power MOSFET, -30 V, -9 A, 17 mΩ, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8310-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30 V, -9 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30 V, -9 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ECH8310-TL-H can be used for catalog matching and distributor lookup.

P-Channel Power MOSFET, -30 V, -9 A, 17 mΩ, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8310-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30 V, -9 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30 V, -9 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ECH8310-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 7919421P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7919421P
MOSFETs 7919421P
MOSFET P-Channel 30V 9A 17mOhm ECH8

MOSFET P-Channel 30V 9A 17mOhm ECH8

Supplier's Site
MOSFETs - 7919421 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7919421
MOSFETs 7919421
MOSFET P-Channel 30V 9A 17mOhm ECH8

MOSFET P-Channel 30V 9A 17mOhm ECH8

Supplier's Site
MOSFETs - 1629318 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1629318
MOSFETs 1629318
MOSFET P-Channel 30V 9A 17mOhm ECH8

MOSFET P-Channel 30V 9A 17mOhm ECH8

Supplier's Site
Single FETs, MOSFETs - ECH8310-TL-HOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ECH8310-TL-HOSCT-ND
Single FETs, MOSFETs ECH8310-TL-HOSCT-ND
P-Channel 30V 9A (Ta) 1.5W (Ta) Surface Mount 8-ECH

P-Channel 30V 9A (Ta) 1.5W (Ta) Surface Mount 8-ECH

Buy Now Datasheet
Single FETs, MOSFETs - ECH8310-TL-HOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ECH8310-TL-HOSDKR-ND
Single FETs, MOSFETs ECH8310-TL-HOSDKR-ND
P-Channel 30V 9A (Ta) 1.5W (Ta) Surface Mount 8-ECH

P-Channel 30V 9A (Ta) 1.5W (Ta) Surface Mount 8-ECH

Buy Now Datasheet
Single FETs, MOSFETs - ECH8310-TL-HOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ECH8310-TL-HOSTR-ND
Single FETs, MOSFETs ECH8310-TL-HOSTR-ND
P-Channel 30V 9A (Ta) 1.5W (Ta) Surface Mount 8-ECH

P-Channel 30V 9A (Ta) 1.5W (Ta) Surface Mount 8-ECH

Buy Now Datasheet
FETs - Single - ECH8310-TL-H - 803968-ECH8310-TL-H - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - ECH8310-TL-H
803968-ECH8310-TL-H
FETs - Single - ECH8310-TL-H 803968-ECH8310-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 803968-ECH8310-TL-H Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30V Supplier Device Package: 8-ECH Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Temperature Range - Operating: 150°C Manufacturer Package: 8-SMD, Flat Lead Power Dissipation (Maximum): 1.5W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 17mOhm at 4.5A, 10V Gate Charge (Qg) (Maximum) at Vgs: 28nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 1400pF at 10V Current - Continuous Drain (Id) at 25°C: 9A Maximum Vgs: ±20V

Manufacturer: ON Semiconductor
Win Source Part Number: 803968-ECH8310-TL-H
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30V
Supplier Device Package: 8-ECH
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Temperature Range - Operating: 150°C
Manufacturer Package: 8-SMD, Flat Lead
Power Dissipation (Maximum): 1.5W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 17mOhm at 4.5A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 28nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1400pF at 10V
Current - Continuous Drain (Id) at 25°C: 9A
Maximum Vgs: ±20V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET SWITCHING DEVICE

MOSFET SWITCHING DEVICE

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ECH8310-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ECH8310-TL-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ECH8310-TL-H
MOSFET P-CH 30V 9A 8ECH

MOSFET P-CH 30V 9A 8ECH

Supplier's Site
Single FETs, MOSFETs - ECH8310-TL-H - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ECH8310-TL-H
Single FETs, MOSFETs ECH8310-TL-H
MOSFET P-CH 30V 9A 8ECH

MOSFET P-CH 30V 9A 8ECH

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-ECH8310-TL-H 7919421P 7919421 ECH8310-TL-HOSCT-ND 803968-ECH8310-TL-H ECH8310-TL-H ECH8310-TL-H ECH8310-TL-H
Product Name P-Channel -30 V -9 A MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs FETs - Single - ECH8310-TL-H MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type ECH Ech 8-SMD, Flat Leads SOT3 8-ECH 8-SMD, Flat Lead
MOSFET Operating Mode Enhancement
Number of units in IC 1
QG 28 nC
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF1324-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
Hard To Find - 2SK1020 - 1126921-2SK1020 - Win Source Electronics
Fuji Electric Corp. of America
Specs
Package Type SOT3
View Details
2 suppliers
CSD18533KCS 60V N-Channel NexFET? Power MOSFET .. - CSD18533KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0090 ohms
View Details
8 suppliers