P-Channel 20V 1A (Ta) 700mW (Ta) Surface Mount 6-WEMT
MOSFET P-CH 20V 1A WEMT6
MOSFET TRANS MOSFET P-CH 20V 1A TR
MOSFET P-CH 20V 1A 6WEMT
| DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | ES6U42T2R-ND | 687-ES6U42T2R | ES6U42T2R | ES6U42T2R |
| Product Name | Single FETs, MOSFETs | MOSFET P-CH 20V 1A WEMT6 | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | |||
| Package Type | 6-SMD, Flat Leads | 6-SMD, Flat Leads | ||
| Transistor Technology / Material | SILICON | |||
| MOSFET Operating Mode | Enhancement; ENHANCEMENT MODE | |||
| V(BR)DSS | -20 volts |