onsemi N-Channel Dual 30V 7A MOSFET Transistor ECH8659-TL-W

Description
Dual N-Channel Power MOSFET 30V, 7A, 24mΩ, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8659-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ECH8659-TL-W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual N-Channel Power MOSFET 30V, 7A, 24mΩ, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8659-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ECH8659-TL-W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel Dual 30V 7A MOSFET Transistor
289-ECH8659-TL-W
N-Channel Dual 30V 7A MOSFET Transistor 289-ECH8659-TL-W
Dual N-Channel Power MOSFET 30V, 7A, 24mΩ, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8659-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ECH8659-TL-W can be used for catalog matching and distributor lookup.

Dual N-Channel Power MOSFET 30V, 7A, 24mΩ, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8659-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ECH8659-TL-W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - ECH8659-TL-WOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
ECH8659-TL-WOSTR-ND
FET, MOSFET Arrays ECH8659-TL-WOSTR-ND
Mosfet Array 2 N-Channel (Dual) 30V 7A 1.3W Surface Mount SOT-28FL/ECH8

Mosfet Array 2 N-Channel (Dual) 30V 7A 1.3W Surface Mount SOT-28FL/ECH8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8659-TL-W - 1035776-ECH8659-TL-W - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8659-TL-W
1035776-ECH8659-TL-W
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8659-TL-W 1035776-ECH8659-TL-W
Manufacturer: ON Semiconductor Win Source Part Number: 1035776-ECH8659-TL-W Packaging: Reel - TR FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate, 4V Drive Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-28FL/ECH8 Maximum Power Dissipation: 1.3W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7A Gate-Source Threshold Voltage: 2.6V @ 1mA Max Gate Charge: 11.8nC @ 10V Max Input Capacitance: 710pF @ 10V Maximum Rds On at Id,Vgs: 24 mOhm @ 3.5A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1035776-ECH8659-TL-W
Packaging: Reel - TR
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate, 4V Drive
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-28FL/ECH8
Maximum Power Dissipation: 1.3W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7A
Gate-Source Threshold Voltage: 2.6V @ 1mA
Max Gate Charge: 11.8nC @ 10V
Max Input Capacitance: 710pF @ 10V
Maximum Rds On at Id,Vgs: 24 mOhm @ 3.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ECH8659-TL-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ECH8659-TL-W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ECH8659-TL-W
MOSFET 2N-CH 30V 7A SOT28

MOSFET 2N-CH 30V 7A SOT28

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NCH+NCH 7A 30V 4V DR

MOSFET NCH+NCH 7A 30V 4V DR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-ECH8659-TL-W ECH8659-TL-WOSTR-ND 1035776-ECH8659-TL-W ECH8659-TL-W ECH8659-TL-W
Product Name N-Channel Dual 30V 7A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8659-TL-W Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type 8-SMD, Flat Leads SOT3; SOT-28FL/ECH8
Polarity N-Channel
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data