EMH13-TP is a dual pre-biased NPN digital transistor in an SOT-563 package, rated for a maximum supply voltage of 50 V and output current of 100 mA, with a power dissipation of 150 mW. The device features integrated input resistors with a resistance ratio of R2/R1 between 8 and 12, and a DC current gain (hFE) of at least 80 at 10 mA collector current. It operates with an input voltage threshold of up to 1.3 V for turn-on and includes a transition frequency of 250 MHz. The package dimensions are within 1.50-1.70 mm for height and 1.10-1.30 mm for width, and the part is halogen-free, RoHS compliant, and meets UL 94 V-0 flammability rating.
TRANS PREBIAS 2NPN 50V SOT-563
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-EMH13-TPTR-ND |
| Product Name | Bipolar Transistor Arrays, Pre-Biased |
| Polarity | NPN |