Manufacturer: STMicroelectronics
Win Source Part Number: 779637-E-ULN2004A
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: 16-DIP (0.300", 7.62mm)
Transistor Type: 7 NPN Darlington
Part Status: Obsolete(EOL)
Family Name: ULN2004A
Categories: Discrete Semiconductor Products
Manufacturer Package: 16-DIP
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 1.6V @ 500μA, 350mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 350mA, 2V
Alternative Parts (Cross-Reference): DS9665CJ; DS9668MJ; DS2003TJ; DS9665TJ;
Introduction Date: December 05, 2006
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA Through Hole 16-DIP
DARLINGTON ARRAY, 2004, DIP16 - More Details Product overview: E-ULN2004A from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-E-ULN2004A can be used for catalog matching and distributor lookup.
TRANS 7NPN DARL 50V 0.5A 16DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Darlington Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 779637-E-ULN2004A | 497-4608-5-ND | 277-E-ULN2004A | E-ULN2004A |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - E-ULN2004A | Bipolar Transistor Arrays | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| TJ | 150 C (302 F) | -20 C (-4 F) | ||
| Package Type | SOT3 | "16-DIP (0.300"", 7.62mm)" |