Bipolar (BJT) Transistor Array NPN, PNP 100V, 50V 5A 290MHz 1.6W Surface Mount 8-ECH
Bipolar Transistor, (-)50V, (-)30A, Low VCE(sat), Complementary Dual, SOT-28FL / ECH8, 3000-REEL Product overview: ECH8502-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V, 30A. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 50V, 30A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ECH8502-TL-H can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT BIP PNP+NPN 5A 50V
TRANS NPN/PNP 100V/50V 5A 8ECH
TRANS NPN/PNP 100V/50V 5A 8ECH
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | ECH8502-TL-HOSTR-ND | 277-ECH8502-TL-H | ECH8502-TL-H | ECH8502-TL-H | ECH8502-TL-H |
| Product Name | Bipolar Transistor Arrays | Dual 50V 30A Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays |
| Polarity | NPN; PNP | NPN, PNP; NPN; PNP | |||
| Package Type | 8-SMD, Flat Leads | 8-ECH | 8-SMD, Flat Lead | ||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 5000 milliamps | 5000 milliamps |