onsemi FET, MOSFET Arrays EFC4627R-TR

Description
MOSFET 2N-CH 12V 6A 4EFCP
Request a Quote Datasheet
Description
MOSFET 2N-CH 12V 6A 4EFCP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 488-EFC4627R-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-EFC4627R-TRDKR-ND
FET, MOSFET Arrays 488-EFC4627R-TRDKR-ND
MOSFET 2N-CH 12V 6A 4EFCP

MOSFET 2N-CH 12V 6A 4EFCP

Buy Now Datasheet
FET, MOSFET Arrays - 488-EFC4627R-TRCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-EFC4627R-TRCT-ND
FET, MOSFET Arrays 488-EFC4627R-TRCT-ND
MOSFET 2N-CH 12V 6A 4EFCP

MOSFET 2N-CH 12V 6A 4EFCP

Buy Now Datasheet
FET, MOSFET Arrays - 488-EFC4627R-TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-EFC4627R-TR-ND
FET, MOSFET Arrays 488-EFC4627R-TR-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 1.4W Surface Mount 4-EFCP (1.01x1.01)

Mosfet Array 2 N-Channel (Dual) Common Drain 1.4W Surface Mount 4-EFCP (1.01x1.01)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - EFC4627R-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
EFC4627R-TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs EFC4627R-TR
MOSFET 2N-CH 12V 6A 4EFCP

MOSFET 2N-CH 12V 6A 4EFCP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NCH+NCH 2.5V DRIVE S

MOSFET NCH+NCH 2.5V DRIVE S

Buy Now
FET, MOSFET Arrays - EFC4627R-TR - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
EFC4627R-TR
FET, MOSFET Arrays EFC4627R-TR
MOSFET 2N-CH 12V 6A 4EFCP

MOSFET 2N-CH 12V 6A 4EFCP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-EFC4627R-TRDKR-ND EFC4627R-TR EFC4627R-TR EFC4627R-TR
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET FET, MOSFET Arrays
Package Type 4-SMD, No Lead 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
FET, MOSFET Arrays - AUIRF7303Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details