ROHM Semiconductor USA, LLC 20V 1.5A MOSFET Transistor ES6U2T2R

Description
MOSFET N-CH 20V 1.5A 6WEMT Product overview: ES6U2T2R from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ES6U2T2R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 1.5A 6WEMT Product overview: ES6U2T2R from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ES6U2T2R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 1.5A MOSFET Transistor
278-ES6U2T2R
20V 1.5A MOSFET Transistor 278-ES6U2T2R
MOSFET N-CH 20V 1.5A 6WEMT Product overview: ES6U2T2R from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ES6U2T2R can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 1.5A 6WEMT Product overview: ES6U2T2R from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ES6U2T2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - ES6U2T2R-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ES6U2T2R-ND
Single FETs, MOSFETs ES6U2T2R-ND
N-Channel 20V 1.5A (Ta) 700mW (Ta) Surface Mount 6-WEMT

N-Channel 20V 1.5A (Ta) 700mW (Ta) Surface Mount 6-WEMT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 967986-ES6U2T2R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
967986-ES6U2T2R
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 967986-ES6U2T2R
Win Source Part Number: 967986-ES6U2T2R Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 8,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel FET Feature: Schottky Diode (Isolated) Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 1.5A (Ta) Rds On (Max) @ Id, Vgs: 180mOhm @ 1.5A, 4.5V Vgs(th) (Max) @ Id: 1V @ 1mA Power Dissipation (Max): 700mW (Ta) Package / Case: 6-SMD, Flat Leads Supplier Device Package: 6-WEMT Gate Charge (Qg) (Max) @ Vgs: 1.8 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 110 pF @ 10 V Vgs (Max): ±10V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Rohm Semiconductor Base Product Number: ES6U2 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V

Win Source Part Number: 967986-ES6U2T2R
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 8,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
FET Feature: Schottky Diode (Isolated)
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 1.5A (Ta)
Rds On (Max) @ Id, Vgs: 180mOhm @ 1.5A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 1mA
Power Dissipation (Max): 700mW (Ta)
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: 6-WEMT
Gate Charge (Qg) (Max) @ Vgs: 1.8 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 110 pF @ 10 V
Vgs (Max): ±10V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Rohm Semiconductor
Base Product Number: ES6U2
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
ES6U2T2R
MOSFET ES6U2T2R
MOSFET ULTRA-LOW OHMIC RESISTOR; 3/4W; PMR18(1206) PKG

MOSFET ULTRA-LOW OHMIC RESISTOR; 3/4W; PMR18(1206) PKG

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ES6U2T2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ES6U2T2R
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ES6U2T2R
MOSFET N-CH 20V 1.5A 6WEMT

MOSFET N-CH 20V 1.5A 6WEMT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-ES6U2T2R ES6U2T2R-ND 967986-ES6U2T2R ES6U2T2R ES6U2T2R
Product Name 20V 1.5A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 700 milliwatts 700 milliwatts
Unlock Full Specs
to access all available technical data