Bipolar (BJT) Transistor Array 2 NPN (Dual) 11V 50mA 3.2GHz 150mW Surface Mount EMT6
TRANS 2NPN 11V 0.05A 6EMT Product overview: EMX5T2R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 11V, 0.05A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-EMX5T2R can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1036359-EMX5T2R
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 3.2GHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: EMT6
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 11V
Max Vce (sat): 500mV @ 5mA, 10mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 56 @ 5mA, 10V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
TRANS 2NPN 11V 0.05A 6EMT
Bipolar Transistors - BJT DUAL NPN 11V 50MA
TRANS 2NPN 11V 0.05A 6EMT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | EMX5T2RTR-ND | 277-EMX5T2R | 1036359-EMX5T2R | 687-EMX5T2R | EMX5T2R | EMX5T2R |
| Product Name | Bipolar Transistor Arrays | 11V 0.05A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - EMX5T2R | TRANS 2NPN 11V 0.05A 6EMT | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; 2 NPN (Dual) | NPN; NPN | ||
| Package Type | SOT-563, SOT-666 | Tape & Reel (TR) | SOT3; EMT6 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 50 milliamps | 50 milliamps | ||||
| VCEO | 11 volts | 11 volts |