Complementary Bipolar Digital Transistor (BRT), SOT-553, 5 LEAD, 4000-REEL Product overview: EMC2DXV5T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-EMC2DXV5T1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1036316-EMC2DXV5T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 22k
Resistor - Emitter Base (R2) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-553
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 60 @ 5mA, 10V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-553
Complementary Bipolar Digital Transistor (BRT)
TRANS PREBIAS NPN/PNP 50V SOT553
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 293-EMC2DXV5T1G | 1036316-EMC2DXV5T1G | EMC2DXV5T1GOSTR-ND | EMC2DXV5T1G | EMC2DXV5T1G |
| Product Name | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMC2DXV5T1G | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN; PNP | NPN; PNP; 1 NPN, 1 PNP - Pre-Biased (Dual) | NPN; PNP | ||
| IC(max) | 100 milliamps | 100 milliamps | |||
| VCEO | 50 volts | 50 volts | |||
| PD | 500 milliwatts |