The EPC7004BC is a radiation-hardened, 100 V, 46 A eGaN™ power FET in a hermetic FSMD-B surface-mount package measuring 5.59 mm x 3.81 mm with a weight of 0.135 g. It features a source sense pin, logic-level gate drive, and exceptionally low on-resistance of 16 mΩ typ at 5 V gate bias. The device is immune to total ionizing dose effects in both low and high dose rate environments and operates from -55°C to +150°C junction temperature. It meets ESD Class 1B and is designed for satellite, avionics, deep space, and nuclear applications.
GANFET N-CH 100V 46A 4FSMD-B
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4107-EPC7004BC-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |