onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8651R-TL-H ECH8651R-TL-H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 015142-ECH8651R-TL-H Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: 8-ECH Maximum Power Dissipation: 1.5W Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 10A Max Gate Charge: 24nC @ 10V Maximum Rds On at Id,Vgs: 14 mOhm @ 5A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 015142-ECH8651R-TL-H Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: 8-ECH Maximum Power Dissipation: 1.5W Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 10A Max Gate Charge: 24nC @ 10V Maximum Rds On at Id,Vgs: 14 mOhm @ 5A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8651R-TL-H - 015142-ECH8651R-TL-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8651R-TL-H
015142-ECH8651R-TL-H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8651R-TL-H 015142-ECH8651R-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 015142-ECH8651R-TL-H Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: 8-ECH Maximum Power Dissipation: 1.5W Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 10A Max Gate Charge: 24nC @ 10V Maximum Rds On at Id,Vgs: 14 mOhm @ 5A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 015142-ECH8651R-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-ECH
Maximum Power Dissipation: 1.5W
Drain-Source Breakdown Voltage: 24V
Continuous Drain Current at 25°C: 10A
Max Gate Charge: 24nC @ 10V
Maximum Rds On at Id,Vgs: 14 mOhm @ 5A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - 869-1158-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
869-1158-2-ND
FET, MOSFET Arrays 869-1158-2-ND
Mosfet Array 2 N-Channel (Dual) 24V 10A 1.5W Surface Mount 8-ECH

Mosfet Array 2 N-Channel (Dual) 24V 10A 1.5W Surface Mount 8-ECH

Buy Now Datasheet
FET, MOSFET Arrays - 869-1158-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
869-1158-1-ND
FET, MOSFET Arrays 869-1158-1-ND
Mosfet Array 2 N-Channel (Dual) 24V 10A 1.5W Surface Mount 8-ECH

Mosfet Array 2 N-Channel (Dual) 24V 10A 1.5W Surface Mount 8-ECH

Buy Now Datasheet
FET, MOSFET Arrays - 869-1158-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
869-1158-6-ND
FET, MOSFET Arrays 869-1158-6-ND
Mosfet Array 2 N-Channel (Dual) 24V 10A 1.5W Surface Mount 8-ECH

Mosfet Array 2 N-Channel (Dual) 24V 10A 1.5W Surface Mount 8-ECH

Buy Now Datasheet
Singapore, Singapore
Dual 24V 10A MOSFET Transistor
289-ECH8651R-TL-H
Dual 24V 10A MOSFET Transistor 289-ECH8651R-TL-H
N-Ch MOSFET, 24V, 10A, 14mR, Dual, SOT-28FL Product overview: ECH8651R-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 24V, 10A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ECH8651R-TL-H can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 24V, 10A, 14mR, Dual, SOT-28FL Product overview: ECH8651R-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 24V, 10A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-ECH8651R-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ECH8651R-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ECH8651R-TL-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ECH8651R-TL-H
MOSFET 2N-CH 24V 10A 8ECH

MOSFET 2N-CH 24V 10A 8ECH

Supplier's Site
Mosfet, Dual N-Ch, 24V, 10A, Sot-28Fl; Transistor Polarity Onsemi - 13AC3377 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 24V, 10A, Sot-28Fl; Transistor Polarity Onsemi
13AC3377
Mosfet, Dual N-Ch, 24V, 10A, Sot-28Fl; Transistor Polarity Onsemi 13AC3377
MOSFET, DUAL N-CH, 24V, 10A, SOT-28FL; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:10A; Drain Source Voltage Vds:24V; On Resistance Rds(on):0.0105ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.3V; RoHS Compliant: Yes

MOSFET, DUAL N-CH, 24V, 10A, SOT-28FL; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:10A; Drain Source Voltage Vds:24V; On Resistance Rds(on):0.0105ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.3V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 015142-ECH8651R-TL-H 869-1158-2-ND 289-ECH8651R-TL-H ECH8651R-TL-H 13AC3377
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ECH8651R-TL-H FET, MOSFET Arrays Dual 24V 10A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual N-Ch, 24V, 10A, Sot-28Fl; Transistor Polarity Onsemi
Polarity N-Channel N-Channel
V(BR)DSS 24 volts
PD 1500 milliwatts 1500 milliwatts
TJ 150 C (302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details