MOSFET 2N-CH 20V 0.2A EMT6 Product overview: EM6K7T2R from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-EM6K7T2R can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 20V 200mA 150mW Surface Mount EMT6
Mosfet Array 2 N-Channel (Dual) 20V 200mA 150mW Surface Mount EMT6
Mosfet Array 2 N-Channel (Dual) 20V 200mA 150mW Surface Mount EMT6
Manufacturer: Rohm Semiconductor
Win Source Part Number: 051154-EM6K7T2R
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: EM6K7
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: EMT6
Maximum Power Dissipation: 150mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 200mA
Gate-Source Threshold Voltage: 1V @ 1mA
Max Input Capacitance: 25pF @ 10V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 200mA, 2.5V
Alternative Parts (Cross-Reference): SSM6N35AFE; SSM6N44FE(T,LM; SSM6N37FE; SSM6N37FE,LM(T;
Introduction Date: October 18, 2001
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
20V 200mA 1.2Ω@2.5V,200mA 150mW 1V@1mA 2 N-Channel SOT-563 MOSFETs ROHS
MOSFET 2N-CH 20V 0.2A EMT6
MOSFET 2N-CH 20V 0.2A EMT6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-EM6K7T2R | EM6K7T2RCT-ND | 051154-EM6K7T2R | EM6K7T2R | EM6K7T2R | EM6K7T2R | EM6K7T2R |
| Product Name | 20V 0.2A MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - EM6K7T2R | Triode/MOS Tube/Transistor >> MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| MOSFET Operating Mode | Enhancement | ||||||
| Transconductance | 2.00E-4 kS | ||||||
| PD | 150 milliwatts | 150 milliwatts | 150 milliwatts | ||||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |